location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI G31TM-P35 motherboard LGA 775 (Socket T) micro ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G31TM-P35
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G31TM-P35
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88033
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:12:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI G31TM-P35 motherboard LGA 775 (Socket T) micro ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel LGA 775 (Socket T) Intel® Celeron®, Intel® Pentium®
  • - micro ATX 7.1 channels
  • - 2 Maximum internal memory: 8 GB
  • - 256
Long product name MSI G31TM-P35 motherboard LGA 775 (Socket T) micro ATX :
The long product name of MSI G31TM-P35 motherboard LGA 775 (Socket T) micro ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

G31TM-P35 - Socket 775, G31 + ICH7, DDR2, SATA, RAID, VGA, Audio, micro ATX
More>>>
MSI G31TM-P35 motherboard LGA 775 (Socket T) micro ATX:
The official description of MSI G31TM-P35 motherboard LGA 775 (Socket T) micro ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

CPU
- Intel Core 2 Quad, Core 2 Duo, Pentium and Celeron in the LGA775 package.

Chipset
- Intel G31 Chipset.
- Supports FSB 800/1066/1333/1600 MHz.
- Supports dual channel, DDR2 667/800.
- Intel ICH7 Chipset.
- Hi-Speed USB (USB2.0) controller, 480Mb/sec, up to 8 ports.
- 4 SATA ports with transfer rate up to 3Gb/s.
- PCI Master v2.3, I/O APIC.

Main Memory
- Supports two unbuffered DIMM of 1.8 Volt DDR2 SDRAM.
- Supports up to 8GB memory size.
- Supports dual channel DDR2 memory architecture.
- Supports DDR2 667/800 memory interface.
- Due to the limitation of G31 chipsets, dual channel support must meet some requirement in the specification of memory modules. please refer to Test Reports for detailed description.

Slots
- 1 x PCI Express x16 slot (PCI Express Bus SPEC V1.0a compliant).
- 2 x PCI slots (support 3.3V/ 5V PCI bus Interface).

Short summary description MSI G31TM-P35 motherboard LGA 775 (Socket T) micro ATX:
This short summary of the MSI G31TM-P35 motherboard LGA 775 (Socket T) micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.

MSI G31TM-P35, Intel, LGA 775 (Socket T), Intel® Celeron®, Intel® Pentium®, 8 GB, 256 MB, Realtek RTL8111D(L)

Long summary description MSI G31TM-P35 motherboard LGA 775 (Socket T) micro ATX:
This is an auto-generated long summary of MSI G31TM-P35 motherboard LGA 775 (Socket T) micro ATX based on the first three specs of the first five spec groups.

MSI G31TM-P35. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Maximum internal memory: 8 GB. Maximum graphics card memory: 256 MB. LAN controller: Realtek RTL8111D(L), Networking features: Fast Ethernet. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Power source type: ATX

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 775 (Socket T)
Compatible processor series *
Intel® Celeron®, Intel® Pentium®
Memory
Number of memory slots *
2
Maximum internal memory *
8 GB
Graphics
Maximum graphics card memory
256 MB
Internal I/O
USB 2.0 connectors *
2
Number of SATA connectors
4
Number of Parallel ATA connectors
1
S/PDIF out connector
Yes
Front panel audio connector
Yes
CD/AUX audio in
Yes
ATX Power connector (24-pin)
Yes
CPU fan connector
Yes
Number of chassis fan connectors
2
Chassis intrusion connector
Yes
TPM connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
4
Rear panel I/O ports
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
2
VGA (D-Sub) ports quantity *
1
Headphone outputs
6
Microphone in
Yes
COM ports quantity
1
Network
LAN controller
Realtek RTL8111D(L)
Networking features
Fast Ethernet
Features
Audio output channels *
7.1 channels
Motherboard form factor *
micro ATX
Power source type
ATX
Expansion slots
PCI Express x16 slots
1
PCI slots
2
Weight & dimensions
Width
244 mm
Depth
193 mm
Other features
Controller 2nd interface type
IDE
Controller interface type
SATA
Audio output
Realtek ALC888S
Floppy disk drive connector
Yes
Country Distributor
United Kingdom 1 distributor(s)