Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Megabook CX640-018UK 2.3GHz i5-2410M 15.6" 1366 x 768pixels Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Megabook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CX640-018UK
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CX640-018UK
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 16 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 14760
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 16-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 20 Dec 2017 06:25:29
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name MSI Megabook CX640-018UK 2.3GHz i5-2410M 15.6" 1366 x 768pixels Black :
The short editorial description of MSI Megabook CX640-018UK 2.3GHz i5-2410M 15.6" 1366 x 768pixels Black

CX640-018UK - Intel Core i5-2410M (3M Cache, 2.30 GHz), 39.624 cm (15.6 ") HD LED Glare 1366x768, 4GB DDR3, 500GB HDD (5400rpm), nVIDIA Geforce GT520M DDR3 1GB, DVD Super-Multi, Gigabit Ethernet, WLAN 802.11 b/g/n, 1.3M WebCam, Windows 7 Home Premium 64-bit
More>>>
Short summary description MSI Megabook CX640-018UK 2.3GHz i5-2410M 15.6" 1366 x 768pixels Black:
This short summary of the MSI Megabook CX640-018UK 2.3GHz i5-2410M 15.6" 1366 x 768pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.
MSI Megabook CX640-018UK, 2nd gen Intel® Core™ i5, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB
Long summary description MSI Megabook CX640-018UK 2.3GHz i5-2410M 15.6" 1366 x 768pixels Black :

MSI Megabook CX640-018UK. Processor family: 2nd gen Intel® Core™ i5, Processor model: i5-2410M, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Optical drive type: DVD Super Multi. On-board graphics adapter, Discrete graphics adapter. Operating system installed: Windows 7 Home Premium. Colour of product: Black. Weight: 2.6 kg

This is an auto-generated long summary of MSI Megabook CX640-018UK 2.3GHz i5-2410M 15.6" 1366 x 768pixels Black based on the first three specs of the first five spec groups.
Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17
Testseek has collected 35 expert reviews for MSI Megabook CX600 CX640-018UK notebook and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
74%
Source Review comments Score
techradar.com
Updated:
2011-08-17
MSI manufactures everything from individual computer chips to full laptops and the CX640-018UK is a prime example of excellent components combining to form a great all round machine. Only a slight usability issue detracts from an excellent experience...
Good Good office performance, Good graphics performance, Decent features, Battery life...
Bad Keyboard lacks quality, Build quality...
80%
kitguru.net
Updated:
2011-10-27
MSI have been releasing some very capable gaming and business systems in the last year. Today we are looking at their latest X460 machine, which is aimed at a user who demands maximum processing power. Our review machine is based around a powerful s...
Good great price point, Core i7 processor is ideal for really demanding duties, stunning battery life, good keyboard...
80%
kitguru.net
Updated:
2013-06-14
MSI have been consistently releasing some of the finest enthusiast grade hardware in the last year and today we are looking at their competitively priced CX640 15.6 laptop which features a capable Core i5 processor, Nvidia discrete graphics, 500GB h...
Good good speaker system, competitive pricing, good processor, decent battery life...
70%
expertreviews.co.uk
Updated:
2013-06-14
The new MSI CX640 is a 15.6in laptop with a new Intel Core i5-2410M processor running at 2.3GHz. It also has a dedicated Nvidia GeForce GT 520M graphics card and uses Nvidia's Optimus technology, which can switch between the Nvidia card and the Core i5...
Bottom line A fast processor can't make up for the CX640's poor keyboard and terrible touchpad, and build quality isn't the best either...
40%
vortez.net
Updated:
2013-06-14
£550 inc. VATWe know MSI well for their excellence in the motherboard and graphics card sector but that isn’t their only focus. MSI provide products found in many other different departments – one such department is Notebooks. Behind this product-rang...
Bottom line For under £600 does the CX640 deliver for a mid-range Notebook? We think it does. Taking into consideration all of the performance benchmarks we can clearly see that the CX640 gives good results for a Notebook. Our comparison may have revealed some bi...
0%
Show all