location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Megabook CX623-258UK laptop Intel® Core™ i3 i3-380M 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® 310M Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Megabook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CX623-258UK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CX623-258UK
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18379
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI Megabook CX623-258UK laptop Intel® Core™ i3 i3-380M 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® 310M Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™ i3 i3-380M 2.53 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight Gloss 16:9
  • - 4 GB DDR3-SDRAM 2 x 2 GB
  • - 640 GB DVD Super Multi
  • - NVIDIA® GeForce® 310M Intel® HD Graphics
  • - Ethernet LAN
  • - 65 W
  • - Windows 7 Home Premium 64-bit
Long product name MSI Megabook CX623-258UK laptop Intel® Core™ i3 i3-380M 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® 310M Windows 7 Home Premium Black :
The long product name of MSI Megabook CX623-258UK laptop Intel® Core™ i3 i3-380M 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® 310M Windows 7 Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CX623-258UK - Intel Core i3-380M (3M Cache, 2.53 GHz), 15.6" HD LED Glare 1366x768, 4GB DDR3, 640GB SATA 5400 HDD, NVIDIA GeForce G 310M 1GB DDR3, DVD Super Multi, Gigabit Ethernet, WLAN 802.11 b/g/n, 1.3M WebCam, Windows 7 Home Premium 64 bit
More>>>
MSI Megabook CX623-258UK laptop Intel® Core™ i3 i3-380M 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® 310M Windows 7 Home Premium Black:
The official description of MSI Megabook CX623-258UK laptop Intel® Core™ i3 i3-380M 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® 310M Windows 7 Home Premium Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

msi Exclusive Innovation

Exclusive Eco Engine Power Management System

msi Notebook selects the brand new ECO Engine as the power management function to extend the battery running time while performing different tasks; simply touch the ECO quick launch touch sensor to switch among the 5 different modes - Gaming, Movie, Presentation, Office and Turbo Battery mode.

Enjoyable Great Performance and Long Battery Life

The CX623 has MSI GPU boost which is equipped with NVIDIA Optimus Technology. The MSI GPU Boost Technology can automatically switch the mode to achieve great graphics performance and superior battery life. While you are editing images or conducting graphics-intensive programs, this smart technology turns on which enables smoother operations. For other daily works, graphics mode is off and therefore you can enjoy a longer-lasting battery life.

The Joy of Stylish Design

Classic Cross-Hatch Design

msi's concise and refined classic cross-hatch design uses high-tech color film print technology for a dazzling look. The sparkling, scratch-resistant enamel provides a high degree of rigidity. Under different light sources, this finish will emit a multitude of color variations that create sparkling visual effects and evoke a minimalist undertone of taste and style.

Easy-to-Carry Thin and Light Design

Abandoning the stereotype of thick-and-heavy traditional notebook, msi CX623 offers thinner and lighter solution for more convenient usage. Furthermore, it is easier for you to take it on the move.

msi Chiclet Keyboard

The stylish chiclet keyboard design reduces typing errors and increasing comfort, when compared to regular keyboards. In addition, the chiclet keyboard is designed to damp key-press sounds. Whether typing or gaming, the chiclet keyboard means you no longer have to fret about disturbing those around you with keyboard clicks and clatter.

Exclusive Color Design

Exclusive msi classic colors allow you to effortlessly show off your more noteworthy traits. Succinct and fashionable silver, low-key and reticent black and bold and elegant gold clearly distinguish unique personality traits.

The Joy of Multi-media Entertainment

Built-In Discrete Graphic Card

The latest NVIDIA GeForce G 310M graphics card with DDR3 1GB VRAM providing support for millions of colors, brilliant detail and breathtakingly vivid effects.

16:9 Theatrical Aspect Ratio

Comparing the 16:10 screens of the regular notebook computers to the 16:9 golden theatrical ratio of the msi Notebook, the visual span has been extended by 14%. The black bars on the top and bottom of the screen can be avoided, very suitable for playing High Definition movies so you may watch it from any angle and truly enjoy the advanced imagery.

High-Definition Multimedia Interface

HDMI not only enables 5Gbps data transfers, but also eliminates the need for signal conversion, ensuring the best quality video.

The Joy of Instant Communication

High Resolution Webcam and MIC
 
Built-in high-resolution webcam and MIC allow you to communicate with ease! Ready for image recording means you can share your video experiences without missing a beat!

WLAN+BT for Roaming Wireless Access Anywhere

Wireless LAN makes you to access the internet wirelessly at any time. The all-new Bluetooth V2.0+EDR allows transmissions at 3X the standard rate so you can blaze a trail on the internet!

Short summary description MSI Megabook CX623-258UK laptop Intel® Core™ i3 i3-380M 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® 310M Windows 7 Home Premium Black:
This short summary of the MSI Megabook CX623-258UK laptop Intel® Core™ i3 i3-380M 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® 310M Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Megabook CX623-258UK, Intel® Core™ i3, 2.53 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 640 GB

Long summary description MSI Megabook CX623-258UK laptop Intel® Core™ i3 i3-380M 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® 310M Windows 7 Home Premium Black:
This is an auto-generated long summary of MSI Megabook CX623-258UK laptop Intel® Core™ i3 i3-380M 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® 310M Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

MSI Megabook CX623-258UK. Processor family: Intel® Core™ i3, Processor model: i3-380M, Processor frequency: 2.53 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® 310M. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 1.3 kg

Design
Product colour *
Black
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Gloss
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
Intel® Core™ i3
Processor model *
i3-380M
Processor cores
2
Processor threads
4
Processor frequency *
2.53 GHz
System bus rate
2.5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
PGA988
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-300 Mobile Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Thermal Design Power (TDP)
35 W
Tjunction
90 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
19
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
2 x 2 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
640 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, SD, xD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® 310M
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
667 MHz
Audio
Audio system
HDA
Number of built-in speakers
2
Camera
Front camera resolution (numeric)
1.3 MP
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet, WLAN
Ethernet LAN
Yes
Bluetooth
No
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
2
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
Ports & interfaces
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel® HM55 Express
Keyboard
Pointing device
Touchpad
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1/4.2
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
50178
Conflict-Free processor
No
Battery
Number of battery cells
6
Power
AC adapter power
65 W
Security
Cable lock slot
No
Weight & dimensions
Width
374 mm
Depth
247 mm
Height
35 mm
Weight *
1.3 kg
Other features
AC adapter included
Yes
Infrared data port
No
Graphics card family
NVIDIA
Type
PC
Internal modem
No
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 21:27:17
Uk has collected 8 expert reviews for MSI Megabook CX623-258UK laptop Intel® Core™ i3 i3-380M 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® 310M Windows 7 Home Premium Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techradar.com
Updated:
2011-08-14 21:27:17
MSI enjoyed a successful year in 2010 producing a succession of impressive machines that ranged from excellent netbooks to high-end gaming kit. The CX623-258UK comes from the manufacturer's classic range and, despite a few design quirks, makes a compet...
Good Decent performance, Solid build quality, 640 GB storage, Dedicated graphics...
Bad Irritating touchpad, Some flex in keyboard...
60%
expertreviews.co.uk
Updated:
2011-08-14 21:27:17
MSI's CX623 isn't the prettiest of laptops. In fact, we've seen this chassis a number of times before, and the glossy diagonal pinstripe finish doesn't seem quite as smart as it used to. However if you're serious about buying a laptop, you'd be foolish...
Bottom line The CX623 isn't the prettiest, but it's a great all-rounder and has an excellent screen...
100%
kitguru.net
Updated:
2013-07-31 13:24:16
MSI have a wide range of laptops for the enthusiast user and today we are looking at the rather sexy multimedia based CX623, complete with Core i5 460m, LED screen and nVidia 310M.In a perfect world, everyone would be equipped with a £3,000 laptop...
Bottom line A high gloss system with a competitive asking price of £620 inc vat. Well worth a look...
80%
Country Distributor
United Kingdom 1 distributor(s)