location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Classic CX62 6QL-011TW laptop Intel® Core™ i3 i3-6100U 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Classic
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
CX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CX62 6QL-011TW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CX62 6QL-011TW
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11683
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI Classic CX62 6QL-011TW laptop Intel® Core™ i3 i3-6100U 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i3 i3-6100U 2.3 GHz
  • - 39.6 cm (15.6") HD 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR4-SDRAM 2133 MHz
  • - 1.13 TB HDD+SSD DVD Super Multi
  • - NVIDIA® GeForce® 940MX 2 GB Intel® HD Graphics 520
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - 65 W
  • - Windows 10 Home 64-bit
Long product name MSI Classic CX62 6QL-011TW laptop Intel® Core™ i3 i3-6100U 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Home Black :
The long product name of MSI Classic CX62 6QL-011TW laptop Intel® Core™ i3 i3-6100U 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-6100U (3M Cache, 2.30 GHz), 15.6" HD (1366x768) LED, 4GB DDR4, 128GB SSD + 1TB SATA HDD, DVD Super Multi, Intel HD Graphics 520 + NVIDIA GeForce GeForce 940MX 2GB GDDR3, Gigabit Ethernet, WLAN 802.11ac, Bluetooth, HD Webcam, Windows 10 Home 64-bit
More>>>
MSI Classic CX62 6QL-011TW laptop Intel® Core™ i3 i3-6100U 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Home Black:
The official description of MSI Classic CX62 6QL-011TW laptop Intel® Core™ i3 i3-6100U 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Home Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

LATEST 6TH GENERATION INTEL ® CORE™ i7 PROCESSORS

The latest 6th generation U series Intel Core processors demonstrates enhanced performance, battery life and security. Notebooks powered by U series CPU family can therefore deliver higher mobility and longer battery life for all day usage. Enjoy more efficient computing experience for your daily tasks with extra fun.

LATEST ARCHITECTURE DDR4- 2133 MEMORY SUPPORT

Get the best possible performance out of your notebook with support of the advanced DDR4-2133 memory, achieving over 29GB/s in reading speed and 32GB/s in writing. With over 30% faster performance than previous generations DDR3-1600, DDR4-2133 is the new laptop standard to take your computing experience to the next level.

FASTER, SMALLER AND MORE CONVENIENT USB3.0 TYPE C INTERFACE

C Series supports 3.0 generation USB standard for notebooks and electronic devices. The new SuperSpeed transfer mode supports transferring data up to 5Gbps, around 10 times faster than the previous USB 2.0 standard. The type C usb port is smaller than the old type A port and Its reversible design makes it more convenient than before.

“SHIFT” – BOOST PERFORMANCE UNDER
CONTROLLED NOISE & TEMPERATURE

The exclusive MSI “SHIFT” technology pushes system to the extreme while minimizing noise and temperature. Default setting for the C Series is at SPORT mode. Switch between two other profiles “Green” and “Comfort” to reach balance between system performance and comfortable user experience.

Green

Disables Intel Turbo boost and limits GPU frequency to level 2. Control CPU and GPU temperatures under 85°C.

Comfort

Limits GPU frequency to level 1.
Maintain GPU temperature under 89°C.

Sport

Runs CPU and GPU at the highest frequency for maximum performance.

EXCLUSIVE COOLER BOOST TECHNOLOGY

MSI's exclusive Cooler Boost Technology provides powerful cooling design by boosting the airflow, keeping notebook and chipsets temperature 5%~10% lower. No matter how intense your game or work gets, the Cooler Boost technology always keeps the system cool even after long sessions of extreme use.

POWERED BY GEFORCE® 940MX
DISCRETE GRAPHICS CARD WITH DDR3 2GB VRAM

The Geforce® 940MX Series brings next-generation graphics performance to your notebooks, delivering desired experience at the highest settings and resolutions in a lightweight and portable design. Keep up with today’s most demanding entertainment and productivity needs with longer battery life for work and play.

MATRIX DISPLAY UP TO 2 EXTERNAL MONITORS

MSI exclusive Matrix Display Technology delivers up to three monitors in total (built-in x 1 + external x 2), supporting multi-task when needed.

BETTER VISUAL & AUDIO EXPERIENCE

HDMI delivers uncompressed HD video and multi-channel audio in a single cable, upporting all HD formats including 720p, 1080i, and 1080p.

POWERFUL AUDIO-VIDEO INTERFACE

C Series notebook is equipped with Mini-DisplayPort 1.2. Supporting a 4K (4096x2160@60Hz) display output is therefore made possible.

SUPPORT 4K OUTPUT

On C Series, both HDMI and Mini-DisplayPort are ideal solutions for 4K (4096x2160) output. Simply select the one that suits you the best, and then you are good to go!

COMMUNICATE WITH EASE

HD Webcam (30fps@720p) permits you to easily communicate with friends and families or even colleagues when at work. The high quality webcam delivers clear and high resolution videos and crystal clear voice recording.

AUDIO BOOST WITH 4 SPEAKERS

Digital audio signal is repaired and enhanced through the special circuitry design. The audio signal will then be transformed into actual audio sound through the high quality gold plated audio jack which ensures stable sound transmission and reduces noise and sound distortion, delivering Hi-Fi quality audio output.

ERGONOMIC KEYBOARD

MSI applies strict quality standards when selecting the ideal keyboard for C Series notebook. Therefore, a comfortable and responsive typing experience is ensured.

Short summary description MSI Classic CX62 6QL-011TW laptop Intel® Core™ i3 i3-6100U 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This short summary of the MSI Classic CX62 6QL-011TW laptop Intel® Core™ i3 i3-6100U 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Classic CX62 6QL-011TW, Intel® Core™ i3, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1.13 TB

Long summary description MSI Classic CX62 6QL-011TW laptop Intel® Core™ i3 i3-6100U 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This is an auto-generated long summary of MSI Classic CX62 6QL-011TW laptop Intel® Core™ i3 i3-6100U 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Home Black based on the first three specs of the first five spec groups.

MSI Classic CX62 6QL-011TW. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6100U, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
6th gen Intel® Core™ i3
Processor model *
i3-6100U
Processor cores
2
Processor threads
4
Processor frequency *
2.3 GHz
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-6100 series
Processor codename
Skylake
Bus type
QPI
Stepping
D1
Thermal Design Power (TDP)
15 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x4, 4x1
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1.13 TB
Storage media *
HDD+SSD
Number of HDDs installed
1
HDD capacity
1 TB
SSD capacity
128 GB
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® 940MX
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR3
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 520
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1916
Audio
Number of built-in speakers
4
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4
Mini DisplayPorts quantity
1
Ports & interfaces
DVI port
No
Headphone outputs
1
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
Performance
Motherboard chipset
Intel® HM170
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2EU
CPU configuration (max)
1
Embedded options available
Yes
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88180
Conflict-Free processor
Yes
Battery
Number of battery cells
6
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
Weight & dimensions
Width
383 mm
Depth
260 mm
Height (front)
2.7 cm
Height (rear)
2.9 cm
Weight *
2.3 kg
Packaging content
Manual
Yes
Other features
AC adapter included
Yes
LightScribe
No
3D
No
Source Review comments Score
chip.com.my
Updated:
2016-12-08 06:33:11
In an era where everything seems expensive, many just want a cheap option and not premium products with fancy features they don't use. And when it comes to offering great performance at a fair price point, the 2QD variant of the MSI CX62 fits the bill.The...
Good Affordable, Optical drive...
Bad Feels flimsy, Display...
Bottom line Recommended if you're on a tight budget, especially considering that it even has a low-end Nvidia GPU for gaming and HD video playback. The one thing we dislike is the poor display that doesn't feel very secured on the flimsy lid.(previously published in...
0%
klgadgetguy.com
Updated:
2016-12-08 06:33:11
Buying a laptop is pretty much like buying a smartphone these days, and it has become a dilemma for some who wants to own a high end laptop yet do not want to break the bank, such kind of laptops tend to be very rare and they remain very hidden on marketi...
Good The most affordable Core i7 15inch laptop, Decent build quality, Keyboard and touchpad, Easy access to hardware internals, The NotsoGood, Mediocre battery life, Washed out display colors, No keyboard backlight, Huge power brick, The MSI CX622QD has won o...
67%