location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Megabook CX600-024 Intel Pentium Mobile T4200 40.6 cm (16") 2 GB DDR2-SDRAM 320 GB AMD Mobilty Radeon HD 4330 Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Megabook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CX600-024
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CX600-024AU
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9750
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI Megabook CX600-024 Intel Pentium Mobile T4200 40.6 cm (16") 2 GB DDR2-SDRAM 320 GB AMD Mobilty Radeon HD 4330 Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel Pentium Mobile T4200 2 GHz
  • - 40.6 cm (16") 1366 x 768 pixels LED backlight 16:9
  • - 2 GB DDR2-SDRAM
  • - 320 GB DVD Super Multi
  • - AMD Mobilty Radeon HD 4330
  • - Bluetooth 2.0+EDR
  • - Windows 7 Home Premium
Long product name MSI Megabook CX600-024 Intel Pentium Mobile T4200 40.6 cm (16") 2 GB DDR2-SDRAM 320 GB AMD Mobilty Radeon HD 4330 Windows 7 Home Premium Black :
The long product name of MSI Megabook CX600-024 Intel Pentium Mobile T4200 40.6 cm (16") 2 GB DDR2-SDRAM 320 GB AMD Mobilty Radeon HD 4330 Windows 7 Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CX600-024, Intel Pentium T4200, 2.0GHz, 16" HD WXGA/Brillant 1366x768, 2GB DDR2, ATI Mobilty Radeon HD 4330 DDR2 512MB, 320GB, 5400rpm, 802.11 b/g/n, SD/MMC/MS/XD, VGA, 4 x USB 2.0, 2.5kg
More>>>
MSI Megabook CX600-024 Intel Pentium Mobile T4200 40.6 cm (16") 2 GB DDR2-SDRAM 320 GB AMD Mobilty Radeon HD 4330 Windows 7 Home Premium Black:
The official description of MSI Megabook CX600-024 Intel Pentium Mobile T4200 40.6 cm (16") 2 GB DDR2-SDRAM 320 GB AMD Mobilty Radeon HD 4330 Windows 7 Home Premium Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The MSI CX600 & CR600: Fashionably Entertaining

MSI has supplemented its classic C series notebook computers with two new 16 inch models, the CX600 & the CR600. Both devices feature wedge-shaped designs with streamlined 45 degree angled edges and optical drive & I/O ports designed with a clean, minimalist style. A distinctive imprint finish on the lid interacts with light to provide ever-changing patterns thanks to MSI’s Color Film Print technology. Inside, the touch pad area is treated with sturdy, scratch resistant material that gives off a luminescent shine and brings classic design and functionality into daily life—ideal for entertainment, learning, and business applications.

Classic Lines & Radiant Shine
The C series CX600 & CR600 trendy design is achieved through MSI's wedge design techniques. Striking 45 degree-angled edges define streamlined contours while the optical drive, I/O ports, fan assembly, and battery configuration are all seamlessly designed into existing space, creating clean lines and a minimalist curved profile. The CX600 & CR600's large 16" display has a thickness of only 3 cm, 20 percent thinner than traditional 16" notebook displays. With 6-cell battery, total weight is merely 2.48 kg. With the introduction of the CX600 & CR600, MSI has ushered in the era of the light and portable 16" notebooks!

The CX600/CR600 external casing benefits from the application of Color Film Print technology, which allows the surface to interact with ambient light, creating vivid visual effects and changing design patterns. Other special features of both models include LED backlight displays, brushed metal touch pad buttons, and a keyboard treated to enhance surface texture and aesthetic qualities, creating a discreet yet high quality feel. In short, both the CX600 and the CR600 are portable fashion statements.

Entertainment Capabilities Galore
The MSI C series 16" CX600 & CR600 both feature widescreen 16:9 aspect ratio high resolution displays (1366×768) so DVDs can be viewed in all their original glory—no more horizontal black bars.

The CX600 is equipped with the ATI Mobility Radeon HD4330 3D discrete graphic card (512MB VRAM), capable of increasing display effectiveness by 49% with rich colors, sharper contrasts and better picture clarity. The CR600 comes with the nVIDIA GeForce 8200M G GPU and an additional HDMI port for outstanding display capabilities and an enhanced visual experience.

Always in Touch
The new CX600 & CR600 both offer 802.11 b/g/n high speed WLAN and the new Bluetooth V2.0+EDR module, 1.3 megapixel webcam on demand creation and sharing of video content from anywhere, to anyone in the world. When paired with MSI’s exclusive video recording capabilities, creating and sharing videos with friends and family is both effortless and fun.

Short summary description MSI Megabook CX600-024 Intel Pentium Mobile T4200 40.6 cm (16") 2 GB DDR2-SDRAM 320 GB AMD Mobilty Radeon HD 4330 Windows 7 Home Premium Black:
This short summary of the MSI Megabook CX600-024 Intel Pentium Mobile T4200 40.6 cm (16") 2 GB DDR2-SDRAM 320 GB AMD Mobilty Radeon HD 4330 Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Megabook CX600-024, Intel Pentium Mobile, 2 GHz, 40.6 cm (16"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description MSI Megabook CX600-024 Intel Pentium Mobile T4200 40.6 cm (16") 2 GB DDR2-SDRAM 320 GB AMD Mobilty Radeon HD 4330 Windows 7 Home Premium Black:
This is an auto-generated long summary of MSI Megabook CX600-024 Intel Pentium Mobile T4200 40.6 cm (16") 2 GB DDR2-SDRAM 320 GB AMD Mobilty Radeon HD 4330 Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

MSI Megabook CX600-024. Processor family: Intel Pentium Mobile, Processor model: T4200, Processor frequency: 2 GHz. Display diagonal: 40.6 cm (16"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Mobilty Radeon HD 4330. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2.48 kg

Design
Product colour *
Black
Display
Display diagonal *
40.6 cm (16")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel Pentium Mobile
Processor model *
T4200
Processor cores
2
Processor threads
2
Processor frequency *
2 GHz
Processor cache
1 MB
Processor cache type
L2
Processor socket
LGA 3647 (Socket P)
Processor front side bus
800 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Pentium T4000 Series for Mobile
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
R0
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
320 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
MMC, MS Pro, SD
Graphics
Discrete graphics card model *
AMD Mobilty Radeon HD 4330
Discrete graphics card *
Yes
Maximum graphics card memory
0.5 GB
Audio
Number of built-in speakers
2
Camera
Front camera resolution (numeric)
1.3 MP
Network
Wi-Fi
Yes
Networking type
WLAN, Fast Ethernet
Bluetooth
Yes
Bluetooth version
2.0+EDR
Cabling technology
10/100Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel® GM45 Express
Keyboard
Keyboard number of keys
103
Software
Drivers included
Yes
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLGJN
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
37251
Conflict-Free processor
No
Battery
Number of battery cells
6
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
374 mm
Depth
247 mm
Height (front)
1.6 cm
Height (rear)
3 cm
Weight *
2.48 kg
Other features
AC adapter included
Yes
Infrared data port
No
Graphics card family
AMD
Type
PC
Swivel webcam
No
TV-in port
No
Internal modem
No
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2012-11-19 10:58:29
Uk has collected 11 expert reviews for MSI Megabook CX600-024 Intel Pentium Mobile T4200 40.6 cm (16") 2 GB DDR2-SDRAM 320 GB AMD Mobilty Radeon HD 4330 Windows 7 Home Premium Black and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
whatlaptop.techradar.com
Updated:
2012-11-19 10:58:25
MSI’s C series is targeted at those after an everyday computing solution. The MSI CX600 (£487 inc. VAT) is a part of that series and provides decent performance, an interesting design and mixed portability. It doesn’t stand out much in this group test...
0%
techradar.com
Updated:
2012-11-19 10:58:25
MSI's C series is targeted at those after an everyday computing solution. The CX600-064UK is a part of that series and provides decent performance, an interesting design and mixed portability.It doesn't stand out much, but is certainly worth a look. Th...
Good Good performance, Strong plastics...
Bad Keyboard, Battery life...
60%
about.com
Updated:
2012-11-19 10:58:25
For those wanting a larger screen on a budget laptop but not the weight or bulk, the MSI CX600-049US is a surprisingly strong package. In addition to its relatively small size, the system does manage to include a dedicated graphics proces...
Good Dedicated Graphics Processor, Relatively Thin and Light For Screen Size, Full Sized Keyboard Including Numeric Pad...
Bad Ships With 32bit Version of Vista, Missing a Number of Peripheral Ports...
80%
askmen.com
Updated:
2012-11-19 10:58:26
Hey! Do you prefer netbooks, laptops or being chained to a desk with your tower? Post a comment and let us know.Hard times call for scrimping and saving. There’s no shame in it, especially when it’s the frivolous gadgets padding drawer floors that get...
78%