MSI logo

MSI Creator P100A 10SC-271CA Intel® Core™ i7 i7-10700F 16 GB DDR4-SDRAM 2 TB HDD+SSD NVIDIA GeForce RTX 2060 SUPER Windows 10 Pro Desktop PC White

Brand:
Product family:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11124
Info modified on:
09 Mar 2024, 14:19:00
Short summary description MSI Creator P100A 10SC-271CA Intel® Core™ i7 i7-10700F 16 GB DDR4-SDRAM 2 TB HDD+SSD NVIDIA GeForce RTX 2060 SUPER Windows 10 Pro Desktop PC White:

MSI Creator P100A 10SC-271CA, 2.9 GHz, Intel® Core™ i7, i7-10700F, 16 GB, 2 TB, Windows 10 Pro

Long summary description MSI Creator P100A 10SC-271CA Intel® Core™ i7 i7-10700F 16 GB DDR4-SDRAM 2 TB HDD+SSD NVIDIA GeForce RTX 2060 SUPER Windows 10 Pro Desktop PC White:

MSI Creator P100A 10SC-271CA. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i7, Processor model: i7-10700F. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 2 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA GeForce RTX 2060 SUPER. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 450 W. Chassis type: Desktop. Product type: PC. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.