location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Classic CR640-066UK laptop Intel® Core™ i3 i3-2310M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics 3000 Windows 7 Home Premium Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Classic
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
CR
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CR640-066UK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CR640-066UK
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17938
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:40:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI Classic CR640-066UK laptop Intel® Core™ i3 i3-2310M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics 3000 Windows 7 Home Premium Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Silver
  • - Intel® Core™ i3 i3-2310M 2.1 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight Gloss 16:9
  • - 2 GB DDR3-SDRAM 1333 MHz
  • - 320 GB DVD Super Multi
  • - Intel® HD Graphics 3000 Intel® HD Graphics 3000
  • - Ethernet LAN
  • - 65 W
  • - Windows 7 Home Premium 64-bit
Warranty:
Long product name MSI Classic CR640-066UK laptop Intel® Core™ i3 i3-2310M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics 3000 Windows 7 Home Premium Black, Silver :
The long product name of MSI Classic CR640-066UK laptop Intel® Core™ i3 i3-2310M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics 3000 Windows 7 Home Premium Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CR640-066UK - Intel Core i3-2310M (3M Cache, 2.10 GHz), 15.6" HD LED Glare 1366x768, 2GB DDR3, 320GB SATA HDD 5400rpm, Intel GMA HD 3000, DVD Super-Multi, Gigabit Ethernet, WLAN 802.11 b/g/n, 1.3M WebCam, Windows 7 Home Premium 64-bit
More>>>
MSI Classic CR640-066UK laptop Intel® Core™ i3 i3-2310M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics 3000 Windows 7 Home Premium Black, Silver:
The official description of MSI Classic CR640-066UK laptop Intel® Core™ i3 i3-2310M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics 3000 Windows 7 Home Premium Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Refined Design

Inspired by top-of-the-line luxury sedans and a design concept integrating external quality and internal performance, MSI created the CR640, two laptop computers characterized by unassuming sophistication and beauty. The jet black and silver color choices and brush finish underscore the unparalleled elegance of the CR640.

Double protection for peace of mind

The CR640 feature MSI’s own integrated software (Time Stamp technology) and hardware shock protection, providing two layers of data defense.

Time stamp automatically backs up and restores information

We’ve found ourselves scratching our heads after experiencing situations like these—your computer starts lugging; you get a virus from a download; you lose a file you forgot to save.
The CR640 come with MSI’s Time Stamp which solves all problems dealing with data back up and restoration with one button. Preventing data loss couldn’t be simpler.

*Time will vary with amount of data being backed up or restored.

Rock-solid hard drive protection

To safeguard against damage due to drops, the hard drive is placed in the safest place in the laptop and then packed in reinforced protection to form a sort of “air bag,” providing solid protection.

Details designed with you in mind

Smart Brightness Adjustment for Optimal Lighting

The CR640 automatically adjust screen brightness and power expended in accordance with the lighting in the surroundings, making computer use easier on your eyes, while minimizing power expended.

Friendly Function Smart System

The CR640 differ from other laptops in that they sport intuitive function keys to make it easier to turn on/off or make adjustments using frequently used functions. (E.g., adjusting screen brightness or volume, turning on/off the webcam, wireless network, mute, and standby)

Instant scenario change

Press the Fn key twice consecutively to quickly and easily change default wallpaper to go with different use scenarios (work, meeting, personal, home). Now, you can personalize your screen to match the task at hand.

Clutter-free design

In the past, computer cable connector designs did not take user convenience into consideration, so cable connectors got in the way of the mouse. The CR640’s cable connectors are all on the same side for obstruction-free mouse use.

Cooler palm rest

Due to the all-new heat dissipation design, the palm rest areas on the CR640 maintain a temperature close to that of the human body, so no matter how long you use your laptop, it still feels comfortable to the touch.

"Convenience first" I/O design

Commonly used I/O jacks, like USB ports, headphone jacks, and card reader slots, are placed where they are easily operated. Now, operating your computer is much easier as there is no need to hunt for frequently used I/O ports.

Winning performance

Boots up in half the time*

The CR640 boot up twice as fast as traditional notebooks, cutting in half the amount of time you need to wait to actually start using your computer.

Battery recharging 1.5 faster*

The batteries in the CR640 recharge 1.5 times faster than those in traditional laptops, getting you up and mobile again that much faster.

HiFre antenna performs better*

MSI’s HiFre antenna design makes the wireless in the CR640 perform 1.3X better than traditional laptops, allowing them to find signals where other NBs can’t.

*Performance varies with different hardware specs and environments.

Short summary description MSI Classic CR640-066UK laptop Intel® Core™ i3 i3-2310M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics 3000 Windows 7 Home Premium Black, Silver:
This short summary of the MSI Classic CR640-066UK laptop Intel® Core™ i3 i3-2310M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics 3000 Windows 7 Home Premium Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Classic CR640-066UK, Intel® Core™ i3, 2.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description MSI Classic CR640-066UK laptop Intel® Core™ i3 i3-2310M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics 3000 Windows 7 Home Premium Black, Silver:
This is an auto-generated long summary of MSI Classic CR640-066UK laptop Intel® Core™ i3 i3-2310M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics 3000 Windows 7 Home Premium Black, Silver based on the first three specs of the first five spec groups.

MSI Classic CR640-066UK. Processor family: Intel® Core™ i3, Processor model: i3-2310M, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Black, Silver. Weight: 2.6 kg

Design
Product colour *
Black, Silver
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Gloss
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
2nd gen Intel® Core™ i3
Processor model *
i3-2310M
Processor cores
2
Processor threads
4
Processor frequency *
2.1 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-2300 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
21
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
320 GB
Number of HDDs installed
1
HDD capacity
320 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, MS Pro-HG, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Intel® HD Graphics 3000
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
On-board graphics card ID
0x116
Audio
Audio system
SRS
Number of built-in speakers
2
Camera
Front camera resolution (numeric)
1.3 MP
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet, WLAN
Ethernet LAN
Yes
Bluetooth
No
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
Ports & interfaces
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Keyboard
Pointing device
Touchpad
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 xrPGA988B); 31 x 24 (BGA1023)
Supported instruction sets
AVX
Processor code
SR04S
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52220
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Number of battery cells
6
Power
AC adapter power
65 W
Security
Cable lock slot
No
Weight & dimensions
Width
380 mm
Depth
260 mm
Height (front)
2.7 cm
Height (rear)
3.4 cm
Weight *
2.6 kg
Other features
AC adapter included
Yes
Infrared data port
No
Graphics card family
Intel
Type
PC
Source Testseek summary Average rating
Reviews
Updated:
2013-11-01 20:00:32
Uk has collected 13 expert reviews for MSI Classic CR640-066UK laptop Intel® Core™ i3 i3-2310M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics 3000 Windows 7 Home Premium Black, Silver and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-11-01 20:00:31
MSI’s CR640 looks surprisingly sleek for a budget laptop, thanks to its silver metal-effect case and glowing power button that’s reminiscent of a sports car’s engine-start button. On closer inspection it’s obviously made of plastic rather than metal, b...
Bottom line A sleek-looking laptop, but Acer's Aspire 5749 is even better for considerably less money...
80%
computeractive.co.uk
Updated:
2013-11-01 20:00:31
The design of the MSI CR640, we are told, is inspired by top-of-the-range luxury sedan cars, with the aim of giving the computer ‘unassuming sophistication and beauty'.The reality is closer to a delivery van: large, clunky-looking and grey. The ‘luxury...
Good Fair performance; large screen...
Bad Looked and felt cheap; poorquality keyboard...
Bottom line This is a cheap laptop that is unpleasant to use but works reasonably well for the price...
60%
techradar.com
Updated:
2013-11-01 20:00:31
Korean company MSI hasn't got the brand power of the likes of Dell and Packard Bell, but the CR640-020UK is a well-crafted laptop that offers decent performance and media potential at a reasonable price. Like the Packard Bell EasyNote NS44 HR-033UK and...
Good Good performance, Good build quality, Usability, Battery life...
Bad Portability, Integrated graphics...
60%
goodgearguide.com.au
Updated:
2013-11-01 20:00:31
Intel's 2nd Generation Core (Sandy Bridge) CPU has found its way into MSI's latest CR640 notebook, giving it excellent speed and good battery life. The CR640 is a 15.6in notebook that costs under $1000 and it sports a nice design as well as a decent r...
Good Intel 2nd Generation Core CPU and graphics, good battery life, USB 3.0, under $1000...
Bad Glossy screen, touchpad feels irritating, keyboard could be better...
Bottom line The MSI CR640 is a desktop replacement notebook with good speed and battery life. It's a good choice for students, families and budget shoppers who want a laptop that will be quick when processing office, Web, and multimedia tasks. It looks nice and ha...
75%
techworld.com
Updated:
2013-11-01 20:00:32
Intel's second Generation Core (Sandy Bridge) CPU has found its way into MSI's latest CR640 notebook, giving it excellent speed and good battery life. The CR640 is a 15.6in notebook that sports a nice design as well as a decent range of mod cons. Some...
Bottom line With a good combination of performance, battery life and features, the MSI CR640 is a versatile laptop. It can be used as a desktop replacement, yet its long battery life also allows it to be used away from an outlet for almost four hours (or more dep...
0%