location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Classic CR630-004UK laptop AMD Athlon II Dual-Core P320 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4270 Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Classic
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
CR
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CR630-004UK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CR630-004UK
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7598
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI Classic CR630-004UK laptop AMD Athlon II Dual-Core P320 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4270 Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - AMD Athlon II Dual-Core P320 2.1 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight Gloss 16:9
  • - 4 GB DDR3-SDRAM 1066 MHz 2 x 2 GB
  • - 320 GB DVD Super Multi
  • - AMD Mobility Radeon HD 4270
  • - Ethernet LAN
  • - 2.8 h 65 W
  • - Windows 7 Home Premium 64-bit
Warranty:
Long product name MSI Classic CR630-004UK laptop AMD Athlon II Dual-Core P320 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4270 Windows 7 Home Premium Black :
The long product name of MSI Classic CR630-004UK laptop AMD Athlon II Dual-Core P320 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4270 Windows 7 Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CR630-004UK - AMD Athlon II Dual-Core P320 (2.1GHz, 1MB L2), 15.6" HD LED Glare 1366x768, 4GB DDR3, 320GB SATA 5400 HDD, ATI Mobility Radeon HD 4270, DVD Super Multi, Gigabit Ethernet, WLAN 802.11 b/g/n, 1.3M WebCam, Windows 7 Home Premium 64 Bits
More>>>
MSI Classic CR630-004UK laptop AMD Athlon II Dual-Core P320 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4270 Windows 7 Home Premium Black:
The official description of MSI Classic CR630-004UK laptop AMD Athlon II Dual-Core P320 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4270 Windows 7 Home Premium Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Joy of Stylish Design

Classic Twill-Star Design

MSI's concise and refined classic twill-star design uses high-tech color film print technology for a dazzling look. The sparkling, scratch-resistant enamel provides a high degree of rigidity. Under different light sources, this finish will emit a multitude of color variations that create sparkling visual effects and evoke a minimalist undertone of taste and style.

Easy-to-Carry Thin and Light Design

Abandoning the stereotype of thick-and-heavy traditional notebook, msi new C Series offers thinner and lighter solution for more convenient usage. Furthermore, it is easier for you to take it on the move.

MSI Chiclet Keyboard

The stylish chiclet keyboard design reduces typing errors and increasing comfort, when compared to regular keyboards. In addition, the chiclet keyboard is designed to damp key-press sounds. Whether typing or gaming, the chiclet keyboard means you no longer have to fret about disturbing those around you with keyboard clicks and clatter.

The Joy of Multi-media Entertainment

16:9 Theatrical Aspect Ratio

Comparing the 16:10 screens of the regular notebook computers to the 16:9 golden theatrical ratio of the MSI Notebook, the visual span has been extended by 14%. The black bars on the top and bottom of the screen can be avoided, very suitable for playing High Definition movies so you may watch it from any angle and truly enjoy the advanced imagery.

High-Definition Multimedia Interface

HDMI not only enables 5Gbps data transfers, but also eliminates the need for signal conversion, ensuring the best quality video.

The Joy of Instant Communication

High Resolution Webcam and MIC


Built-in high-resolution webcam and MIC allow you to communicate with ease! Ready for image recording means you can share your video experiences without missing a beat!

WLAN+BT for Roaming Wireless Access Anywhere

Wireless LAN makes you to access the internet wirelessly at any time. The all-new Bluetooth V2.0+EDR allows transmissions at 3X the standard rate so you can blaze a trail on the internet!

MSI Exclusive Innovation

Exclusive Eco Engine Power Management System

MSI Notebook selects the brand new ECO Engine as the power management function to extend the battery running time while performing different tasks; simply touch the ECO quick launch touch sensor to switch among the 5 different modes - Gaming, Movie, Presentation, Office and Turbo Battery mode.

Short summary description MSI Classic CR630-004UK laptop AMD Athlon II Dual-Core P320 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4270 Windows 7 Home Premium Black:
This short summary of the MSI Classic CR630-004UK laptop AMD Athlon II Dual-Core P320 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4270 Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Classic CR630-004UK, AMD Athlon II Dual-Core, 2.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description MSI Classic CR630-004UK laptop AMD Athlon II Dual-Core P320 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4270 Windows 7 Home Premium Black:
This is an auto-generated long summary of MSI Classic CR630-004UK laptop AMD Athlon II Dual-Core P320 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4270 Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

MSI Classic CR630-004UK. Processor family: AMD Athlon II Dual-Core, Processor model: P320, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Mobility Radeon HD 4270. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2.48 kg

Design
Product colour *
Black
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Gloss
Processor
Processor manufacturer *
AMD
Processor family *
AMD Athlon II Dual-Core
Processor model *
P320
Processor frequency *
2.1 GHz
Processor cache
1 MB
Processor cache type
L2
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Memory layout (slots x size)
2 x 2 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
320 GB
Number of HDDs installed
1
HDD capacity
320 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, SD, xD
Graphics
Discrete graphics card model *
AMD Mobility Radeon HD 4270
Discrete graphics card *
Yes
Audio
Audio system
HDA
Number of built-in speakers
2
Camera
Front camera resolution (numeric)
1.3 MP
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet, WLAN
Ethernet LAN
Yes
Bluetooth
No
Network
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
2
eSATA/USB 2.0 ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
AMD RS880M
Keyboard
Pointing device
Touchpad
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Battery
Number of battery cells
6
Battery life (max)
2.8 h
Power
AC adapter power
65 W
Security
Cable lock slot
No
Weight & dimensions
Width
374 mm
Depth
247 mm
Height (front)
1.8 cm
Height (rear)
3 cm
Weight *
2.48 kg
Other features
AC adapter included
Yes
Infrared data port
No
Graphics card family
AMD
Type
PC
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 21:26:44
Uk has collected 3 expert reviews for MSI Classic CR630-004UK laptop AMD Athlon II Dual-Core P320 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4270 Windows 7 Home Premium Black and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
techradar.com
Updated:
2011-08-14 21:26:44
The MSI CR630 is from MSI's Classic range of laptops and, while it's cheaper than the other similarly priced laptops, it lacks the power and portability to compete. An AMD 2.1GHz Athlon II P320 chip provides the processing power here and, while there's...
Good Good build quality, Good keyboard...
Bad Battery life, Performance...
60%
notebookcheck.net
Updated:
2012-11-19 10:57:46
As we have so far not been able to get our hands on the price-busting HP Compaq Presario CQ56-103SG (XH187EA), €299, we ordered this MSI CR630-V1225FD which has similar hardware (CPU and GPU). A straightforward office companion for €370 ? It does without...
Good Reasonable battery life, Ports on the back edge, eSATA, HDMI, ExpressCard...
Bad Poor application performance, Slow hard drive, Screen too dark, not matt, Wobbly lid, Spongy keyboard, Squashed key layout, Fingerprints get everywhere, Imprecise workmanship...
Bottom line The MSI CR630-V1225FD seems to have something of an identity crisis. It can't be a proper office notebook because it doesn't have a matt screen and its input devices are weak. Otherwise, the ideal positioning of the ports (on the back edge) and its good e...
73%