location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Classic CR620-812UK laptop 39.6 cm (15.6") Intel® Pentium® P6100 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Classic
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
CR
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CR620-812UK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CR620-812UK
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10523
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name MSI Classic CR620-812UK laptop 39.6 cm (15.6") Intel® Pentium® P6100 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Home Premium Black :
The long product name of MSI Classic CR620-812UK laptop 39.6 cm (15.6") Intel® Pentium® P6100 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CR620-812UK - Intel Pentium P6100 (3M Cache, 2.00 GHz), 15.6" 1366x768 HD, 4GB DDR3, 500GB SATA HDD, DVD Super Multi, Intel GMA HD, 1.3M WebCam, Fast Ethernet, WLAN 802.11 b/g/n, Windows 7 Home Premium 64-bit
More>>>
MSI Classic CR620-812UK laptop 39.6 cm (15.6") Intel® Pentium® P6100 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Home Premium Black:
The official description of MSI Classic CR620-812UK laptop 39.6 cm (15.6") Intel® Pentium® P6100 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Home Premium Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Joy of Stylish Design

Classic Cross-Hatch Design

MSI's concise and refined classic cross-hatch design uses high-tech color film print technology for a dazzling look. The sparkling, scratch-resistant enamel provides a high degree of rigidity. Under different light sources, this finish will emit a multitude of color variations that create sparkling visual effects and evoke a minimalist undertone of taste and style.

Easy-to-Carry Thin and Light Design

Abandoning the stereotype of thick-and-heavy traditional notebook, msi new C Series offers thinner and lighter solution for more convenient usage. Furthermore, it is easier for you to take it on the move.

msi Chiclet Keyboard

The stylish chiclet keyboard design reduces typing errors and increasing comfort, when compared to regular keyboards. In addition, the chiclet keyboard is designed to damp key-press sounds. Whether typing or gaming, the chiclet keyboard means you no longer have to fret about disturbing those around you with keyboard clicks and clatter.

Exclusive Color Design

Exclusive MSI classic colors allow you to effortlessly show off your more noteworthy traits. Succinct and fashionable silver clearly distinguish unique personality traits.

The Joy of Multi-media Entertainment

16:9 Theatrical Aspect Ratio

Comparing the 16:10 screens of the regular notebook computers to the 16:9 golden theatrical ratio of the MSI Notebook, the visual span has been extended by 14%. The black bars on the top and bottom of the screen can be avoided, very suitable for playing High Definition movies so you may watch it from any angle and truly enjoy the advanced imagery.

High-Definition Multimedia Interface

HDMI not only enables 5Gbps data transfers, but also eliminates the need for signal conversion, ensuring the best quality video.

The Joy of Instant Communication

High Resolution Webcam and MIC
Built-in high-resolution webcam and MIC allow you to communicate with ease! Ready for image recording means you can share your video experiences without missing a beat!

WLAN+BT for Roaming Wireless Access Anywhere

Wireless LAN makes you to access the internet wirelessly at any time. The all-new Bluetooth V2.1+EDR allows transmissions at 3X the standard rate so you can blaze a trail on the internet!

Short summary description MSI Classic CR620-812UK laptop 39.6 cm (15.6") Intel® Pentium® P6100 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Home Premium Black:
This short summary of the MSI Classic CR620-812UK laptop 39.6 cm (15.6") Intel® Pentium® P6100 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Classic CR620-812UK, Intel® Pentium®, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description MSI Classic CR620-812UK laptop 39.6 cm (15.6") Intel® Pentium® P6100 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Home Premium Black:
This is an auto-generated long summary of MSI Classic CR620-812UK laptop 39.6 cm (15.6") Intel® Pentium® P6100 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

MSI Classic CR620-812UK. Processor family: Intel® Pentium®, Processor model: P6100, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2.48 kg

Design
Product colour *
Black
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor model *
P6100
Processor frequency *
2 GHz
Processor threads
2
System bus rate
2.5 GT/s
Processor cores
2
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
PGA988
Processor lithography
32 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel Pentium P6000 Series for Mobile
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
K0
Motherboard chipset
Intel® HM55 Express
Thermal Design Power (TDP)
35 W
Tjunction
90 °C
Maximum number of PCI Express lanes
1
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
15
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
2 x 2 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
500 GB
Number of HDDs installed
1
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, SD, xD
Graphics
Discrete graphics card model *
Intel® HD Graphics
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
667 MHz
Audio
Audio system
HDA
Number of built-in speakers
2
Camera
Front camera resolution (numeric)
1.3 MP
Network
Wi-Fi
Yes
Networking features
Fast Ethernet, WLAN
Ethernet LAN
Yes
Bluetooth
No
Cabling technology
10/100Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Ports & interfaces
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Keyboard
Pointing device
Touchpad
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5x37.5 mm
Processor code
SLBUR
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
50175
Conflict-Free processor
No
Battery
Number of battery cells
6
Power
AC adapter power
65 W
Security
Cable lock slot
No
Weight & dimensions
Width
374 mm
Depth
247 mm
Height (front)
1.8 cm
Height (rear)
3 cm
Weight *
2.48 kg
Other features
AC adapter included
Yes
Infrared data port
No
Graphics card family
Intel
Type
PC
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:36:58
Uk has collected 13 expert reviews for MSI Classic CR620-812UK laptop 39.6 cm (15.6") Intel® Pentium® P6100 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Home Premium Black and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
techradar.com
Updated:
2012-11-19 10:56:55
MSI (or Micro-Star International) is a Taiwanese company that's best known for manufacturing components, but it also builds a range of laptops. The CR620-643UK is from its Classic range and provides both great performance and value for money.As with th...
Good Good performance, Great screen, Decent usability, Connectivity...
Bad Keyboard flex evident, Shiny plastic design collects fingerprints...
70%
Zdnet.com.au
Updated:
2012-11-19 10:56:55
Design and features In a move that will shock few, MSI's latest CR620 is strikingly similar to its previous CR620. In fact, all that differs here is it's been bolstered up to Core i5, while retaining the AU$999 price tag. It's otherwise the same ma...
Bottom line MSI's CR620 is decent. It manages to cram Core i5 into the sub-AU$1000 bracket, something we haven't seen before. Though the battery life could be better, and the choice of 32-bit Windows is just plain odd.
75%
goodgearguide.com.au
Updated:
2012-11-19 10:56:56
MSI's CR620 is a 17in desktop replacement notebook that costs just $1199. It comes equipped with an Intel Core i3-330M CPU, 4GB of DDR3 SDRAM and a 500GB hard drive, so it will perform just fine when running office applications and even more taxing tasks such as media encoding.Features and designThe MSI CR620 notebook's body is large and houses a comfortable keyboard as well as a number pad. The base is so big it actually feels a little hollow, and it's not too heavy; it weighs in at 2.6kg. T...
Good Good performance, big palm rest, comfortable to use, number pad, HDMI, eSATA...
Bad Screen too reflective, weak graphic performance, some keys are located in awkward, non-standard positions.
Bottom line MSI’s CR620 is a large, 17in desktop replacement notebook that’s perfect for most office tasks and browsing the Web. Thanks to its Core i3 CPU, it’s also powerful enough to undertake video editing and encoding functions. It has a useful...
70%
about.com
Updated:
2012-11-19 10:56:54
The Bottom LineApr 4 2011 - MSI's CR620-691US is a fairly typical 15-inch budget laptop that has pretty much all the basic features that one can expect to find. It does have a few things that help it stand out a bit including a full sized keyboard with...
Good Display Offers A Bit More Brightness Which Helps In Outdoor Use, Full Keyboard With Numeric Keypad, Street Price Is Lower Than Many Similarly Equipped PCs...
Bad Flush Tackpad Design With Rocker Bar Buttons, Glossy Casing Shows Fingerprints Easily...
Bottom line Apr 4 2011 - MSI's CR620-691US is a fairly typical 15-inch budget laptop that has pretty much all the basic features that one can expect to find. It does have a few things that help it stand out a bit including a full sized keyboard with numeric keypad...
60%
notebookcheck.net
Updated:
2012-11-19 10:56:55
"I want one too!", says the notebook buyer on a budget, and browses through the wide variety on offer from the manufacturers and in the shops. They find what they are looking for from Fujitsu (review: LifeBook A530 ), Lenovo (review: IdeaPad G560 ) but al...
Good Good application performance, Quiet hard drive, Cool case, Ports stationed on the back, Low energy consumption...
Bad Poor workmanship, Weak input devices, Glossy screen, Poor screen contrast, Weak battery life...
Bottom line MSI CR620-i3525FDThe 15.6-inch MSI CR620-i3525FD is reasonably priced (from €470), but it has as many downsides as upsides. The first upside is the good performance of the Core i3-350M (2.26 GHz), which is apparently not hindered by only having 2 GB of RA...
77%
techtree.com
Updated:
2012-11-19 10:56:56
Early this year, Intel came up with a new system for naming their latest processors. With plans to phase out the "Core 2" moniker and replace it with the "Core i", they now have three ranges of processors for desktops and laptops. The low-end is ca...
Good Lightweight for a 15-incher, easy to use chiclet keyboard, good quality screen, decent webcam quality, two-year warranty...
Bad Majority of ports at the back, left-right mouse buttons hard to click, jarring of speakers at maximum volume, 32-bit OS despite having 4GB RAM...
Bottom line The pricing for the MSI CR620 starts from Rs. 38,000. That's fair pricing -- at par with a competitive Dell Studio 15. It comes with a two-year warranty, which is pretty good since most manufacturers give only one. The MSI CR620 is a pretty decent lap...
60%
Country Distributor
United Kingdom 1 distributor(s)