Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Classic CR620-644XUK 2.4GHz i3-370M 15.6" 1366 x 768pixels Black,Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Classic
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
CR
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CR620-644XUK
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CR620-644XUK
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 23 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 13865
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 23-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 20 Dec 2017 06:23:36
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name MSI Classic CR620-644XUK 2.4GHz i3-370M 15.6" 1366 x 768pixels Black,Silver :
The short editorial description of MSI Classic CR620-644XUK 2.4GHz i3-370M 15.6" 1366 x 768pixels Black,Silver

CR620-644XUK - Intel Core i3-370M (3M cache, 2.40 GHz), 39.624 cm (15.6 ") HD LED Glare 1366x768, 3GB DDR3, 320GB SATA HDD 5400rpm, DVD/RW SM, Intel GMA HD, 1.3M WebCam, Fast Ethernet, WLAN 802.11 b/g/n, no OS
More>>>
Short summary description MSI Classic CR620-644XUK 2.4GHz i3-370M 15.6" 1366 x 768pixels Black,Silver:
This short summary of the MSI Classic CR620-644XUK 2.4GHz i3-370M 15.6" 1366 x 768pixels Black,Silver data-sheet is auto-generated and uses the product title and the first six key specs.
MSI Classic CR620-644XUK, Intel Core i3-xxx, 2.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 3 GB, 320 GB
Long summary description MSI Classic CR620-644XUK 2.4GHz i3-370M 15.6" 1366 x 768pixels Black,Silver :

MSI Classic CR620-644XUK. Processor family: Intel Core i3-xxx, Processor model: i3-370M, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Optical drive type: DVD Super Multi. On-board graphics adapter, Discrete graphics adapter. Colour of product: Black, Silver. Weight: 2.48 kg

This is an auto-generated long summary of MSI Classic CR620-644XUK 2.4GHz i3-370M 15.6" 1366 x 768pixels Black,Silver based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14
Testseek has collected 13 expert reviews for MSI Classic CR620-644XUK notebook and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
73%
Source Review comments Score
Zdnet.com.au
Updated:
2011-11-05
Design With its 15.6-inch widescreen, you'd be mistaken for thinking that MSI's CR620 laptop is inconveniently heavy, like most laptops this size. However, MSI has craftily managed to pack everything in at a relatively lightweight 2.5kg. We think...
Bottom line MSI manages to prove with its CR620 that budget isn't necessarily a bad thing when it comes to laptops.
80%
Zdnet.com.au
Updated:
2012-11-19
Design and features In a move that will shock few, MSI's latest CR620 is strikingly similar to its previous CR620. In fact, all that differs here is it's been bolstered up to Core i5, while retaining the AU$999 price tag. It's otherwise the same ma...
Bottom line MSI's CR620 is decent. It manages to cram Core i5 into the sub-AU$1000 bracket, something we haven't seen before. Though the battery life could be better, and the choice of 32-bit Windows is just plain odd.
75%
techradar.com
Updated:
2011-08-14
MSI (or Micro-Star International) is a Taiwanese company that's best known for manufacturing components, but it also builds a range of laptops. The CR620-643UK is from its Classic range and provides both great performance and value for money.As with th...
Good Good performance, Great screen, Decent usability, Connectivity...
Bad Keyboard flex evident, Shiny plastic design collects fingerprints...
70%
goodgearguide.com.au
Updated:
2011-11-05
MSI's CR620 is a 17in desktop replacement notebook that costs just $1199. It comes equipped with an Intel Core i3-330M CPU, 4GB of DDR3 SDRAM and a 500GB hard drive, so it will perform just fine when running office applications and even more taxing tasks such as media encoding.Features and designThe MSI CR620 notebook's body is large and houses a comfortable keyboard as well as a number pad. The base is so big it actually feels a little hollow, and it's not too heavy; it weighs in at 2.6kg. T...
Good Good performance, big palm rest, comfortable to use, number pad, HDMI, eSATA...
Bad Screen too reflective, weak graphic performance, some keys are located in awkward, non-standard positions.
Bottom line MSI’s CR620 is a large, 17in desktop replacement notebook that’s perfect for most office tasks and browsing the Web. Thanks to its Core i3 CPU, it’s also powerful enough to undertake video editing and encoding functions. It has a useful...
70%
Show all