location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI AP1920-021UK All-in-One PC/workstation Intel Atom® D510 47 cm (18.5") 1366 x 768 pixels 2 GB DDR2-SDRAM 320 GB Intel® GMA 3150 Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AP1920-021UK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP1920-021UK
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9381
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI AP1920-021UK All-in-One PC/workstation Intel Atom® D510 47 cm (18.5") 1366 x 768 pixels 2 GB DDR2-SDRAM 320 GB Intel® GMA 3150 Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel Atom® D510 1.66 GHz
  • - 47 cm (18.5") 1366 x 768
  • - 2 GB DDR2-SDRAM
  • - 320 GB DVD Super Multi Card reader integrated
  • - Intel® GMA 3150
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Home Premium
Warranty:
Long product name MSI AP1920-021UK All-in-One PC/workstation Intel Atom® D510 47 cm (18.5") 1366 x 768 pixels 2 GB DDR2-SDRAM 320 GB Intel® GMA 3150 Windows 7 Home Premium Black :
The long product name of MSI AP1920-021UK All-in-One PC/workstation Intel Atom® D510 47 cm (18.5") 1366 x 768 pixels 2 GB DDR2-SDRAM 320 GB Intel® GMA 3150 Windows 7 Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AP1920-021UK - Intel Atom D510 (1M Cache, 1.66 GHz), 18.5" 1366x768 TFT, 2GB DDR2, 320GB SATA HDD, Intel GMA 3150, DVD Super Multi, Gigabit Ethernet, WLAN 802.11 b/g/n, 1.3M WebCam, Windows 7 Home Premium
More>>>
MSI AP1920-021UK All-in-One PC/workstation Intel Atom® D510 47 cm (18.5") 1366 x 768 pixels 2 GB DDR2-SDRAM 320 GB Intel® GMA 3150 Windows 7 Home Premium Black:
The official description of MSI AP1920-021UK All-in-One PC/workstation Intel Atom® D510 47 cm (18.5") 1366 x 768 pixels 2 GB DDR2-SDRAM 320 GB Intel® GMA 3150 Windows 7 Home Premium Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The World's Slimmest All-in-One PC Design

Unparalleled Style

AP1920 is the world’s slimmest AIO PC design, and its finest with only 35mm in width. So, it can minimize space usage while broadening the visual capacity like other LCD monitors.

Flexible Display Angles and VESA Standard Wall Mount

AP1920 can be hung on a wall with a conventional wall-mounting device. With its 19-inch wide-screen display, it is ideal for hanging up in a bedroom, in the kitchen, or even in the bathroom.

The 18.5" 16:9 Wide Screen
The16:9 Golden Theater-Class ratios add 14% more viewing area compared to regular 16:10 screens. The Black Bars on the top and the bottom of the screen can also be avoided. It is perfect for displaying HD images from every angle possible, enjoying a high quality viewing session without restraint. In the other hand, AP1920 provides a 160 degrees wide visual experience.

High Performance, Energy-Saving and Low Noise

The Latest Intel® Pine Trail Processor

The Wind Top AP1920 uses the new Pine Trail platform from Intel®, with an AtomTM D510 dual-core processor. The combination of a core frequency of 1.66 GHz and the NM10 Express chipset used in the Pine Trail platform makes for significantly enhanced computing performance.

Low Power Consumption & Noise

AP1920 has been awarded U.S. Energy Star 5.0 certification, and conforms to the latest Energy-using Products (EuP) directive that will come into effect in the European Union in 2010. Despite providing dual-core computing performance, the Wind Top AP1920 also provides outstanding low-noise (26 dB) performance. Wind Top AP1920 can enjoy the peace of mind that comes from knowing that this is a genuinely low-energy-consumption, low-noise device.

The Most Complete Expanded Interface
The AP1920 also provides complete interfaces, including the all-in-one card reader function, able to read all of the general standards of memory cards, making it easy to save files into the notebook computer. Also adaptable to most 3C products in the market such as: PDA/digital camera/digital video camera/digital MP3 players, the USB 2.0 port is also part of the AP1920. A Multi-DVD burner is also ready to play and DVD discs or saving important document at your demand.

Short summary description MSI AP1920-021UK All-in-One PC/workstation Intel Atom® D510 47 cm (18.5") 1366 x 768 pixels 2 GB DDR2-SDRAM 320 GB Intel® GMA 3150 Windows 7 Home Premium Black:
This short summary of the MSI AP1920-021UK All-in-One PC/workstation Intel Atom® D510 47 cm (18.5") 1366 x 768 pixels 2 GB DDR2-SDRAM 320 GB Intel® GMA 3150 Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

MSI AP1920-021UK, 47 cm (18.5"), Intel Atom®, 2 GB, 320 GB, Windows 7 Home Premium, Black

Long summary description MSI AP1920-021UK All-in-One PC/workstation Intel Atom® D510 47 cm (18.5") 1366 x 768 pixels 2 GB DDR2-SDRAM 320 GB Intel® GMA 3150 Windows 7 Home Premium Black:
This is an auto-generated long summary of MSI AP1920-021UK All-in-One PC/workstation Intel Atom® D510 47 cm (18.5") 1366 x 768 pixels 2 GB DDR2-SDRAM 320 GB Intel® GMA 3150 Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

MSI AP1920-021UK. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels. Processor family: Intel Atom®, Processor frequency: 1.66 GHz. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: Intel® GMA 3150. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: Black

Display
Display diagonal *
47 cm (18.5")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type *
Not supported
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
D510
Processor cores
2
Processor threads
4
Processor frequency *
1.66 GHz
Processor cache
1 MB
Processor cache type
L2
Thermal Design Power (TDP)
13 W
Processor socket
BGA 559
Processor lithography
45 nm
Processor operating modes
64-bit
Stepping
B0
Bus type
DMI
Processor codename
Pineview
Processor series
Intel Atom D500 Series
FSB Parity
No
Processor code
SLBLA
Tjunction
100 °C
Number of Processing Die Transistors
176 M
Processing Die size
87 mm²
Maximum internal memory supported by processor
4 GB
Conflict-Free processor
No
Memory types supported by processor
DDR2 667/800
Memory bandwidth supported by processor (max)
6.4 GB/s
Memory channels supported by processor
Single
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
320 GB
Number of HDDs installed
1
HDD capacity
320 GB
HDD size
2.5"
HDD interface
SATA II
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Intel® GMA 3150
On-board graphics card *
Yes
Audio
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
4
DVI port
No
Headphone outputs
1
Microphone in
Yes
DC-in jack
Yes
Mini PCI Express slots
2
Design
Product colour *
Black
Software
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Wireless Display (Intel® WiDi)
No
Enhanced Intel SpeedStep Technology
No
Intel® Quick Sync Video Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® Insider™
No
Intel® InTru™ 3D Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
No
Processor package size
22 x 22 mm
Supported instruction sets
SSE2, SSE3, SSSE3
Physical Address Extension (PAE)
32 bit
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
43098
Weight & dimensions
Width (with stand)
450 mm
Depth (with stand)
35 mm
Height (with stand)
420 mm
Weight (with stand)
7.1 kg
Other features
Graphics card family
Intel
Cabling technology
10/100/1000Base-T(X)
Chassis type
All-in-One
Display
TFT
Display included
Yes
Megapixel (approx.)
1.3 MP
Networking features
Gigabit Ethernet, WLAN
Number of processors installed
1
Power supply
65 W
Speakers
2 x 3W