MSI logo

MSI Wind Top AE2410-EU-WB9604G50S7PM Intel® Pentium® B960 59.9 cm (23.6") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Wi-Fi 4 (802.11n) White

GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26765
Info modified on:
07 Oct 2024, 17:12:01
Short summary description MSI Wind Top AE2410-EU-WB9604G50S7PM Intel® Pentium® B960 59.9 cm (23.6") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Wi-Fi 4 (802.11n) White:

MSI Wind Top AE2410-EU-WB9604G50S7PM, 59.9 cm (23.6"), Full HD, Intel® Pentium®, 4 GB, 500 GB, Windows 7 Home Premium

Long summary description MSI Wind Top AE2410-EU-WB9604G50S7PM Intel® Pentium® B960 59.9 cm (23.6") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Wi-Fi 4 (802.11n) White:

MSI Wind Top AE2410-EU-WB9604G50S7PM. Display diagonal: 59.9 cm (23.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Pentium®, Processor frequency: 2.2 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GT 540M. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.