location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Wind Top AE222-010XEU All-in-One PC/workstation Intel Pentium G G3220 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB HDD White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Wind Top
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Entertainment
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AE222-010XEU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AE222-010XEU
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13494
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Mar 2021 16:13:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI Wind Top AE222-010XEU All-in-One PC/workstation Intel Pentium G G3220 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB HDD White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC White 120 W
  • - Intel Pentium G G3220 3 GHz
  • - 54.6 cm (21.5") Full HD 1920 x 1080
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 500 GB HDD DVD Super Multi Card reader integrated
  • - Intel® HD Graphics
  • - 1 MP
  • - Ethernet LAN 10,100,1000 Mbit/s
Long product name MSI Wind Top AE222-010XEU All-in-One PC/workstation Intel Pentium G G3220 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB HDD White :
The long product name of MSI Wind Top AE222-010XEU All-in-One PC/workstation Intel Pentium G G3220 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB HDD White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Pentium G3220 (3M Cache, 3.00 GHz), 21.5" Full HD (1920x1080) LED Non-Touch Anti-Glare, 4GB DDR3, 500GB SATAIII HDD, Intel HD Graphics, DVD Super Multi, Gigabit Ethernet, WLAN 802.11 b/g/n, 1.0M WebCam, no OS
More>>>
MSI Wind Top AE222-010XEU All-in-One PC/workstation Intel Pentium G G3220 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB HDD White:
The official description of MSI Wind Top AE222-010XEU All-in-One PC/workstation Intel Pentium G G3220 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB HDD White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Revolutionary 4rd-generation Intel® Core™ processors

The AE222 are powered by 4rd Generation Intel® Core™ Haswell processors manufactured with the latest 22 nm process. These new processors effectively enhance performance with reduced power consumption, and their graphics processing units are integrated into the CPUs on the same chips, which provides higher graphics capabilities, smoother high-definition video playback, as well as greater gaming experiences.

MSI Exclusive Flicker-Free

The Flicker-free technology integrated into the AE222 display stabilizes the power current and prevents flickering invisible to the naked eye under normal conditions. When used for extended periods of time, it effectively reduces eyestrain while also improving productivity. According to medical research, the average flickering rate of conventional monitors is 200 times/sec. This means that your eyes will suffer from over 5 million flicker times in a standard 8 hour working day, which can result in computer vision syndrome.

Less Blue Light

Blue light is light with wavelengths in the 381nm to 500nm range. This can be dangerous to the human eye, causing cataract and retinal degeneration. The flicker-free display of the MSI AE222 All-in-One PC effectively reduces blue light.

Reward your ears with Sound Blaster Cinema

The MSI AE222 is equipped with Creative Sound Blaster Cinema sound technology, which optimizes voice and surround sound effects for different scenarios and enables users to enjoy more immersive effects when watching movies or listening to music.

Sound Blaster™ Cinema is designed to bring the same great audio experience found in live performances, films, and recording studios - to the PC. Powered by the SBX Pro Studio technologies, the Sound Blaster Cinema delivers a much more realistic and immersive experience.

MSI Instant Display Technology

The AE222 is equipped with an HDMI (High-Definition Multimedia Interface) port which allows the units to be connected to a second monitor. They support dual-screen display and can also output the screen to a larger display device, such as a projector or a large-screen LCD TV, making the AE222 more versatile and more efficient. For signal input, the exclusively developed MSI Instant Display Technology allows the screen to enter the “standby” mode when the All-in-One PC is turned on without the need to press the power button on the unit. The screen will be turned on immediately when a device is connected to the HDMI input port and if the AIO PC is also powered on, you can switch to the PC via the screen power button on the side panel. This technology saves even more power on the system.

USB 3.0 with MSI Super Charger

With MSI Super Charger technology, it does not only function as normal USB 3.0 port, but also enable users to charge cell phones or MP3 players even when the system is tuned off.

The USB 3.0 supports transfer rates up to 5 Gbps, or ten times that of USB 2.0, making it the fastest transfer interface available on the market today.

Short summary description MSI Wind Top AE222-010XEU All-in-One PC/workstation Intel Pentium G G3220 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB HDD White:
This short summary of the MSI Wind Top AE222-010XEU All-in-One PC/workstation Intel Pentium G G3220 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB HDD White data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Wind Top AE222-010XEU, 54.6 cm (21.5"), Full HD, Intel Pentium G, 4 GB, 500 GB, White

Long summary description MSI Wind Top AE222-010XEU All-in-One PC/workstation Intel Pentium G G3220 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB HDD White:
This is an auto-generated long summary of MSI Wind Top AE222-010XEU All-in-One PC/workstation Intel Pentium G G3220 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB HDD White based on the first three specs of the first five spec groups.

MSI Wind Top AE222-010XEU. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel Pentium G, Processor frequency: 3 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Optical drive type: DVD Super Multi. Product colour: White

Display
Display diagonal *
54.6 cm (21.5")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
Full HD
Yes
HD type *
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel Pentium G
Processor model *
G3220
Processor cores
2
Processor threads
2
Processor frequency *
3 GHz
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Thermal Design Power (TDP)
54, 53
PCI Express slots version
3.0
Processor socket
LGA 1150 (Socket H3)
Processor lithography
22 nm
Processor operating modes
64-bit
Stepping
C0
Bus type
QPI
Processor codename
Haswell
Processor series
Intel Pentium G3000 series for Desktop
FSB Parity
No
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Processor code
SR1CG
Tcase
72 °C
Maximum internal memory supported by processor
32 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
Yes
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
16 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
1333 MHz
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of storage drives installed
1
Number of HDDs installed
1
HDD interface
SATA III
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
1.74 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
11.1
Audio
Built-in speaker(s) *
Yes
RMS rated power
6 W
Built-in microphone
Yes
Audio system
Sound Blaster Cinema
Camera
Built-in camera *
Yes
Total megapixels
1 MP
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
No
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
2
Headphone outputs
1
Microphone in
Yes
DC-in jack
Yes
Mini PCI Express slots
2
Serial ports quantity
2
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Design
Product colour *
White
Performance
Product type *
All-in-One PC
Motherboard chipset
Intel® H81
Software
Operating system installed *
No
Processor special features
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Wireless Display (Intel® WiDi)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® Insider™
No
Intel® InTru™ 3D Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Thermal solution specification
PCG 2013C
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
77773
Power
AC adapter power
120 W
Weight & dimensions
Width (with stand)
561.7 mm
Depth (with stand)
93.4 mm
Height (with stand)
410.8 mm
Weight (with stand)
9.71 kg
Packaging content
Mouse included
Yes
Keyboard included
Yes
AC adapter included
Yes
Other features
Storage drive interface
Serial ATA III
TV tuner integrated
No
Autonomy mode
No