location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Wind Top AE1920-026UK Intel Atom® D525 47 cm (18.5") 1366 x 768 pixels Touchscreen 2 GB DDR3-SDRAM 320 GB Intel® GMA 3150 Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wind Top AE1920-026UK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AE1920-026UK
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9810
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name MSI Wind Top AE1920-026UK Intel Atom® D525 47 cm (18.5") 1366 x 768 pixels Touchscreen 2 GB DDR3-SDRAM 320 GB Intel® GMA 3150 Windows 7 Home Premium Black :
The long product name of MSI Wind Top AE1920-026UK Intel Atom® D525 47 cm (18.5") 1366 x 768 pixels Touchscreen 2 GB DDR3-SDRAM 320 GB Intel® GMA 3150 Windows 7 Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wind Top AE1920-026UK - Intel Atom D525 (1M Cache, 1.80 GHz), 18.5" 1366x768 HD Single Touch, 2GB DDR3, 320GB SATA HDD, DVD Super Multi, Intel GMA 3150, Gigabit Ethernet, WLAN 802.11 b/g/n, 1.3M WebCam, Windows 7 Home premium
More>>>
MSI Wind Top AE1920-026UK Intel Atom® D525 47 cm (18.5") 1366 x 768 pixels Touchscreen 2 GB DDR3-SDRAM 320 GB Intel® GMA 3150 Windows 7 Home Premium Black:
The official description of MSI Wind Top AE1920-026UK Intel Atom® D525 47 cm (18.5") 1366 x 768 pixels Touchscreen 2 GB DDR3-SDRAM 320 GB Intel® GMA 3150 Windows 7 Home Premium Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stylish & Trendy
The Wind Top AE1920 incorporates all of the computer's functions into an elegant white casing that features streamlined molding and transparent frame design that sheds the traditional cold feel of computers. In addition to being slimline and not taking up much space, it’s like a refined home accessory that adds to the style and atmosphere of your house.

A Host of Super-Value Software

Ultra-Convenient Touch Display
The touch screen makes operating the computer simple and convenient. The friendly Wind Touch 3D interface, along with the highly responsive touch display, let you forget about the keyboard and mouse while providing the same functionality of a standard desktop PC.

Fun Software
The Wind Top AE1920 comes pre-loaded with all-new touch software and games, including: MSI YouCam, MSI YouPaint, MSI YouMemo, Kidoz, and MSI Game Corner.

High Performance, Low Consumption, Ultra Quiet

All-New Intel® Atom™ Processor

The latest Intel® Atom™ microprocessor uses all-new micro architecture with a special small-scale configuration and low power consumption design—the most important hub of an ultra-thin computer.

Ultra-Low Power Consumption

In one year, using the AE1920 can save over 400 kilograms of carbon dioxide emissions and 200 trees*, so you can actually be green while enjoying yourself.

What’s more, this processor also has full operating capabilities. With the new generation DDR3 memory, outstanding performance and 802.11 b/g/n wireless networking, you can wirelessly surf the web, and enjoy the efficiency and convenience of WLAN.

Short summary description MSI Wind Top AE1920-026UK Intel Atom® D525 47 cm (18.5") 1366 x 768 pixels Touchscreen 2 GB DDR3-SDRAM 320 GB Intel® GMA 3150 Windows 7 Home Premium Black:
This short summary of the MSI Wind Top AE1920-026UK Intel Atom® D525 47 cm (18.5") 1366 x 768 pixels Touchscreen 2 GB DDR3-SDRAM 320 GB Intel® GMA 3150 Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Wind Top AE1920-026UK, 47 cm (18.5"), Intel Atom®, 2 GB, 320 GB, Windows 7 Home Premium, Black

Long summary description MSI Wind Top AE1920-026UK Intel Atom® D525 47 cm (18.5") 1366 x 768 pixels Touchscreen 2 GB DDR3-SDRAM 320 GB Intel® GMA 3150 Windows 7 Home Premium Black:
This is an auto-generated long summary of MSI Wind Top AE1920-026UK Intel Atom® D525 47 cm (18.5") 1366 x 768 pixels Touchscreen 2 GB DDR3-SDRAM 320 GB Intel® GMA 3150 Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

MSI Wind Top AE1920-026UK. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels, Touchscreen. Processor family: Intel Atom®, Processor frequency: 1.8 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: Intel® GMA 3150. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: Black

Display
Display diagonal *
47 cm (18.5")
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
HD type *
Not supported
Touch technology
Single-touch
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
D525
Processor cores
2
Processor threads
4
Processor frequency *
1.8 GHz
Processor cache
1 MB
Processor cache type
L2
Thermal Design Power (TDP)
13 W
Processor socket
BGA 559
Processor lithography
45 nm
Processor operating modes
64-bit
Stepping
B0
Bus type
DMI
Processor codename
Pineview
Processor series
Intel Atom D500 Series
FSB Parity
No
Processor code
SLBXC
Tjunction
100 °C
Number of Processing Die Transistors
176 M
Processing Die size
87 mm²
Maximum internal memory supported by processor
4 GB
Conflict-Free processor
No
Memory types supported by processor
DDR3 800 (SODIMM only); DDR2 667/800
Memory bandwidth supported by processor (max)
6.4 GB/s
Memory channels supported by processor
Single
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
320 GB
Number of HDDs installed
1
HDD capacity
320 GB
HDD speed
5400 RPM
HDD size
2.5"
HDD interface
SATA II
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Intel® GMA 3150
On-board graphics card *
Yes
Audio
Built-in microphone
Yes
Audio system
SRS Premium Sound
Camera
Built-in camera *
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
4
DVI port
No
Headphone outputs
1
Microphone in
Yes
Mini PCI Express slots
2
Design
Product colour *
Black
Software
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Wireless Display (Intel® WiDi)
No
Enhanced Intel SpeedStep Technology
No
Intel® Quick Sync Video Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® Insider™
No
Intel® InTru™ 3D Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
No
Processor package size
22 x 22 mm
Supported instruction sets
SSE2, SSE3, SSSE3
Physical Address Extension (PAE)
32 bit
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
49490
Weight & dimensions
Width (with stand)
476 mm
Depth (with stand)
49 mm
Height (with stand)
365 mm
Weight (with stand)
7.1 kg
Other features
Graphics card family
Intel
Cabling technology
10/100/1000Base-T(X)
Chassis type
All-in-One
Display
LCD
Display included
Yes
Megapixel (approx.)
1.3 MP
Networking features
Gigabit Ethernet, WLAN
Number of processors installed
1
Power supply
65 W
Speakers
2 x 3W
Source Testseek summary Average rating
Reviews
Updated:
2014-01-11 01:07:49
Uk has collected 3 expert reviews for MSI Wind Top AE1920-026UK Intel Atom® D525 47 cm (18.5") 1366 x 768 pixels Touchscreen 2 GB DDR3-SDRAM 320 GB Intel® GMA 3150 Windows 7 Home Premium Black and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%