location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI WindPad 100W-013FR Intel Atom® 25.6 cm (10.1") 2 GB Windows 7 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WindPad
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WindPad 100W-013FR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9S7-N0A222-013
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6613
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI WindPad 100W-013FR Intel Atom® 25.6 cm (10.1") 2 GB Windows 7 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Black
  • - 25.6 cm (10.1") 1024 x 600 pixels
  • - Intel Atom® 1.6 GHz
  • - Card reader integrated
  • - Bluetooth 2.1+EDR
  • - 6 h
  • - Windows 7
Long product name MSI WindPad 100W-013FR Intel Atom® 25.6 cm (10.1") 2 GB Windows 7 Black :
The long product name of MSI WindPad 100W-013FR Intel Atom® 25.6 cm (10.1") 2 GB Windows 7 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WindPad 100W-013FR - Intel Atom Z530 (512K Cache, 1.60 GHz, 533 MHz FSB), 10.1" WSVGA LED 1024x600, 2GB DDR2, 32GB SSD, WLAN 802.11 b/g/n, Bluetooth, 1.3M WebCam, Windows 7 Home Premium
More>>>
MSI WindPad 100W-013FR Intel Atom® 25.6 cm (10.1") 2 GB Windows 7 Black:
The official description of MSI WindPad 100W-013FR Intel Atom® 25.6 cm (10.1") 2 GB Windows 7 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Most complete application support

Wind Touch UI
: MSI did away with the standard traditional operating system interface, carrying out in-depth studies on the tablet touch control experience of consumers. MSI used the information to design its own unique Wind Touch user interface with four major functions—work, entertainment, tools, and network. It integrates a number of frequently used applications, like MSI’s own Easy Viewer photo management software, a multimedia player that can be used for MSN, Skype, and IE, Windows multimedia center, and a web phone. Simply touching the MSI WindPad 100W’s screen with your finger allows you to surf the Internet, enjoy pictures, videos, and music, and even connect with the world through instant messaging or a net phone.

Easy Face
: MSI’s WindPad 100W comes with MSI’s exclusive face recognition software which works in conjunction with the internal 1.3 megapixel high resolution webcam, using biometric technology to provide impregnable data security. MSI’s Easy Face integrates MSN, website login passwords, and systems login passwords to provide a high level of data security and further protects data, using face MSI’s recognition software, so you don’t have to remember all those passwords.

Taskbar magnifier
: To enhance the user experience, MSI developed a unique status/taskbar magnifier to make controlling the Windows 7 OS’ various functions with your finger easier. Touching the Windows 7 taskbar at the bottom right hand side of the screen turns on the MSI taskbar magnifier, enlarging status bar icons, including the clock, Internet connection, power options, and volume control, to make them easier to manipulate with your finger. Now, you can click on them without using a stylus or your fingernail.

Easy Viewer photo management software
: In addition to the taskbar magnifier, MSI added its Easy Viewer photo management software to the WindPad 100W. Now, you can zoom in/out and rotate photos by simply touching or sliding your finger on the screen, making it easy to share photos with friends and family.

Microsoft Office Starter 2010 word processing software preloaded
: The WindPad 100W comes preloaded with Microsoft Office Starter 2010 word processing software, which includes Office Word 2010 and Office Excel 2010 for tablets, so you can do office work on the WindPad 100W anytime, anywhere. What’s more, the WindPad 100W also comes with Adobe Reader, so you can view, print, search, sign, and even verify PDF files while you’re on the go. It also has the Adobe Flash Player multimedia player, so you can enjoy a richer multimedia experience.

High performance hardware offers incomparable entertainment platform

Powerful hardware and extended battery life
: The MSI WindPad 100W features the low-power Intel mobile platform processor, 2GB DDRII of memory, 802.11 b/g/n wireless, a G-Sensor gravity detecting device, an ALS light sensor, and a 32GB SSD. Weighing in at 800 grams, it boasts six-plus hours of battery time—the longest of any tablet with Win-tel architecture.

Complete array of I/O ports
: The MSI WindPad 100W tablet computer features a complete selection of I/O ports, including an SD card reader, USB 2.0 slots, and a mini HDMI port, to meet all of your entertainment needs.

Dual video cameras
: The WindPad 100W has two camera lenses—one front, one back. Used in coordination with mobile telecommunications software, the one above the screen allows you to chat over the Internet with friends and family. The high resolution camera on the back of the tablet lets you take pictures and videos whenever you find shots you want to capture.

Short summary description MSI WindPad 100W-013FR Intel Atom® 25.6 cm (10.1") 2 GB Windows 7 Black:
This short summary of the MSI WindPad 100W-013FR Intel Atom® 25.6 cm (10.1") 2 GB Windows 7 Black data-sheet is auto-generated and uses the product title and the first six key specs.

MSI WindPad 100W-013FR, 25.6 cm (10.1"), 1024 x 600 pixels, 2 GB, 1.6 GHz, Windows 7, Black

Long summary description MSI WindPad 100W-013FR Intel Atom® 25.6 cm (10.1") 2 GB Windows 7 Black:
This is an auto-generated long summary of MSI WindPad 100W-013FR Intel Atom® 25.6 cm (10.1") 2 GB Windows 7 Black based on the first three specs of the first five spec groups.

MSI WindPad 100W-013FR. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Processor frequency: 1.6 GHz, Processor family: Intel Atom®. Internal memory: 2 GB. Card reader integrated. Weight: 800 g. Operating system installed: Windows 7. Product colour: Black

Display
Display diagonal *
25.6 cm (10.1")
Display resolution *
1024 x 600 pixels
LED backlight
Yes
Processor
Processor family *
Intel Atom®
Processor frequency *
1.6 GHz
Processor front side bus
533 MHz
Memory
Internal memory *
2 GB
Storage
Card reader integrated *
Yes
Compatible memory cards
SD
Graphics
Graphics card family
Intel
Graphics card
GMA 500
Audio
Built-in microphone
Yes
Camera
Built-in camera
Yes
Main camera resolution (numeric)
1.3 MP
Network
Bluetooth
Yes
Bluetooth version
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity
1
HDMI ports quantity
1
Microphone in
No
Headphone out
Yes
Ports & interfaces
DC-in jack
Yes
Design
Form factor *
Slate
Product colour *
Black
Performance
GPS (satellite)
No
Position location *
No
Software
Platform *
Windows
Operating system version
Home Premium
Operating system installed *
Windows 7
Bundled software
Office 2010 Starter/MSI Windtouch/MSI Magnifier tool/MSI Easy Face/MSI Easy Viewer/Windows 7 Live Essentials/Adobe reader/Adobe Flash player
Battery
Number of battery cells
2
Battery life (max)
6 h
Power
AC adapter power
40 W
Weight & dimensions
Width
274 mm
Depth
18.5 mm
Height
173 mm
Weight
800 g
Other features
Dimensions (WxDxH)
274 x 18.5 x 173 mm
Networking features
WLAN
Docking connector
No
SSD capacity
32 GB
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 16:00:09
Uk has collected 15 expert reviews for MSI WindPad 100W-013FR Intel Atom® 25.6 cm (10.1") 2 GB Windows 7 Black and the average expert rating is 59 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
59%
Source Review comments Score
trustedreviews.com
Updated:
2014-01-03 16:00:09
Aside from Apple's exclusive iOS on its iPad and iPad2 , the two tablet OSs most in favour are the Gingerbread flavour of Android and Windows 7. The latter is a bit of a gamble, because...
Good Good connectivity, Full HD video and Flash, Responsive screen, Windows 7...
Bad Ugly design, Bulky and heavy, Singlecore CPU, Noisy, Windows 7...
Bottom line In terms of specifications and connectivity the MSI WindPad 100W actually offers reasonable value. It's just a pity that it's all contained in one of the least attractive tablet chassis we've come across, with a look and feel that's more reminiscent of a...
50%
techspot.com
Updated:
2014-01-03 16:00:09
Tablet computers are all the rage right now and everyone wants in on the action. Although it might feel like there are endless options for the consumer, most of the devices are more similar than they are different, especially in terms of software. Whil...
Bottom line Having used the MSI WindPad 110W, I can understand why Windows 7 tablets have gotten a bad rap. The operating system is admittedly more clumsy to use with touch controls than Android Honeycomb or iOS, but I believe some of the hostility might be unjus...
0%
Bit-Tech.net
Updated:
2014-01-03 16:00:09
We briefly spotted an early model of MSI's WindPad 100 this year, but we've now finally had a chance to play with the latest version at an MSI event in Taipei. Since Computex, MSI has decided to split the WindPad 100 into two flavours; the 100W (Wi...
Bottom line Hands on with the MSI WindPad 100W Published on 29th December 2010 by Richard Swinburne Hands on with the MSI Wind Pad 100WThe feature-set hasn't changed since we last saw the WindPad, with the tablet containing a SanDisk SSD (although this sample us...
0%