Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Wind U160DX-609UK 1.5GHz N550 10" 1024 x 600pixels Black Netbook

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Wind
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U160DX-609UK
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9S7-N05112-609
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 14570
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 09 Dec 2017 15:31:30
The date of the most recent change of this product data-sheet in Icecat.
Long product name MSI Wind U160DX-609UK 1.5GHz N550 10" 1024 x 600pixels Black Netbook :
The short editorial description of MSI Wind U160DX-609UK 1.5GHz N550 10" 1024 x 600pixels Black Netbook

Wind U160DX-609UK - Intel Atom N550 (1M Cache, 1.50 GHz), 25.4 cm (10 ") WSVGA LED Glare 1024x600, 1GB DDR3, 250GB SATA HDD 5400rpm, Intel GMA 3150, 1.3M Webcam, 6 cell, Fast Ethernet, 802.11 b/g/n, Windows 7 Starter
More>>>
Short summary description MSI Wind U160DX-609UK 1.5GHz N550 10" 1024 x 600pixels Black Netbook:
This short summary of the MSI Wind U160DX-609UK 1.5GHz N550 10" 1024 x 600pixels Black Netbook data-sheet is auto-generated and uses the product title and the first six key specs.
MSI Wind U160DX-609UK, Intel® Atom™, 1.5 GHz, 25.4 cm (10"), 1024 x 600 pixels, 1 GB, 250 GB
Long summary description MSI Wind U160DX-609UK 1.5GHz N550 10" 1024 x 600pixels Black Netbook :

MSI Wind U160DX-609UK. Product type: Netbook. Processor family: Intel® Atom™, Processor model: N550, Processor frequency: 1.5 GHz. Display diagonal: 25.4 cm (10"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB. Operating system installed: Windows 7 Starter. Colour of product: Black. Weight: 1.2 kg

This is an auto-generated long summary of MSI Wind U160DX-609UK 1.5GHz N550 10" 1024 x 600pixels Black Netbook based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17
Testseek has collected 8 expert reviews for MSI Wind U160DX-609UK and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
74%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-05
The MSI Wind U160DX is slightly different in design compared to past 10.1in Wind netbooks that we've reviewed, but it still retains the fast performance that MSI is well known for. While it's only a simple netbook with a standard configuration, it ach...
Good Only 1.25kg, good performance results for a netbook, good battery life...
Bad Touchpad a little annoying, can be uncomfortable to use on your lap...
Bottom line The little MSI Wind U160DX netbook builds on the company's good reputation in this market segment. This model performed well in our tests, has good battery life, and most importantly, it's thin, light and well priced...
80%
techradar.com
Updated:
2011-08-17
Taiwanese company MSI has been putting out its Wind netbooks since the birth of the mini machines back in 2008. The Wind U160DX is an update of the excellent Wind U160, and we like this new machine's usability and portability, even if it lacks exciteme...
Good Good battery life, Good screen, Build quality, Usability...
Bad Performance, Lack of features...
60%
digitalversus.com
Updated:
2011-08-17
The U160DX is a glossy unfortunately. When using it outside, sun rays will pose a definite problem. Its 10.1 inch screen has a 1024x600p resolution, Although a higher resolution wouldn't have been criticised by anyone, the characters are a good size an...
Good Decent battery life 5h video playback, Design and finish, Quiet...
Bad Poor webcam, Poor audio quality, Glossy poor quality screen, Touchpad coating needs revisiting...
Bottom line Performance levels are on a par with numerous other netbooks. In terms of battery life, you'll get better for less money in the Asus Eee PC range...
60%
Show all