location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Gaming GL72 6QD-004RU Intel® Core™ i7 i7-6700HQ Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Gaming
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
GL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GL72 6QD-004RU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9S7-179675-004
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16559
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI Gaming GL72 6QD-004RU Intel® Core™ i7 i7-6700HQ Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Laptop Clamshell Black
  • - Intel® Core™ i7 i7-6700HQ 2.6 GHz
  • - 43.9 cm (17.3") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 8 GB DDR4-SDRAM 2133 MHz
  • - 1 TB HDD DVD Super Multi
  • - NVIDIA® GeForce® GTX 950M 2 GB Intel® HD Graphics 530
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 120 W
  • - Windows 10 Home 64-bit
Long product name MSI Gaming GL72 6QD-004RU Intel® Core™ i7 i7-6700HQ Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) Windows 10 Home Black :
The long product name of MSI Gaming GL72 6QD-004RU Intel® Core™ i7 i7-6700HQ Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) Windows 10 Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-6700HQ (6M Cache, 2.60 GHz), 17.3" Full HD (1920x1080) LED, 8GB DDR4, 1TB SATA HDD, DVD Super Multi, Intel HD Graphics 530 + NVIDIA GeForce GTX 950M 2GB GDDR5, Gigabit Ethernet, WLAN 802.11ac, Bluetooth 4.0, HD Webcam, Windows 10 Home 64-bit
More>>>
MSI Gaming GL72 6QD-004RU Intel® Core™ i7 i7-6700HQ Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) Windows 10 Home Black:
The official description of MSI Gaming GL72 6QD-004RU Intel® Core™ i7 i7-6700HQ Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) Windows 10 Home Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Latest 6th Generation Intel ® Core™ i7 Processors

The new 6th generation Intel processors require lower power consumption but deliver better performance than before. CPU performance of Core i7-6700HQ is 20% faster than i7-4720HQ under average usage.

PCI-E GEN3x 4 SSD – LOAD GAMES IN SECONDS

Get in the game before everyone else with the latest PCI-E Gen 3.0x4 bandwidth utilizing NVMe technology on single M.2 SSD. Harness the full performance potential of the Gen 3.0 SSD through the optimization of the hardware and software outputting extreme read speeds up to 2200MB/s, 5x faster than SATA3 SSD's.

“SHIFT” – Boost Performance under Controlled Noise & Temperature

The exclusive MSI “SHIFT” technology pushes system to the extreme while minimizing noise and temperature. Switch between three profiles “Sport,” “Comfort,” and “Green” to reach balance between system performance and comfortable user experience.

- Runs CPU and GPU at the highest frequency for maximum performance.
- Limits GPU frequency to level 1. Maintain GPU temperature at a maximum of 89°C.
- Disables Intel Turbo boost and limits GPU frequency to level 2. Control CPU and GPU temperatures at a maximum of 85°C.

Latest architecture DDR4-2133 Memory Support

Get the best possible performance out of your notebook with support of the advanced DDR4-2133 memory, achieving over 29GB/s in reading speed and 32GB/s in writing. With over 30% faster performance than previous generations DDR3-1600, DDR4-2133 is the new laptop standard to take your extreme gaming experience to the next level.

EXCLUSIVE COOLER BOOST TECHNOLOGY

MSI's exclusive Cooler Boost Technology provides powerful cooling design by boosting the airflow, maintaining the notebook and chipsets at a 5%~10% temperature lower. No matter how intense your game or work gets for a long time, the Cooler Boost technology always keep it cool.

INSANELY POWERFUL. NVIDIA GEFORCE GTX 950M
DISCRETE GRAPHICS CARD WITH DDR3 2GB VRAM

The NVIDIA Geforce GTX 950M Series brings next-generation graphics performance to gaming notebooks, delivering fast and fluid gameplay experience at the highest settings and resolutions in a lightweight and portable design.

Matrix Display

Expand the vision for extreme gaming experience. MSI innovative Matrix display supports up to 2 external displays simultaneously through one HDMI 1.4 and one MINI DisplayPort 1.2. Multi-task is made possible even during competitive gameplays. Connect the laptop to HDTV display, Matrix Display supports 4K output with a resolution up to 3840 x 2160. MSI Matrix Display technology creates an ideal environment for extreme gaming experience and pleasant multimedia entertainment.

Nahimic Virtual Surround Sound - Military Technology, the Next Gaming Standard

Originally developed for military fighter jets, Nahimic specializes in 3D sound software processing and audio improvements offering virtual 7.1 sound in immersive high definition. Designed to work with standard audio and stereo equipment, Nahimic transports gamers into the action, allowing them to sense every footstep, hear every bullet whizzing past, and feel every explosion. It also features a high definition audio recorder to easily capture and stream studio quality sound and is only available on MSI gaming laptops.

Virtual Surround

Highly immersive 7.1 virtualization Brings an ultra realistic 360°Sound stage.

Bass boost

Powerful AND deep bass Emphasizes the sub frequencies of expiosion shockwaves and brings vibrancyto the gaming soundtracks

FREQUENCY LEVELER

Because each sound can be decisive Raises up the highest frequencies in order to highlight all the important tiny details (footsteps, gunshot whistles…).

Noise gate &
Noise reduction

Removes 90% of the noise Removes the noise from your communications. The result is a crystal clear in-game voice com in any situation.

AUDIO BOOST

The MSI Audio Boost design enhances the output sound detail and sound stage by 30% more. The gold flash audio jack provides stable sound transmission (reduced obstruction) and works in conjunction with the optimized headsets AMP (Audio Power Amplifier) design, with low noise and low distortion characteristics, to greatly enhance headphone performance and faithfully reproduce each acoustic detail.

The Real Deal:A Keyboard All Gamers Desire For

Every hardware detail of this keyboard is calculated and especially designed for professional gamers’ needs. Better responsive and tactile feedback, optimum WASD zone and support of multi-key inputs are all for gamers to gain full command over gaming missions.

Short summary description MSI Gaming GL72 6QD-004RU Intel® Core™ i7 i7-6700HQ Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This short summary of the MSI Gaming GL72 6QD-004RU Intel® Core™ i7 i7-6700HQ Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Gaming GL72 6QD-004RU, Intel® Core™ i7, 2.6 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description MSI Gaming GL72 6QD-004RU Intel® Core™ i7 i7-6700HQ Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This is an auto-generated long summary of MSI Gaming GL72 6QD-004RU Intel® Core™ i7 i7-6700HQ Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) Windows 10 Home Black based on the first three specs of the first five spec groups.

MSI Gaming GL72 6QD-004RU. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2.6 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Market positioning
Gaming
Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
6th gen Intel® Core™ i7
Processor model *
i7-6700HQ
Processor cores
4
Processor threads
8
Processor boost frequency
3.5 GHz
Processor frequency *
2.6 GHz
System bus rate
8 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-6700 Mobile series
Processor codename
Skylake
Bus type
DMI3
Stepping
R0
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
1 TB
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 950M
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
1.7 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x191B
Number of discrete graphics cards supported
1
Number of discrete graphics cards installed
1
Audio
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4
Ports & interfaces
Mini DisplayPorts quantity
1
DVI port
No
Headphone outputs
1
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
Performance
Motherboard chipset
Intel® HM170
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2FQ
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88967
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Power
AC adapter power
120 W
AC adapter frequency
50 - 60 Hz
Weight & dimensions
Width
420 mm
Depth
287 mm
Height
37 mm
Weight *
2.8 kg
Packaging content
Manual
Yes
Other features
AC adapter included
Yes
LightScribe
No
3D
No
Source Testseek summary Average rating
Reviews
Updated:
2017-01-08 06:06:18
Uk has collected 1 expert review for MSI Gaming GL72 6QD-004RU Intel® Core™ i7 i7-6700HQ Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) Windows 10 Home Black and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%