location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Gaming GE72 6QE-270XRU Apache Pro Intel® Core™ i7 i7-6700HQ Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 965M Wi-Fi 5 (802.11ac) FreeDOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Gaming
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
GE
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GE72 6QE-270XRU Apache Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9S7-179541-270
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13098
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI Gaming GE72 6QE-270XRU Apache Pro Intel® Core™ i7 i7-6700HQ Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 965M Wi-Fi 5 (802.11ac) FreeDOS Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Laptop Clamshell Black
  • - Intel® Core™ i7 i7-6700HQ 2.6 GHz
  • - 43.9 cm (17.3") Full HD 1920 x 1080 pixels IPS LED backlight Matt 16:9
  • - 8 GB DDR4-SDRAM 2133 MHz
  • - 1 TB HDD DVD Super Multi
  • - NVIDIA® GeForce® GTX 965M 2 GB Intel® HD Graphics 530
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,1000,100 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 120 W
  • - FreeDOS
Long product name MSI Gaming GE72 6QE-270XRU Apache Pro Intel® Core™ i7 i7-6700HQ Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 965M Wi-Fi 5 (802.11ac) FreeDOS Black :
The long product name of MSI Gaming GE72 6QE-270XRU Apache Pro Intel® Core™ i7 i7-6700HQ Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 965M Wi-Fi 5 (802.11ac) FreeDOS Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-6700HQ (6M Cache, 2.60 GHz), 17.3" Full HD (1920x1080) LED, 8GB DDR4, 1TB SATA HDD, DVD Super Multi, Intel HD Graphics 530 + NVIDIA GeForce GTX 965M 2GB GDDR5, Gigabit Ethernet, WLAN 802.11ac, Bluetooth 4.0, HD Webcam, Free DOS
More>>>
MSI Gaming GE72 6QE-270XRU Apache Pro Intel® Core™ i7 i7-6700HQ Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 965M Wi-Fi 5 (802.11ac) FreeDOS Black:
The official description of MSI Gaming GE72 6QE-270XRU Apache Pro Intel® Core™ i7 i7-6700HQ Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 965M Wi-Fi 5 (802.11ac) FreeDOS Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

LATEST 6TH GENERATION INTEL ® CORE™ i7 PROCESSORS

The new 6th generation Intel processors require lower power consumption but deliver better performance than before. CPU performance of Core i7-6700HQ is 20% faster than i7-4720HQ under average usage.

PCI-E GEN3x 4 SSD – LOAD GAMES IN SECONDS

Get in the game before everyone else with the latest PCI-E Gen 3.0x4 bandwidth utilizing NVMe technology on single M.2 SSD. Harness the full performance potential of the Gen 3.0 SSD through the optimization of the hardware and software outputting extreme read speeds up to 2200MB/s, 5x faster than SATA3 SSD's.

“SHIFT” – Boost Performance under Controlled Noise & Temperature

The exclusive MSI “SHIFT” technology pushes system to the extreme while minimizing noise and temperature. Switch between three profiles “Sport,” “Comfort,” and “Green” to reach balance between system performance and comfortable user experience.

SHIFT is activated by the FN + F7 hotkey combo, or via the Dragon Gaming Center.

- Runs CPU and GPU at the highest frequency for maximum performance.
- Limits GPU frequency to level 1. Maintain GPU temperature at a maximum of 89°C.
- Disables Intel Turbo boost and limits GPU frequency to level 2. Control CPU and GPU temperatures at a maximum of 85°C.

Latest architecture DDR4-2133 Memory Support

Get the best possible performance out of your notebook with support of the advanced DDR4-2133 memory, achieving over 2.9GB/s in reading speed and 3.2GB/s in writing. With over 30% faster performance than previous generations DDR3-1600, DDR4-2133 is the new laptop standard to take your extreme gaming experience to the next level.

COOLER BOOST 3: KEEP CALM UNDER PRESSURE

Heat is the most original element on earth. It’s pure physics that more energy will generate more heat. Cooling is therefore a knotty task to tackle with. MSI exclusive Cooler Boost 3 technology creates dual thermal modules internally by allocating dedicated heat pipes for GPU and CPU. A total of 4 heat pipes and dual fans actively and effectively push heat out of the system.

INSANELY POWERFUL. NVIDIA GEFORCE GTX 965M

MSI is the world’s first to offer this new high performance gaming GPU for gamers. Comparing with the old NVIDIA GTX 965M graphics card on a 4th generation Intel Core i7 platform, the new NVIDIA GTX 965M graphics card with an Intel Core i7-6700HQ is suggested to have a 15% performance enhancement.

True Color Technology

MSI True Color Technology guarantees that each panel in a MSI notebook comes with the finest precision in color. After examination and an extensive factory calibration process by the MSI True Color Technology, the panel quality will be more accurate, close to 100% sRGB. Hence, each color is delivered with the highest standard precision in detail, guaranteeing excellent color fidelity for many use applications.

MSI has partnered with Portrait Displays, Inc. in developing a level of accuracy for display technology that sets a new standard. Trusting that the displays colors naturally represent the content is MSI’s objective.

TRUE COLOR PROFILE

Vision and sound are the most important two factors in this field. You now get to see clearer than your enemies to always get one step ahead of the rest. Besides Gaming Mode, True Color Technology also offers prefect color accuracy for 5 more scenarios. Work or play, you can easily switch to the mode that best suits your eyes. The profile sharing feature permits you to share your True Color settings to other users anywhere.

Matrix Display

Expand the vision for extreme gaming experience. MSI innovative Matrix display supports up to 2 external displays simultaneously through one HDMI 1.4 and one MINI DisplayPort 1.2. Multi-task is made possible even during competitive gameplays. Connect the laptop to HDTV display, Matrix Display supports 4K output with a resolution up to 3840 x 2160.

MSI Matrix Display technology creates an ideal environment for extreme gaming experience and pleasant multimedia entertainment.

WORLD FIRST GAMING NOTEBOOK WITH WIDE-VIEWING ANGLE DISPLAY

Experience better image quality, the Wide-view angle panel enhanced 20% more contrast level and 20% more brightness level than TN panel, with vivid colors and consistent brightness levels whether you’re looking at the screen from above, below, the front or the side.

Nahimic Virtual Surround Sound - Military Technology, the Next Gaming Standard

Originally developed for military fighter jets, Nahimic specializes in 3D sound software processing and audio improvements offering virtual 7.1 sound in immersive high definition. Designed to work with standard audio and stereo equipment, Nahimic transports gamers into the action, allowing them to sense every footstep, hear every bullet whizzing past, and feel every explosion. It also features a high definition audio recorder to easily capture and stream studio quality sound and is only available on MSI gaming laptops.

Virtual Surround

Highly immersive 7.1 virtualization Brings an ultra realistic 360°Sound stage.

Bass boost

Powerful AND deep bass Emphasizes the sub frequencies of expiosion shockwaves and brings vibrancyto the gaming soundtracks

FREQUENCY LEVELER

Because each sound can be decisive Raises up the highest frequencies in order to highlight all the important tiny details (footsteps, gunshot whistles…).

Noise gate & Noise reduction

Removes 90% of the noise Removes the noise from your communications. The result is a crystal clear in-game voice com in any situation.

SOUND by DYNAUDIO 2.1 SPEAKER SYSTEM

Cooperated with the world leading speaker company Dynaudio for years, the whole new designed GT72 is packing the latest speakers design with 2 channels with 1 subwoofer, and its absolutely authentic hearing experience. The signal has been enhanced up to 50% sound detail and up to 10dB volume has been increased; people who play games or enjoy movies will absolutely be immersed in the perfect system with outstanding sound effect.

AUDIO BOOST 2 WITH 3 INDEPENDENT AMP

By utilizing dedicated headset amplifiers, an isolated audio board and gold-plated audio jacks, Audio Boost 2 delivers the most advanced listening experience of any gaming notebook. Audio performance is improved by an average of 30%, calculation based on measurable parameters in traditional audio solutions.

Audio Boost 2 provides gamers a more detailed aural picture of their surroundings, helping in-game, while also minimizing distortion and providing a powerful amplifier which has no trouble powering even the most demanding gaming headsets. Gold-plated jacks will give you less noise interference and ensure the long-term durability of the jack.

THE REAL DEAL:
A KEYBOARD ALL GAMERS DESIRE FOR

Every hardware detail of this keyboard is calculated and especially designed for professional gamers’ needs. Better responsive and tactile feedback, optimum WASD zone and support of multi-key inputs are all for gamers to gain full command over gaming missions.

STEELSERIES ENGINE 3 (SSE3) – TARGET, POSITION, AIM AND FIRE

During gameplay, SteelSeries Engines 3 serves as your firearm. With SSE3, you get to suit up your weapon with cool look by lightening it up with multiple backlit colors, transform your keyboard into a high technology firearm by setting up several keys into one key command and cloud syncing all SteelSeries gears together.

SENSE GAME STATS DIRECTLY THROUGH KEYBOARD

SteelSeries GameSense talks directly to your game and shall grant you the capability in playing games more intuitively. Through backlit colors and LED brightness of the keyboard, users may receive real time game stats like ammo levels, health levels, tool durability, and take immediate actions to respond to these changes, gaining full control during gameplays.

ONE APPLICATION

The SteelSeries Engine 3 was created as a unified software suite for SteelSeries hardware catalog going forward. Currently it works with the devices of keyboard, headset, and mouse.

STEELSERIES CLOUDSYNC

Users now have the ability to backup, share, and sync your configuration profiles through the SteelSeries CloudSync across all your platforms. Simply log in with your SteelSeries ID and all your configurations will be available wherever you are.

INTERDEVICE COMMUNICATION

Thanks to the unified software we have opened up new lines of communication between devices. Your devices will fluidly work together, for instance clicking the zoom/scope button on your mouse could activate an equalizer for your headset that focuses on the highs for better listening to footsteps.

UNLIMITED PROFILE POSSIBILITIES

Profiles are sets of macros, button assignments, and device configurations that are frequently used together. An unlimited number of profiles, with customizable names, can be stored in the SteelSeries Engine. It provides predefined profiles for common games which can be used directly or as templates for your custom macros.

SENSE GAME STATS DIRECTLY THROUGH KEYBOARD

SteelSeries GameSense talks directly to your game and shall grant you the capability in playing games more intuitively. Through backlit colors and LED brightness of the keyboard, users may receive real time game stats like ammo levels, health levels, tool durability, and take immediate actions to respond to these changes, gaining full control during gameplays.

ONE APPLICATION

The SteelSeries Engine 3 was created as a unified software suite for SteelSeries hardware catalog going forward. Currently it works with the devices of keyboard, headset, and mouse.

SILVER LINING PRINT

See more and do more in the night with high-grade silver lining printed keys. See the full color spectrum on the SteelSeries multicolor keyboard and enjoy longer lasting keys worry free of long-term wear and tear.

KILLER™ GAMING LAN – PROTECTING YOUR PING

In the gaming battlefield, speed defines the winner. Stop losing games to lag with Killer Gaming Lan. The advanced stream detect 2.0 of the upgraded Killer E2400 chipset protects networking traffic and prevents lag spikes through controlling and managing up to 6 priority levels. You can game without fear and play at your best while tracking your speeds with the easy-to-use Killer Networking Manager.

Killer Shield – Smoother Gameplay

One more protection for smoother uploads and download processes. Less pin rate floating reassures more fluent gameplays.

Xsplit Gamecaster Version 2 – Show off Your Skills to the World

Get super professional live streams going by blending into the background with the Chroma Key function introduced in Xsplit Gamecaster Version 2. Record your gameplays and broadcast it live to Twitch, YouTube, UStream and etc.. You may also edit gameplay videos directly on this app. It’s simple, easy to use and ideal for sharing your gameplay with friends, family or the world - or for capturing those perfect gaming moments, just for the heck of it. What’s more exciting is that MSI extends premium license from 6 to 12 months. Now you get to explore and enjoy becoming a true professional streamer for a whole year for FREE.

STREAMING

Use XSplit Gamecaster to stream all of your gaming activities

Webcam & chroma key

Add a webcam and show your game face

Share your broadcast

Share your broadcast and conquer the world

Realtime notes

Draw attention whilst casting with in-game annotations

Record & upload

Organize and upload your greatest gaming moments

TriDef SmartCam Integration

Revolutionary background removal without the need of a green screen.

Adaptive Bitrate Technology

Automatically adjusts your bitrate to minimize connection drops so you can enjoy uninterrupted streaming.

Short summary description MSI Gaming GE72 6QE-270XRU Apache Pro Intel® Core™ i7 i7-6700HQ Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 965M Wi-Fi 5 (802.11ac) FreeDOS Black:
This short summary of the MSI Gaming GE72 6QE-270XRU Apache Pro Intel® Core™ i7 i7-6700HQ Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 965M Wi-Fi 5 (802.11ac) FreeDOS Black data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Gaming GE72 6QE-270XRU Apache Pro, Intel® Core™ i7, 2.6 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description MSI Gaming GE72 6QE-270XRU Apache Pro Intel® Core™ i7 i7-6700HQ Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 965M Wi-Fi 5 (802.11ac) FreeDOS Black:
This is an auto-generated long summary of MSI Gaming GE72 6QE-270XRU Apache Pro Intel® Core™ i7 i7-6700HQ Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 965M Wi-Fi 5 (802.11ac) FreeDOS Black based on the first three specs of the first five spec groups.

MSI Gaming GE72 6QE-270XRU Apache Pro. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2.6 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Market positioning
Gaming
Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
6th gen Intel® Core™ i7
Processor model *
i7-6700HQ
Processor cores
4
Processor threads
8
Processor boost frequency
3.5 GHz
Processor frequency *
2.6 GHz
System bus rate
8 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-6700 Mobile series
Processor codename
Skylake
Bus type
DMI3
Stepping
R0
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
1 TB
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 965M
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
1.7 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x191B
Audio
Speakers manufacturer
Dynaudio
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Video capturing speed
30 fps
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 1000, 100 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4
Mini DisplayPorts quantity
1
DVI port
No
Headphone outputs
1
Ports & interfaces
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Motherboard chipset
Intel® HM170
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Windows keys
Yes
Software
Operating system installed *
FreeDOS
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2FQ
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88967
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Power
AC adapter power
120 W
AC adapter frequency
50 - 60 Hz
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
419.9 mm
Depth
287.8 mm
Height (front)
2.98 cm
Height (rear)
3.2 cm
Weight *
2.9 kg
Packaging content
Manual
Yes
Other features
AC adapter included
Yes
LightScribe
No
3D
No
Source Review comments Score
pcauthority.com.au
Updated:
2017-01-06 04:42:08
MSI doesn't do middle-of-the-road laptops – it makes brash, in-your-face laptops built for gaming. With the GE72 2QD Apache Pro, it delivers a 17in beast packed with powerful components at a modest price. It's not ugly, despite its size. The base may be...
80%
expertreviews.co.uk
Updated:
2017-01-06 04:42:08
The screen is, as you would expect, the reason for the large footprint. The 1,920x1x080 resolution is the minimum we would expect from a screen this size, but the anti-glare matt coating means you aren’t distracted by reflections. Black levels were respec...
Bottom line The MSI GE72 6QF Apache Pro is eminently powerful and sets the early benchmark for Skylake gaming laptops...
80%
techradar.com
Updated:
2017-01-06 04:42:08
The common reaction to seeing a gaming laptop used to be "why would you have that", whereas these days people are more apt to ask "where did you get that?" As components continue to increase in power and decrease in price, the trade-offs in gaming on a la...
Good Large display, Tons of storage, Strong performance...
Bad Bulky and heavy, Battery life is not great...
Bottom line With the right amount of power, options and styling, the MS1 GE72 is an appealing mobile PC gaming machine. But, like most gaming laptops, don't expect a ton of longevity or portability...
90%
techradar.com/au/
Updated:
2017-01-06 04:42:08
The common reaction to seeing a gaming laptop used to be "why would you have that", whereas these days people are more apt to ask "where did you get that?" As components continue to increase in power and decrease in price, the trade-offs in gaming on a la...
Good Large display, Tons of storage, Strong performance...
Bad Bulky and heavy, Battery life is not great...
Bottom line With the right amount of power, options and styling, the MS1 GE72 is an appealing mobile PC gaming machine. But, like most gaming laptops, don't expect a ton of longevity or portability...
90%
alphr.com
Updated:
2017-01-06 04:42:08
MSI doesn't do middle-of-the-road laptops – it makes brash, in-your-face laptops built for gaming. With the GE72 2QD Apache Pro, MSI delivers a 17in beast of a laptop stuffed with powerful components at a modest price. Despite its gaming pedigree, the Ap...
Bottom line The MSI GE27 2QD Apache Pro may not be the best gaming laptop when it comes to raw power. The textured touchpad may be horrid, and the display distinctly average, but like me you'll probably find once you start playing you'll forget all that.As soon as yo...
80%
digitalversus.com
Updated:
2017-01-06 04:42:08
The GE72 Apache Pro has the exact same chassis as the standard Apache, with aluminum on the lid and palm rest and plastic on the base. It's a fairly stylish design with four clean-cut ribbed lines on the lid and one colored red line along the front. Like...
Good Build quality, Wellcalibrated matte screen with good contrast, Doesn't heat up, Decent gaming performance...
Bad Speakers are only just acceptable, Limited battery life...
Bottom line The MSI GE72 Apache Pro is an excellent gaming laptop. It boasts top-of-the-range components and performance for anyone who wants to play video games in Full HD with all settings on max. It has a quality screen, a fantastic cooling system and a very good...
100%
vortez.net
Updated:
2017-01-06 04:42:08
Gaming on-the-go is an ever increasing leisure activity and while some desktop computers are easy to transport to events the notebook still retains a stronghold on portable gaming In order to match, or even better a desktop computer, it's essential for a...
Good Stylish, sleek design, Skylake driven, Great performance results, Highquality audio, Plenty of useful ports, LED backlit keyboard, Choice to turn LEDs on/off...
Bad No windows key on leftside, Fixed battery unit...
Bottom line Seeking to be at the very pinnacle of new technology, MSI has been wise in updating their lineup of notebooks on the eve of the Intel Skylake launch.The GE72 epitomises luxury, quality and finesse. The physical design and styling of this notebook has diff...
0%
hardwarezone.com.ph
Updated:
2017-02-13 04:58:11
MSI has been an established member of the gaming community for some time now. From their gaming motherboards, GPUs, laptops, and peripherals, it's not easy to avoid the name MSI in the gaming market.With Intel's Kaby Lake and NVIDIA's Pascal dropping on t...
Good 120Hz IPS Screen, SteelSeries Keyboard with RGB Lighting, Good Build Quality, Decent Gaming Performance...
Bad Less Than Average Battery Life, Bumpy track pad...
Bottom line On a personal note, gaming laptops didn't really interest me the past few generations. They are bulky, expensive, and you can only get the fraction of the performance compared to a similarly priced gaming rig. With the recent years, however, CPUs and GPUs...
80%
reviewstudio.net
Updated:
2017-01-06 04:42:08
The gaming market is growing continuously as new generations of gamers appear year after year. To have a high FPS in your favorite titles, you need a powerful rig. But what about taking it to LAN Parties? To balance both aspects, you need to buy a gaming...
Good nice aspect and build, good performance, decent value...
Bad single channel RAM...
Bottom line Gaming will always be a part of our life, but lately portability is another feature that we seek. So to find a middle road, MSI built GE72 6QF Apache Pro gaming notebook which offers a powerful configuration and a 17.3inch display.To enhance the usage, MS...
88%
techpowerup.com
Updated:
2017-01-06 04:42:08
From the MSI website: Dedicated to customer-driven innovation, MSI leverages its remarkable R&D strengths to craft top-notch, well-acclaimed motherboards, graphics cards, notebook PCs and All-in-One PCs. The Overclocking Series is designed for enthusiast...
Good Desktop GPU performance, Quadcore CPU with Hyper Threading, 1920x1080 FullHD IPS screen, Above average keyboard and touch pad, Good features, Lack of bloatware, Useful software...
Bad No access hatches for HDD, RAM, or battery, Gaining access to HDD, RAM, or the battery requires disassembly, Screen bezel flex, Very short battery life, Trial antivirus software sucks, IPS screen is only 6bit...
Bottom line The MSI Apache Pro GE72VR can be found at retail for $1599.99. Desktop GPU performance Quad-core CPU with Hyper Threading 1920x1080 FullHD IPS screen Above average keyboard and touch pad Good features Lack of bloatware Useful software No access hatches fo...
83%
pcmag.com
Updated:
2017-01-06 04:42:08
The MSI GE72 6QD Apache Pro ($1,299.99) is a gaming laptop that offers capable performance at a midrange price. There aren't too many frills on the GE72, but overall it's competent and can run games on medium to high graphical settings without breaking th...
Good Affordable, Good performance for the price, Solid build, Plenty of storage and ports...
Bad 960M graphics card isn't powerful enough for gaming at the highest settings, Brushed plastic touchpad feels strange...
Bottom line The MSI GE72 6QD Apache Pro provides respectable midrange gaming performance without breaking the bank, but there are better values out there if you're not going for a high-end system...
60%
computershopper.com
Updated:
2017-01-06 04:42:08
Here in late 2015, however, some new pricing moves in the gaming-laptop market seem poised to change that. We just gave a good, long look at the Dell Inspiron 7559 , in a $799 configuration that took us aback: a 15.6-inch laptop with a GeForce GTX 960M gr...
Good Solid performance for the money, Sleek design, Snappyfeeling, backlit keyboard, Supersize display with good color gamut, Runs quietly while gaming, Lively speakers...
Bad Display has limited viewing angles, Very short battery life, Lessthanoptimal arrowkey placement, lack of certain keys...
Bottom line A rare 17-inch "budget" gaming laptop, this MSI machine packs most of the gaming goodness of the company's pricier models in a more moderate configuration. Only the battery life keeps it from a top recommendation. Read More…...
70%
mobiletechreview.com
Updated:
2017-01-06 04:42:08
The MSI Apache Pro models are relatively slim, yet they're powerhouse performers with all the bells and whistles laptops used to have--like Ethernet, a DVD drive and ample room for heatsinks and ventilation. In the $1,100 to $1,300 range well configured...
Good Good value and performance for the price. Well optimzed for gaming and heavy loads, yet fairly slim. Latest Intel Skylake CPUs, high performance dedicated graphics that's great for gaming. Very serviceable internals.
Bad Some flex in display bezel area. Styling is decent but not eyeturning...
80%
notebookcheck.net
Updated:
2017-01-06 04:42:08
Ready for games with Skylake. Fallout 4, Black Ops 3, Battlefront – autumn brings a lot of challenge for gamers. MSI has refreshed its line-up for the gaming festival and improved the GE72 a lot: Apart of an up-to-date Intel quad-core CPU, the 17-inch fir...
Good high gaming performance, contrastrich IPS display, fast combination from M.2SSD and HDD, good input devices, relatively quiet, welldone refresh overall...
Bad 8 GB RAM and 3 GB VRAM might be limiting factors in the future, high temperature increase under load, barely sufficient power adapter, poor battery life...
Bottom line MSI GE72-6QF8H11 - 2016-02-2302/23/2016 v5Oliver MoebelChassis78 / 98 → 80%Keyboard79%Pointing Device81%Connectivity59 / 81 → 73%Weight57 / 66 → 84%Battery65%Display89%Games Performance88%Application Performance91%Temperature70 / 95 → 74%Noise80 / 90 → 89...
85%
notebookcheck.net
Updated:
2017-01-17 04:36:56
Entry-level Gaming. The MSI GE72 revision from 2017 is interesting because of several reasons. First of all, Intel's brand new processor architecture enters the notebook segment with the Core i7-7700HQ. On the other hand, Nvidia's brand new gaming chip GT...
Good Dragon Center with many features (e.g. fan control), top modern hardware thanks to Kaby Lake und Pascal, highly configurable keyboard light, Optimus graphics switch, 120 Hz panel, SSD plus HDD...
Bad display frame poorly fixed in the test model, strange behavior of the CPU clock rate, card reader at USB 2.0 level, GPU throttling under full load, no Thunderbolt 3, poor battery...
Bottom line Although the GE72 7RE lacks a certification for virtual reality, you can still consider it a gaming notebook. Nvidia's brand new GeForce GTX 1050 Ti mostly offers sufficient performance for achieving halfway decent frame rates with a resolution of 1,920 x...
82%