location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Workstation WS72 6QH-203RU Intel® Core™ i7 i7-6700HQ Mobile workstation 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® Quadro® M600M Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Workstation
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
WS72
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WS72 6QH-203RU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9S7-177625-203
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7329
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI Workstation WS72 6QH-203RU Intel® Core™ i7 i7-6700HQ Mobile workstation 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® Quadro® M600M Wi-Fi 5 (802.11ac) Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mobile workstation Clamshell Black
  • - Intel® Core™ i7 i7-6700HQ 2.6 GHz
  • - 43.9 cm (17.3") Full HD 1920 x 1080 pixels IPS LED backlight Matt 16:9
  • - 16 GB DDR4-SDRAM 2133 MHz
  • - 1.13 TB HDD+SSD
  • - NVIDIA® Quadro® M600M 2 GB Intel® HD Graphics 530
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.1
  • - Lithium Polymer (LiPo) 150 W
  • - Windows 10 Pro 64-bit
Long product name MSI Workstation WS72 6QH-203RU Intel® Core™ i7 i7-6700HQ Mobile workstation 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® Quadro® M600M Wi-Fi 5 (802.11ac) Windows 10 Pro Black :
The long product name of MSI Workstation WS72 6QH-203RU Intel® Core™ i7 i7-6700HQ Mobile workstation 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® Quadro® M600M Wi-Fi 5 (802.11ac) Windows 10 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-6700HQ (6M Cache, 2.60 GHz), 17.3" Full HD (1920x1080) LED, 16GB DDR4, 128GB SSD + 1TB SATA HDD, Intel HD Graphics 530 + NVIDIA Quadro M600M 2GB GDDR5, Gigabit Ethernet, WLAN 802.11ac, Bluetooth, FHD WebCam, Windows 10 Pro 64-bit
More>>>
MSI Workstation WS72 6QH-203RU Intel® Core™ i7 i7-6700HQ Mobile workstation 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® Quadro® M600M Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
The official description of MSI Workstation WS72 6QH-203RU Intel® Core™ i7 i7-6700HQ Mobile workstation 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® Quadro® M600M Wi-Fi 5 (802.11ac) Windows 10 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

LATEST 6TH GENERATION INTEL CORE i7 PROCESSORS

The new 6th generation Core i7 Processor, codenamed Skylake, utilizes the latest CPU architecture and faster DDR4 memory support. This brings significant improvements to workflow performance, multiple application data processing, and 4K video transcoding which delivers performance leaps as the next platform for optimal efficiency.

POWERFUL PERFORMANCE FOR PROFESSIONALS

The WS72 is now ready with next generation NVIDIA Quadro M Series GPU’s, delivering incredible performance gains and ground-breaking 3D benchmarks that fulfill some of the most demanding requests in 3D CAD, video editing and animation.

Utilizing NVIDIA's CUDA processing architecture, 3D rendering, video editing and structural simulations are done effortlessly in a streamlined workflow without compromise.

DDR4-2133 - NEW MEMORY BENCHMARK

KEEPING PROFESSIONAL WORK SAFE WITH ECC MEMORY

To ensure that your work is protected, MSI workstations utilize Error-Correcting Code Memory (ECC) for single-bit memory error detection and best correction. Chances of data corruption and untimely system crash are effectively eliminated. System stability is seriously thought of, plus an extended memory life.

AN EYE OPENING EXPERIENCE WITH TRUE COLOR TECHNOLOGY

See the world as it is with MSI True Color Technology. Precisely calibrated to deliver vibrant colors, stunning details, and sharp images, True Color Technology brings the colors of the world right to your display.

COOL AND EFFICIENT

The high performance dual fan cooling system was meticulously designed to maximize airflow to keep the notebook at a constant cool state even after long hours of processing and rendering, allowing your system to remain stable and your work flow smooth.

MAKE YOUR LIFE EASY

Customize every key to suit your needs in one powerful application. The MSI Shortcut manager allows you to program individual keys to execute a string of commands. Use them to quick launch everyday programs, or even customize the keyboard color scheme to streamline your work habits. Personalize your notebook.

ISV CERTIFIED MOBILE WORKSTATION

MSI workstations are ISV Certified Systems. Officially recognized by major ISVs in 3D modeling such as AutoDesk and SolidWorks for system compatibility. MSI mobile workstations are guaranteed to provide the top-drawer performance and best professional experience.

Short summary description MSI Workstation WS72 6QH-203RU Intel® Core™ i7 i7-6700HQ Mobile workstation 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® Quadro® M600M Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This short summary of the MSI Workstation WS72 6QH-203RU Intel® Core™ i7 i7-6700HQ Mobile workstation 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® Quadro® M600M Wi-Fi 5 (802.11ac) Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Workstation WS72 6QH-203RU, Intel® Core™ i7, 2.6 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 1.13 TB

Long summary description MSI Workstation WS72 6QH-203RU Intel® Core™ i7 i7-6700HQ Mobile workstation 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® Quadro® M600M Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This is an auto-generated long summary of MSI Workstation WS72 6QH-203RU Intel® Core™ i7 i7-6700HQ Mobile workstation 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® Quadro® M600M Wi-Fi 5 (802.11ac) Windows 10 Pro Black based on the first three specs of the first five spec groups.

MSI Workstation WS72 6QH-203RU. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2.6 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro. Product colour: Black

Design
Product type *
Mobile workstation
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
6th gen Intel® Core™ i7
Processor model *
i7-6700HQ
Processor cores
4
Processor threads
8
Processor boost frequency
3.5 GHz
Processor frequency *
2.6 GHz
System bus rate
8 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-6700 Mobile series
Processor codename
Skylake
Bus type
DMI3
Stepping
R0
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1.13 TB
Storage media *
HDD+SSD
Number of HDDs installed
1
HDD capacity
1 TB
SSD capacity
128 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® Quadro® M600M
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
1.7 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x191B
Audio
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1920 x 1080 pixels
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
Mini DisplayPorts quantity
2
DVI port
No
Ports & interfaces
Headphone outputs
1
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
Performance
Motherboard chipset
Intel CM236
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2FQ
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88967
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
6
Power
AC adapter power
150 W
AC adapter frequency
50 - 60 Hz
Weight & dimensions
Width
418.5 mm
Depth
287 mm
Height
19.9 mm
Weight *
2.55 kg
Packaging content
Manual
Yes
Other features
AC adapter included
Yes
3D
No
Intel segment tagging
Home office, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:48:23
Uk has collected 1 expert review for MSI Workstation WS72 6QH-203RU Mobile workstation 43.9 cm (17.3") Full HD Intel® Core™ i7 i7-6700HQ 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® Quadro® M600M Wi-Fi 5 (802.11ac) Windows 10 Pro Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
chip.com.my
Updated:
2016-12-22 21:37:08
When companies go shopping for workstation they usually go for desktop PCs or an iMac. But those aren't portable, so what if you actually want to do design work on the go? In that case, MSI's WS72 Workstation could be an option.The WS72 is actually a work...
Good Software, Audio...
Bad Heat...
Bottom line If you are need a workstation that you can carry wherever you go, this is the one you should be looking at.(previously published in issue March 2016)...
0%
computershopper.com
Updated:
2016-11-15 01:48:23
You know what they say about all work and no play. MSI wants to avoid being typecast as all play and no work.The company arguably best known for gaming laptops and all-in-ones also makes several mobile workstations complete with independent software vendo...
Good Thinner and lighter than competitors, Deft SteelSeries keyboard, Handsome FHD screen...
Bad No Thunderbolt 3 or USBC ports, Brief battery life...
Bottom line MSI's 17.3-inch mobile workstation is both slimmer and more affordable than its rivals, but we'd like to see a 4K display and a few other improvements. Read More…...
70%