MSI logo

MSI Megabook CX640-018UK Intel® Core™ i5 i5-2410M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 520M Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11276
Info modified on:
23 Jul 2024, 21:39:51
Long product name MSI Megabook CX640-018UK Intel® Core™ i5 i5-2410M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 520M Windows 7 Home Premium Black:

CX640-018UK - Intel Core i5-2410M (3M Cache, 2.30 GHz), 15.6" HD LED Glare 1366x768, 4GB DDR3, 500GB HDD (5400rpm), nVIDIA Geforce GT520M DDR3 1GB, DVD Super-Multi, Gigabit Ethernet, WLAN 802.11 b/g/n, 1.3M WebCam, Windows 7 Home Premium 64-bit

MSI Megabook CX640-018UK Intel® Core™ i5 i5-2410M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 520M Windows 7 Home Premium Black:

Refined Design

Inspired by top-of-the-line luxury sedans and a design concept integrating external quality and internal performance, MSI created the CX640, two laptop computers characterized by unassuming sophistication and beauty. The jet black and silver color choices and brush finish underscore the unparalleled elegance of the CX640.

Double protection for peace of mind

The CX640 feature MSI’s own integrated software (Time Stamp technology) and hardware shock protection, providing two layers of data defense.

Time stamp automatically backs up and restores information

We've found ourselves scratching our heads after experiencing situations like these—your computer starts lugging; you get a virus from a download; you lose a file you forgot to save.
The CX640 come with MSI’s Time Stamp which solves all problems dealing with data back up and restoration with one button. Preventing data loss couldn’t be simpler.

*Time will vary with amount of data being backed up or restored.

Rock-solid hard drive protection

To safeguard against damage due to drops, the hard drive is placed in the safest place in the laptop and then packed in reinforced protection to form a sort of “air bag,” providing solid protection.

Smart Brightness Adjustment for Optimal Lighting

The CX640 automatically adjust screen brightness and power expended in accordance with the lighting in the surroundings, making computer use easier on your eyes, while minimizing power expended.

Friendly Function Smart System

The CX640 differ from other laptops in that they sport intuitive function keys to make it easier to turn on/off or make adjustments using frequently used functions. (E.g., adjusting screen brightness or volume, turning on/off the webcam, wireless network, mute, and standby)

Instant scenario change

Press the Fn key twice consecutively to quickly and easily change default wallpaper to go with different use scenarios (work, meeting, personal, home). Now, you can personalize your screen to match the task at hand.

Clutter-free design

In the past, computer cable connector designs did not take user convenience into consideration, so cable connectors got in the way of the mouse. The CX640’s cable connectors are all on the same side for obstruction-free mouse use.

Cooler palm rest

Due to the all-new heat dissipation design, the palm rest areas on the CX640 maintain a temperature close to that of the human body, so no matter how long you use your laptop, it still feels comfortable to the touch.

"Convenience first" I/O design

Commonly used I/O jacks, like USB ports, headphone jacks, and card reader slots, are placed where they are easily operated. Now, operating your computer is much easier as there is no need to hunt for frequently used I/O ports.

Winning performance

Boots up in half the time*

The CX640 boot up twice as fast as traditional notebooks, cutting in half the amount of time you need to wait to actually start using your computer.

Battery recharging 1.5 faster*

The batteries in the CX640 recharge 1.5 times faster than those in traditional laptops, getting you up and mobile again that much faster.

HiFre antenna performs better*

MSI’s HiFre antenna design makes the wireless in the CX640 perform 1.3X better than traditional laptops, allowing them to find signals where other NBs can’t.

*Performance varies with different hardware specs and environments.

Intelligent power design

The CX640 automatically switches mode to achieve ideal balance between graphics performance and extended battery life. When you are editing images or utilizing graphics-intensive programs, this smart technology automatically switches on for smoother operation. For less intensive tasks, the graphics mode automatically turns off, extending battery life.

Short summary description MSI Megabook CX640-018UK Intel® Core™ i5 i5-2410M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 520M Windows 7 Home Premium Black:

MSI Megabook CX640-018UK, Intel® Core™ i5, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description MSI Megabook CX640-018UK Intel® Core™ i5 i5-2410M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 520M Windows 7 Home Premium Black:

MSI Megabook CX640-018UK. Processor family: Intel® Core™ i5, Processor model: i5-2410M, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 520M. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2.6 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.