Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Gaming GT62VR 6RE-048RU Dominator Pro Notebook 39.6 cm (15.6") 1920 x 1080 pixels 6th gen Intel® Core™ i7 16 GB DDR4-SDRAM 1128 GB HDD+SSD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Home Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Gaming
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
GT
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT62VR 6RE-048RU Dominator Pro
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9S7-16L221-048
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byMSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4388
This statistic is based on the 96241 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94057 free Open Icecat users.
Info modified on: 01 Dec 2020 16:21:14
The date of the most recent change of this product data-sheet in Icecat.
Long product name MSI Gaming GT62VR 6RE-048RU Dominator Pro Notebook 39.6 cm (15.6") 1920 x 1080 pixels 6th gen Intel® Core™ i7 16 GB DDR4-SDRAM 1128 GB HDD+SSD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Home Black :
The short editorial description of MSI Gaming GT62VR 6RE-048RU Dominator Pro Notebook 39.6 cm (15.6") 1920 x 1080 pixels 6th gen Intel® Core™ i7 16 GB DDR4-SDRAM 1128 GB HDD+SSD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Home Black

Intel Core i7-6700HQ (6M Cache, 2.60 GHz), 15.6" Full HD (1920x1080) LED, 16GB DDR4, 128GB SSD + 1TB SATA HDD, Intel HD Graphics 530 + NVIDIA GeForce GTX 1070 8GB GDDR5, Gigabit Ethernet, WLAN 802.11ac, Bluetooth 4.1, FHD Webcam, Windows 10 Home 64-bit
More>>>
MSI Gaming GT62VR 6RE-048RU Dominator Pro Notebook 39.6 cm (15.6") 1920 x 1080 pixels 6th gen Intel® Core™ i7 16 GB DDR4-SDRAM 1128 GB HDD+SSD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Home Black:
The official marketing text of MSI Gaming GT62VR 6RE-048RU Dominator Pro Notebook 39.6 cm (15.6") 1920 x 1080 pixels 6th gen Intel® Core™ i7 16 GB DDR4-SDRAM 1128 GB HDD+SSD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Home Black as supplied by the manufacturer

PERFORMANCE

GeForce® GTX 10-Series GPUs give you up to 3X the performance of previous-generation GPUs. They’re built with ultra-fast FinFET, the latest high-bandwidth memory technologies, and support for DirectX 12 features to deliver the fastest, smoothest gaming notebook experiences.

THE LATEST GAMING TECHNOLOGIES

These innovative GPUs were created to meet the demands of next-generation displays, including VR, ultra-high-resolution, and multiple monitors. NVIDIA GameWorks™ technologies give you extremely smooth, cinematic gameplay, plus revolutionary NVIDIA Ansel™ that lets you capture 360-degree in-game images and view them in VR.

VR READY

Discover next-generation VR performance, the lowest latency, and plug-and-play compatibility with leading headsets—driven by NVIDIA VRWorks™ technologies. VR audio, physics, and haptics let you hear and feel every moment.

NVIDIA'S LATEST GEFORCE® GTX 1070 GPU
IS READY TO AMAZE YOU ON MSI GAMING NOTEBOOKS

MSI is the world's 1st gaming notebook to have this latest NVIDIA next gen. GPU solution onboard. Performance of NVIDIA's next generation GeForce® GTX 1070 GPU is expected to improve more than 40% than GeForce® GTX 900M Series. With the innovative Cooler Boost cooling solution and MSI’s special gaming features catered for gamers, the NVIDIA's latest GeForce® GTX 1070 GPU shall be able to release its full performance completely on MSI gaming laptops. By offering “one click to VR” solution and a totally immersive and smooth gaming experiences, the new MSI gaming laptops is going to shatter desktop performance cliché and amaze gamers with refreshing point of views on MSI gaming laptops.

EMBRACE THE ENTHUSIAST LEVEL VIRTUAL REALITY EXPERIENCE

The perfect combination of MSI gaming laptops and Nvidia next gen. GeForce® GTX 1080 / 1070 / 1060 graphics cards shall bring you the enthusiast level of VR experience. As the only brand certified by NVIDIA, Intel and VIVE, MSI is the 1st VR ready gaming laptop brand and provides an exceptionally smooth and powerful mobile platform for the ultimate immersive virtual reality experience. It is highly recommended to enjoy this latest technology and explore the amazing artificial world with MSI extreme gaming notebooks. Get ready before everyone else with World's best VR ready gaming notebooks and to be amazed by the excitement experience from the simulated reality.

IPS LEVEL, TRUE-TO-LIFE VIEWING EXPERIENCE

IPS level display with higher gamut of 72% NTSC color range takes image clarity to a whole new level with higher pixel resolution. Images are amazingly 40% more sharp and vivid in contrast level and 20% clearer in brightness level compared with those on regular TN panels. Hence, images are more vivid even from left and right side of the viewing angle. When you're playing games, you will have breathtaking and brilliantly true-to-life viewing experience.

TRUE COLOR TECHNOLOGY

MSI True Color Technology guarantees that each panel in a MSI notebook comes with the finest precision in color. After examination and an extensive factory calibration process by the MSI True Color Technology, the panel quality will be more accurate, close to 100% sRGB. Hence, each color is delivered with the highest standard precision in detail, guaranteeing excellent color fidelity for many use applications.

MSI has partnered with Portrait Displays, Inc. in developing a level of accuracy for display technology that sets a new standard. Trusting that the displays colors naturally represent the content is MSI’s objective.

TRUE COLOR PROFILE

Vision and sound are the most important two factors in this field. You now get to see clearer than your enemies to always get one step ahead of the rest. Besides Gaming Mode, True Color Technology also offers prefect color accuracy for 5 more scenarios. Work or play, you can easily switch to the mode that best suits your eyes. The profile sharing feature permits you to share your True Color settings to other users anywhere.

MULTI-TASK WITH UP TO 3 MONITORS

Expand the vision for extreme gaming experience. MSI innovative Matrix Display supports up to 2 external displays simultaneously through 1x HDMI port* and 1x Mini DisplayPort 1.2. Multi-task is made possible even during competitive gameplays. Connect the laptop to HDTV display, Matrix Display supports 4K output with a resolution up to 3840 x 2160. MSI Matrix Display technology creates an ideal environment for extreme gaming experience and pleasant multimedia entertainment.

HIGH CLASS DESIGN WITH E-SPORT ENTHUSIASM

Its brushed-metal lid and aesthetics line design are inspired by matte black supercars, adding high class taste. MSI GT62 series is designed to dominate the cyber world with Overclocked CPU and extreme GeForce® GTX graphics.

LATEST 6TH GENERATION INTEL ® CORE™ i7 PROCESSORS

The new 6th generation Intel processors require lower power consumption but deliver better performance than before. CPU performance of Core i7-6700HQ is 20% faster than i7-4720HQ under average usage. For GT series with the Core i7-6820HK SKU, CPU frequency can be stretched from 3.6GHz to over 4GHz by SHIFT Turbo mode and CPU performance increases 30% compared with that of i7-4720HQ.

DYNAMIC TEMPERATURE / PERFORMANCE BALANCING

The exclusive MSI “SHIFT” technology pushes system to the extreme while minimizing noise and temperature. Switch between five profiles either push your system to the extreme or in the pursuit of longer battery life. Easily activate it by pressing the FN + F7 hotkey combo, or via the Dragon Gaming Center.

MXM VGA DESIGN – KEEP YOUR WEAPON SHARP AND EDGY

MSI's MXM VGA design allows you to change and repair the GPU more easily when needed. The special design also prevents heat on the motherboard, ensuring the laptop performance and durability.

PCI-E GEN3x 4 SSD – ULTRA SPEED STORAGE

Get in the game before everyone else with the latest PCI-E Gen 3.0 x4 bandwidth utilizing NVMe technology on single M.2 SSD. Harness the full performance potential of the Gen 3.0 SSD through the optimization of the hardware and software outputting extreme read speeds up to 2200MB/s, 5x faster than SATA3 SSD's.

LATEST ARCHITECTURE DDR4-2400 MEMORY SUPPORT

Get the best possible performance out of your notebook with support of the advanced DDR4-2400 memory, achieving over 32GB/s in reading speed and 36GB/s in writing. With over 40% faster performance than previous generations DDR3-1600, DDR4-2400 is the new laptop standard to take your extreme gaming experience to the next level.

COOLER BOOST 4
ENHANCED COOLING DESIGN FOR HIGHER POWER GAMING

Heat is the most original element on earth. It's pure physics that more energy will generate more heat. Cooling is therefore a knotty task to tackle with. MSI exclusive Cooler Boost 4 technology creates dual thermal modules internally by allocating dedicated heat pipes for GPU and CPU. One click on the fan boost button, a total of 6 heat pipes and dual fans actively and effectively push heat out of the system, making the cooling design the highest level of its kind.

NAHIMIC AUDIO ENHANCER

Nahimic audio software offers high definition sound technology which boosts the audio and voice performance of your gaming computer. Enjoy an immersive virtual 7.1 sound over your standard stereo equipment!

A NEW WAY TO LOCATE YOUR TARGET

A companion to explore your playfields

The Sound Tracker provides a visual indication that permits batter localizaion of the loudest sound while in the game. New to a game ? The Sound tracker will be your best ally to navigate an unfamiliar environment.

AND GAME COMES TRUE

Nahimic Immersive Audio becomes your special weapon in-game

Sound is a major part of your gaming experience. Live, feel and bocome invincible, thanks to a unique sound

LOUD AND CLEAR

Quality of communication between teammates is strategic

Nahimic guarantees the perfection of your voice transmissions. Your team will hear you loud and clear, giving you a huge advantage in the battlefield.

VOICE YOUR BROADCASTS

“Bang, wham, GG!” enrich your livestream

Streaming your gaming sessions live ? Look out! nahimic’s HD Audio Recorder gives your best gaming captions a studio quality sound with a single click. Add even more fun, thrill and epicness to your streams thanks to the Audio Launchpad!

A simple and powerful tool

Benefit from the full power of Nahimic's audio engine to reach the best audio quality for your in-game recordings.

IMMERSIVE GAMING WITH TOP-NOTCH AUDITORY SENSATION

To satisfy consumers' desire to experience high quality sound effects, MSI partners with top audio brand Dynaudio, which has a devoted aspiration for “Authentic Fidelity” to meet this demanding standard and whose loudspeaker systems are often applied by German cars.

It equips the MSI G-Series notebooks with top-notch audio features, creating a realistic sound and immersive effects. The Dynaudio speakers boost power amplitude 50% more than the previous generation, meaning a volume increase over 10dBA. All high quality stereo source is transformed into true-to-life, multi-channel sound. No need to purchase extra speakers, wires or speaker stands to appreciate room-filling sound.

THE REAL DEAL:
A KEYBOARD ALL GAMERS DESIRE FOR

Every hardware detail of this keyboard is calculated and especially designed for professional gamers’ needs. Better responsive and tactile feedback, optimum WASD zone and support of multi-key inputs are all for gamers to gain full command over gaming missions.

STEELSERIES ENGINE 3 (SSE3) – TARGET, POSITION, AIM AND FIRE

During gameplay, SteelSeries Engines 3 serves as your firearm. With SSE3, you get to suit up your weapon with cool look by lightening it up with multiple backlit colors, transform your keyboard into a high technology firearm by setting up several keys into one key command and cloud syncing all SteelSeries gears together.

INTERDEVICE COMMUNICATION

Thanks to the unified software we have opened up new lines of communication between devices. Your devices will fluidly work together, for instance clicking the zoom/scope button on your mouse could activate an equalizer for your headset that focuses on the highs for better listening to footsteps.

UNLIMITED PROFILE POSSIBILITIES

Profiles are sets of macros, button assignments, and device configurations that are frequently used together. An unlimited number of profiles, with customizable names, can be stored in the SteelSeries Engine. It provides predefined profiles for common games which can be used directly or as templates for your custom macros.

SENSE GAME STATS DIRECTLY THROUGH KEYBOARD

SteelSeries GameSense talks directly to your game and shall grant you the capability in playing games more intuitively. Through backlit colors and LED brightness of the keyboard, users may receive real time game stats like ammo levels, health levels, tool durability, and take immediate actions to respond to these changes, gaining full control during gameplays.

ONE APPLICATION

The SteelSeries Engine 3 was created as a unified software suite for SteelSeries hardware catalog going forward. Currently it works with the devices of keyboard, headset, and mouse.

STEELSERIES CLOUDSYNC

Users now have the ability to backup, share, and sync your configuration profiles through the SteelSeries CloudSync across all your platforms. Simply log in with your SteelSeries ID and all your configurations will be available wherever you are.

SILVER LINING PRINT

See more and do more in the night with high-grade silver lining printed keys. See the full color spectrum on the SteelSeries multicolor keyboard and enjoy longer lasting keys worry free of long-term wear and tear.

ONE APP, TOTAL CONTROL OF YOUR GAMING SYSTEM

Dragon Center provides six functions to get a total control of your personal computer : easy access to all apps at once (App Portal), real-time system performance monitor (System Monitor), adjust LED effect (LED Wizard), parameter adjustments in VR Ready / X Boost / Fans speed / true color profiles / CPU - SHIFT or CPU overclocking in just one click (System Tuner), monitor parameters and adjust system profile and LED settings from mobile phone (Mobile Center) and quick problem solve center (Tool & Help). Dragon Center empowers users to facilitate tweaking process without occupying system resources.

Mobile Center

- Show the system parameters on your mobile devices.
- Instantly launch or switch between the system profiles.
- Remotely adjust LED lighting.

Tool and Help

- Find all supports, product information, useful system backup tools and access to MSI website easily.

App Portal

- Integrate Apps into one portal.
- Classify Apps by category.
- All .exe files can be added.

System Monitor

- Monitor system status, temperature and related parameters.
- Visualize key system information so that it’s clear at a glance.
- Mini mode, display system information on a small size window.

LED Wizard

- Adjust LED effect, color and brightness easily.
- Configure LED settings for specific scenario.
- LED settings can be switched and adjusted by Dragon Dashboard App.

System Tuner

- Personalize PC environment.
- Implement CPU OC and VR Ready mode in one click.
- Set up different profiles (Profile 01-05) and configure the settings (apps, one click to VR, X Boost, Shift mode, Fan speed and True Color) for various usage scenarios (eg. gaming, multimedia, silent). Switch between these profiles with hotkey to the one that best suits the circumstances according to your desires.
- Applications can be automatically launched following the profile selected.

BOOST YOUR STORAGE PERFORMANCE WITH X BOOST TECHNOLOGY

The X Boost function from MSI technonogy supports faster storage access speed. Most of the external storage and memory cards can also benefit this feature. X Boost is an auto-execution feature pre-installed in all MSI gaming notebooks with Windows 10 system.

KILLER DOUBLESHOT PRO – PROTECTING YOUR PING

Stop losing games to lag with Killer DoubleShot Pro. Protect and prioritize networking traffic while preventing lag spikes so you can game without fear and play at your best. Select programs you want your network to prioritize to ensure maximum bandwidth and track your speeds with the easy-to-use Killer Networking Manager. Killer DoubleShot Pro supports both Killer Gb LAN and WiFi 802.11ac dual band protocol and improves average latency by 3.5 times compared with those utilizing 802.11ac.

KILLER SHIELD – SMOOTHER GAMEPLAY

One more protection for smoother uploads and download processes. Less pin rate floating reassures more fluent gameplays.

XSPLIT GAMECASTER VERSION 2 – SHOW OFF YOUR SKILLS TO THE WORLD

Get super professional live streams going by blending into the background with the Chroma Key function introduced in Xsplit Gamecaster Version 2. Record your gameplays and broadcast it live to Twitch, YouTube, UStream and etc.. You may also edit gameplay videos directly on this app. It’s simple, easy to use and ideal for sharing your gameplay with friends, family or the world - or for capturing those perfect gaming moments, just for the heck of it. What’s more exciting is that MSI extends premium license from 6 to 12 months. Now you get to explore and enjoy becoming a true professional streamer for a whole year for FREE.

STREAMING

Use XSplit Gamecaster to stream all of your gaming activities

WEBCAM & CHROMA KEY

Add a webcam and show your game face

SHARE YOUR BROADCAST

Share your broadcast and conquer the world

REALTIME NOTES

Draw attention whilst casting with in-game annotations

RECORD & UPLOAD

Organize and upload your greatest gaming moments

TRIDEF SMARTCAM INTEGRATION

Revolutionary background removal without the need of a green screen.

ADAPTIVE BITRATE TECHNOLOGY

Automatically adjusts your bitrate to minimize connection drops so you can enjoy uninterrupted streaming.

TOBII EYETRACKING INTEGRATION

Visual representation of your eyes' movements on the live stream let viewers know your focus and priority in game.

Short summary description MSI Gaming GT62VR 6RE-048RU Dominator Pro Notebook 39.6 cm (15.6") 1920 x 1080 pixels 6th gen Intel® Core™ i7 16 GB DDR4-SDRAM 1128 GB HDD+SSD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This short summary of the MSI Gaming GT62VR 6RE-048RU Dominator Pro Notebook 39.6 cm (15.6") 1920 x 1080 pixels 6th gen Intel® Core™ i7 16 GB DDR4-SDRAM 1128 GB HDD+SSD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Gaming GT62VR 6RE-048RU Dominator Pro, 6th gen Intel® Core™ i7, 2.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1128 GB

Long summary description MSI Gaming GT62VR 6RE-048RU Dominator Pro Notebook 39.6 cm (15.6") 1920 x 1080 pixels 6th gen Intel® Core™ i7 16 GB DDR4-SDRAM 1128 GB HDD+SSD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This is an auto-generated long summary of MSI Gaming GT62VR 6RE-048RU Dominator Pro Notebook 39.6 cm (15.6") 1920 x 1080 pixels 6th gen Intel® Core™ i7 16 GB DDR4-SDRAM 1128 GB HDD+SSD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Home Black based on the first three specs of the first five spec groups.

MSI Gaming GT62VR 6RE-048RU Dominator Pro. Product type: Notebook, Form factor: Clamshell. Processor family: 6th gen Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1128 GB, Storage media: HDD+SSD. On-board graphics adapter model: Intel® HD Graphics 530, Discrete graphics adapter model: NVIDIA® GeForce® GTX 1070. Operating system installed: Windows 10 Home. Product colour: Black

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Intel® Small Business Advantage (Intel® SBA)
Intel® Small Business Advantage (Intel® SBA)

Solutions to Help You Focus on Your Small Business
Intel® Small Business Advantage (Intel® SBA) helps small businesses without a managed network manage security and productivity issues. This solution helps maintain and protect PCs automatically so that you can focus on running your business.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Design
Product type *
Notebook
Product colour *
Black
Form factor *
Clamshell
Market positioning
Gaming
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor model *
i7-6700HQ
Processor frequency *
2.6 GHz
Processor boost frequency
3.5 GHz
Processor family *
6th gen Intel® Core™ i7
Processor cores *
4
Processor threads
8
System bus rate
8 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-6700 Mobile series
Processor codename
Skylake
Bus type
DMI3
Stepping
R0
Motherboard chipset
Intel® HM170
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16,2x8,1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
16 GB
Internal memory type *
DDR4-SDRAM
Memory form factor
SO-DIMM
Memory slots
4x SO-DIMM
Maximum internal memory *
64 GB
Storage
Total storage capacity *
1128 GB
Storage media *
HDD+SSD
Number of HDDs installed
1
HDD capacity
1000 GB
SSD capacity
128 GB
Optical drive type *
No
Card reader integrated *
Yes
Compatible memory cards
SD,SDHC,SDXC
Graphics
Discrete graphics adapter model *
NVIDIA® GeForce® GTX 1070
On-board graphics adapter *
Yes
Discrete graphics adapter *
Yes
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
Intel® HD Graphics 530
On-board graphics adapter base frequency
350 MHz
On-board graphics adapter dynamic frequency (max)
1050 MHz
Maximum on-board graphics adapter memory
1.7 GB
On-board graphics adapter DirectX version
12.0
On-board graphics adapter OpenGL version
4.4
On-board graphics adapter ID
0x191B
Discrete graphics adapter memory
8 GB
Discrete graphics memory type
GDDR5
NVIDIA G-SYNC
Yes
NVIDIA GameWorks VR
Yes
CUDA
Yes
NVIDIA 3D Vision
Yes
Audio
Number of built-in speakers
2
Speakers manufacturer
Dynaudio
Built-in subwoofer
Yes
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1920 x 1080 pixels
Video capturing speed
30 fps
Network
Wi-Fi
Yes
Bluetooth *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards *
802.11a,Wi-Fi 5 (802.11ac),802.11b,802.11g,Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
Bluetooth version
4.1
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4
Ports & interfaces
Mini DisplayPorts quantity
1
DVI port
No
Headphone outputs
1
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
Performance
Virtual Reality (VR) ready
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
SSE4.1,SSE4.2,AVX 2.0
Processor code
SR2FQ
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88967
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
8
Battery capacity
5225 mAh
Battery capacity (Watt-hours) *
75.2 Wh
Power
AC adapter power
230 W
AC adapter frequency
50 - 60 Hz
AC adapter output voltage
19.5 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width *
390 mm
Depth *
266 mm
Height
39.8 mm
Weight *
2.9 kg
Packaging content
Manual
Yes
Other features
AC adapter included
Yes
3D
No
Source Testseek summary Average rating
Reviews
Updated:
2017-01-06 04:38:25
Uk has collected 37 expert reviews for MSI Gaming GT62VR 6RE-048RU Dominator Pro Notebook 39.6 cm (15.6") 1920 x 1080 pixels 6th gen Intel® Core™ i7 16 GB DDR4-SDRAM 1128 GB HDD+SSD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Home Black and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Testseek summary Average rating
Reviews
Updated:
2017-01-06 04:38:25
Nl heeft 37 proffesionele recensies verzameld voor MSI Gaming GT62VR 6RE-048RU Dominator Pro Notebook 39,6 cm (15.6") 1920 x 1080 Pixels Zesde generatie Intel® Core™ i7 16 GB DDR4-SDRAM 1128 GB HDD+SSD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Home Zwart. Het gemiddelde van deze proffesionele recensies is 86 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
86%
Source Testseek summary Average rating
Reviews
Updated:
2017-01-06 04:38:25
Fr a recueilli 37 avis d’experts pour MSI Gaming GT62VR 6RE-048RU Dominator Pro Ordinateur portable 39,6 cm (15.6") 1920 x 1080 pixels Intel® Core™ i7 de 6e génération 16 Go DDR4-SDRAM 1128 Go HDD+SSD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Home Noir et la note moyenne est de 86 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
86%
Source Testseek summary Average rating
Reviews
Updated:
2017-01-06 04:38:25
De hat 37 Expertenmeinungen über MSI Gaming GT62VR 6RE-048RU Dominator Pro Notebook 39,6 cm (15.6 Zoll) 1920 x 1080 Pixel Intel® Core™ i7 der sechsten Generation 16 GB DDR4-SDRAM 1128 GB HDD+SSD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Home Schwarz eingeholt. Das duchschnittliche Epertenrating ist 86 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
86%
Source Testseek summary Average rating
Reviews
Updated:
2017-01-06 04:38:25
Testseek ha raccolto 37 recensioni da parte di esperti per MSI Gaming GT62VR 6RE-048RU Dominator Pro Computer portatile 39,6 cm (15.6") 1920 x 1080 Pixel Intel® Core™ i7 della sesta generazione 16 GB DDR4-SDRAM 1128 GB HDD+SSD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Home Nero e la valutazione media da parte degli esperti è di 86 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
86%
Source Testseek summary Average rating
Reviews
Updated:
2017-01-06 04:38:25
Es ha coleccionado 37 opiniones de expertos para MSI Gaming GT62VR 6RE-048RU Dominator Pro Portátil 39,6 cm (15.6") 1920 x 1080 Pixeles 6ª generación de procesadores Intel® Core™ i7 16 GB DDR4-SDRAM 1128 GB HDD+SSD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Home Negro y la calificación media es 86 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
86%
Source Testseek summary Average rating
Reviews
Updated:
2017-01-06 04:38:25
Dk har samlet 37 ekspertanmeldelser for MSI Gaming GT62VR 6RE-048RU Dominator Pro Notebook 39,6 cm (15.6") 1920 x 1080 pixel 6th gen Intel® Core™ i7 16 GB DDR4-SDRAM 1128 GB HDD+SSD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Home Sort og den gennemsnitlige ekspertbedømmelse er 86 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
86%
Source Testseek summary Average rating
Reviews
Updated:
2017-01-06 04:38:25
Testseek получил 37 экспертных оценок для MSI Gaming GT62VR 6RE-048RU Dominator Pro Ноутбук 39,6 cm (15.6") 1920 x 1080 пикселей Процессор Intel® Core™ i7 6-го поколения 16 GB DDR4-SDRAM 1128 GB HDD+SSD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Home Черный, средний экспертный рейтинг составляет 86 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
86%
Source Testseek summary Average rating
Reviews
Updated:
2017-01-06 04:38:25
Se har samlat in 37 experttester för MSI Gaming GT62VR 6RE-048RU Dominator Pro Bärbar dator 39,6 cm (15.6") 1920 x 1080 pixlar 6:e generationens Intel® Core™ i7 16 GB DDR4-SDRAM 1128 GB HDD+SSD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Home Svart och det genomsnittliga betyget är 86 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
86%
Source Review comments Score
techradar.com
Updated:
2017-01-06 04:38:25
We first went hands-on with MSI's Pascal series laptops about a month ago at a press conference where the company boasted, once again, that its latest gaming laptops were prone to 'shatter desktop performance'.Featuring the same power of the Nvidia Pascal...
Good More than capable of 1080p 60 fps, Plenty of useful ports...
Bad Short battery life, Colors don't pop off the display, Lackluster trackpad...
Bottom line The MSI GT62VR Dominator Pro does what's expected, but at a rate indistinguishable from the competition...
50%
techradar.com/au/
Updated:
2017-01-06 04:38:25
We first went hands-on with MSI's Pascal series laptops about a month ago at a press conference where the company boasted, once again, that its latest gaming laptops were prone to 'shatter desktop performance'.Featuring the same power of the Nvidia Pasc...
Good More than capable of 1080p 60 fps, Plenty of useful ports...
Bad Short battery life, Colors don't pop off the display, Lackluster trackpad...
Bottom line The MSI GT62VR Dominator Pro does what's expected, but at a rate indistinguishable from the competition...
50%
kitguru.net
Updated:
2017-01-06 04:38:25
That VR support comes courtesy of an Nvidia GTX 1070 graphics chip and that's big news because the mobile versions of Nvidia 10-series graphics chips are almost identical to the desktop graphics cards. In other words MSI is making the bold claim that you...
Good GTX 1070 graphics power, IPS screen looks superb, Fast Core i76820HK CPU, 512GB NVMe SSD is blazingly fast, RGB keyboard with Dragon Centre software looks great...
Bad Mouse buttons are very clicky, USB port locations are a bit peculiar, 4K display can be a pain to scale in Windows, Battery life is unimpressive.
Bottom line MSI GT62VR 6RE Dominator Pro 4K has an absurdly long model name that gives us a fair amount of information about this impressive gaming laptop. The GT part tells us this is a chunky chassis that can dissipate a fair amount of heat, VR shows support for yo...
85%
back2gaming.com
Updated:
2017-01-06 04:38:25
The GT62VR Dominator Pro shares the same chassis as the GT72 Dominator Pro from last-generation with a few distinct differences namely the lack of LED accent lightings in the front lip and the absence of an optical bay but overall its made of the same bru...
Good Excellent overall system performance, Exceptional graphics performance, Good cooling, Great display quality...
Bad Keyboard lighting needs upgrading, Audio isn't as powerful as it seems...
Bottom line MSI GT62VR Dominator Pro (NVIDIA GTX 1070) Gaming Notebook ReviewThe MSI GT62VR Dominator Pro ushers in the new generation of high-performance gaming notebooks which are by and large already mobile desktop replacements. MSI fans who don't want to bother w...
182%
eteknix.com
Updated:
2017-01-22 02:00:48
MSI's gaming laptops have gained a special status for their gorgeous sense of style and astounding features. It's no surprise that the latest data puts their firmly in the lead as the world's most successful gaming laptop manufacturer. Honestly, it's thor...
Good Comfortable keyboard, Dedicated function buttons, Easy to open, Exemplary cooling design, Equipped with Intel's flagship 7th Generation processor, Good speakers, Gorgeous, elegant aesthetic, Great packaging, Responsive touchpad, Superb “IPSLevel” 4K Displ...
Bad No NVMe drive as default, Software suite can be irritating at times...
Bottom line Pricing At the time of writing, the MSI GT62VR 7RE Dominator Pro costs £2299.00 from Amazon UK. Typically, I'd conduct a pricing comparison against similar products from other vendors as a means of assessing value. Unfortunately, this proved to be quite...
0%
liveatpc.com
Updated:
2017-02-12 03:41:12
The Force is Strong with this OnePowered by the Pascal GPU from NVIDIA, the MSI GT62 is the closest thing to a proper gaming setup, minus the large footprint. Although nothing compared to the GeForce GTX 1080, the 1070 within the GT62 is a gem in its own...
Bottom line Dominate The BattlefieldMSI GT62VR Dominator Pro Gaming LaptopReviewer: Teh Wi-LiamThe Force is Strong with this One Powered by the Pascal GPU from NVIDIA, the MSI GT62 is the closest thing to a proper gaming setup, minus the large footprint. Although not...
86%
chip.com.my
Updated:
2017-03-09 03:43:39
Do you miss the days when you would go over to your friend's house to have a LAN party, these days with high speed internet and massive multiplayer online games, LAN parties are slowly becoming obscure? Especially since in the past only heavy lugging desk...
Good Solid performance...
Bad None...
Bottom line The MSI GT62VR Dominator Pro has some of the most powerful hardware inside of it, so you'll be able to enjoy intense gaming sessions on the latest games with no problems even when on the go.(previously published in issue February 2017)...
0%
play3r.net
Updated:
2017-04-05 05:24:40
Specifications can be found here – Some may feel that £2200 for a gaming notebook or laptop dependant on what you call it is a somewhat extravagant expense. This certainly isn't the case if you're limited on things like space or you spend most of your tim...
Good 15.6" 4K UHD IPS screen is very good, Intel Core i77820HK, 32GB of DDR4 and GTX 1070 is pretty powerful (for a laptop), Loads of MSI specific features and software included, Price is fairly reasonable, 2year warranty as standard, Gaming performance is wha...
Bad No NVMe storage drive in a £2000notebook...
80%
tbreak.ae
Updated:
2017-04-05 05:24:42
MSI was quick enough to roll out new gaming laptops with the latest Intel Kaby Lake processors. We've already reviewed the GTX 1050 Ti based Apache Pro and today we have the MSI GT62VR 7RE Dominator Pro that is equipped with an i7-7700HQ processor and the...
Good Good build and design, Display colors are vibrant, GTX 1070 GPU performs well in 1080p gaming...
Bad Kaby Lake processor doesn't offer great improvements, Mediocre 4K gaming performance at ultra settings, GTX 1070 doesn't perform as good as Desktop Edition...
Bottom line While the MSI GT62VR 7RE Dominator Pro is certainly a good gaming laptop, the GTX 1070 GPU did not perform as good as its desktop class counterpart. The Intel i7-7700HQ processor is also just slightly better than a 3rd generation Intel i7-3770K processor...
80%
devontechsupport.com
Updated:
2017-05-13 10:57:18
We first went hands-on with MSI's Pascal series laptops about a month ago at a press conference where the company boasted, once again, that its latest gaming laptops were prone to ‘shatter desktop performance'.Featuring the same power of the Nvidia Pascal...
Good The MSI GT62VR Dominator Pro is a gaming laptop with more than enough juice to power a desktop triple its size. It's VR Ready for your Oculus Rift or HTC Vive headset while simultaneously beefy enough to deliver 1440p graphics to an external display, If y...
Bad The MSI GT62VR Dominator Pro is a desktop that wants to be a laptop. Setting it on your lap might burn a hole through your pants, and removing the wall charger makes it basically unusable for gaming. The 6.48-pound weight, excluding the power brick, only...
Bottom line At its core, the GT62VR Dominator Pro is a VR-designated rig that's somewhat easier to carry around than a Mini-ITX computer. Presenting itself as a high-performance gaming laptop, it's ultimately too powerful for its own good.As long as you don't plan on...
0%
kitguru.net
Updated:
2017-05-17 03:57:58
Today we look at the MSI GT62VR 7RE Dominator Pro which features an Ultra HD 4k panel, Core i7 7820HK processor, 512GB SSD and 8GB Nvidia GTX 1070 graphics. We know the GTX 1070 will struggle to get playable frame rates at 4k resolution, but is the UHD pa...
Good Room to add more Ram if needed, Solid gaming performance from the GTX 1070 and Core i7 combo, 4K screen resolution, RGB LED backlit keyboard, Rear ports for good VR Cable management, 1click OC...
Bad Battery life could be better, Finger print magnet, Fans very loud when run in turbo...
Bottom line The MSI GT62VR 7RE Dominator Pro is without doubt a very powerful laptop and as the review shows today, with the GTX 1070 in the system, getting super smooth frame rates at 1080p is very possible. 1440p gaming is also achievable if you are willing to live...
80%
uk.hardware.info
Updated:
2017-06-01 02:59:31
The new generation of graphics cards from Nvidia has brought with it a bunch of new gaming laptops. MSI has released a large number of new models. In the next few weeks we'll be reviewing all of them one by one extensively. We're starting with the GT62V...
Bottom line The MSI GT62VR is a serious mobile gaming machine, thanks to a fast Core i7 processor, that can perform as well as a standard Core i7-6700K after you overclock it. It also has a fast GTX 1070 graphics card on board. Unfortunately that GPU is not capable...
0%
liveatpc.com
Updated:
2017-06-14 02:49:06
Thanks to NVIDIA and VIVE, the GT62 is certified to bring you a truly immersive virtual reality (VR) experience like no other. Sadly, I never got a chance to test it out as we don't own our own VR headset as I suffer from motion sickness so VR is a no-go...
Bottom line Review] MSI GT62VR Dominator Pro Gaming Laptop: Dominate The Battlefield The Force is Strong with this OnePowered by the Pascal GPU from NVIDIA, the MSI GT62 is the closest thing to a proper gaming setup, minus the large footprint. Although nothing compa...
86%
canadalaptopreviews.com
Updated:
2018-07-08 21:09:41
This one has been designed to give you an edge over all online gaming opponents. With the best of everything, this MSI laptop is the future of gaming. The NVIDIA GeForce GTX cards are the most advanced which provide unmatched power efficiency, great perfo...
Bottom line The laptop is much better in performance as compared to all the counterparts available in the market. With astounding visuals and clear sound, every moment of a gamer becomes enjoyable for him. There is also the opportunity of connecting multiple devices...
0%
notebookcheck.nl
Updated:
2017-04-05 05:24:40
Een uitgebalanceerd game notebook. MSI gebruikt in de GT62VR 7RE ook de GeForce GTX 1070. De processor is nieuw: Kaby Lake wordt nu gebruikt. De rest van de features zijn ook prima: IPS beeldscherm, SSD+HDD en 16 GB RAM...
Good veel onderhoudsopties, verlicht toetsenbord, goed geluidssysteem, IPS beeldscherm, USB 3.1 Gen2, SSD HDD...
Bad slechts één M.2 slot, basis is nogal dik, geen Thunderbolt 3...
86%
hardware.info
Updated:
2017-06-01 02:59:31
De nieuwe generatie videokaarten van Nvidia zorgt voor een stortvloed aan nieuwe gaminglaptops. MSI loopt voorop, met een groot aantal nieuwe modellen. De komende tijd gaan we die allemaal aan je voor stellen in uitgebreide reviews, en we beginnen met d...
Bottom line De MSI GT62VR is een serieuze mobiele gaming machine, dankzij een rappe Core i7-processor, die na overklokken op dezelfde prestaties kan komen als een standaard Core i7-6700K-exemplaar. Verder heeft hij een lekker snelle GTX 1070 grafische kaart aan boo...
0%
hardwareluxx.de
Updated:
2017-01-06 04:38:25
Nach der heutigen Vorstellung der ersten mobilen Pascal-Grafikkarten wird es für die Notebook-Hersteller wieder einmal Zeit, ihre Geräte auf die neue Hardware-Generation umzustellen. Als einer der ersten überhaupt und als inzwischen der größte Hersteller...
Good Ungewohntes Tastaturlayout, Vergleichsweise langsame SSD, > Leistung, Laufzeit, Kühlung, Technische Daten...
Bad Ungewohntes Tastaturlayout, Vergleichsweise langsame SSD, Leistung, Laufzeit, Kühlung, Technische Daten...
Bottom line Gutes Display Keinen Patzer erlaubt sich MSI bei seinem GT62VR Dominator Pro auch beim Display. Dieses ist dank IPS-Technik sehr blickwinkelstabil und mit fast 330 cd/m² recht leuchtstark, womit es auch in helleren Umgebungen keine größeren Probleme gi...
0%
notebookcheck.com
Updated:
2017-01-06 04:38:25
Kampfansage. Passend zum Notebook-Launch von Nvidias Pascal-Architektur präsentiert MSI einen High-End-Boliden auf Basis der GeForce GTX 1070. Die Leistung des GT62VR soll nicht nur Geräte mit GTX 970M, sondern auch Laptops mit GTX 980M deutlich übertreff...
Good Oberflächen zum Teil aus Metall, GTX 1070 sehr energieeffizient, viele Wartungsmöglichkeiten, hervorragende Leistung, beleuchtete Tastatur, ordentlicher Sound, praktische Tools, gutes IPS-Panel, USB 3.1 Gen2, 8 GB VRAM, G-Sync...
Bad GPU-Throttling unter Volllast, etwas geringe Akkulaufzeit, nur ein M.2-Schacht, Base recht dick...
Bottom line MSI GT62VR 6RE Dominator Pro, Testgerät zur Verfügung gestellt von MSI Deutschland.Im Großen und Ganzen hat MSI genau das abgeliefert, was bei Gamern derzeit auf der Wunschliste steht. Neben einem Quadcore-Prozessor, 16 GB DDR4-RAM und einem Solid Sta...
85%
notebookcheck.com
Updated:
2017-01-06 04:38:25
Powered by Pascal. Die Neuauflage des GT72S hört auf den Namen GT72VR und kommt pünktlich zum Markstart von Nvidias mobilem Pascal Ableger. Während einige Funktionen hinzugefügt wurden, mussten andere gestrichen werden, die zukünftig in dem noch höher ang...
Good sehr schnelle Pascal-Grafikkarte, gute Klangqualität; dedizierter Subwoofer, aktualisierte Dragon-System-Software, 120 Hz und 5ms Reaktionszeit optional, recht geringe Betriebstemperaturen, aufrüstbare GPU (MXM-3.0-Steckplatz), stabiles Gehäuse mit guter...
Bad 3x M.2-Steckplätze wurden gestrichen; kein NVMe mehr, keine Desktop-Skylake-Prozessoren, leichtes Screen Bleeding, keine manuelle Grafikumschaltung mehr, Tasten sind nicht individuell beleuchtet, kein Thunderbolt 3 mehr, dickes Gehäuse, Lüfter sind immer...
Bottom line Das Highlight in diesem Test ist ganz klar die Pascal GPU GeForce GTX 1070. Die mobilen Maxwell Ableger haben nur an der Oberfläche von 4K-Gaming gekratzt. Viele Hersteller haben ihre Notebooks bereits mit 4K-Fähigkeiten beworben, doch beim tatsächlichen...
87%
notebookcheck.com
Updated:
2017-04-05 05:24:40
Ein runder Gamer. Auch beim GT62VR 7RE setzt MSI auf einen GeForce GTX 1070 Grafikkern. Eine Neuerung gibt es beim Prozessor: Kaby Lake hält Einzug. Die übrige Ausstattung stimmt ebenfalls: IPS-Bildschirm, SSD+HDD sowie 16 GB Arbeitsspeicher.Beim MSI GT62...
Good Viele Wartungsmöglichkeiten, Beleuchtete Tastatur, Gutes Audiosystem, IPSBildschirm, USB 3.1 Gen2, SSDHDD...
Bad Nur ein M.2Schacht, Baseunit recht dick, Kein Thunderbolt 3...
Bottom line Das MSI GT62VR 7RE-223 Dominator Pro, zur Verfügung gestellt von MSI Deutschland.Die Kombination aus Kaby-Lake-Vierkernprozessor und GeForce GTX 1070 bringt alle aktuellen Spiele in Full-HD-Auflösung mit hohen bis maximalen Qualitätseinstellungen flüs...
86%
hwupgrade.it
Updated:
2017-01-06 04:38:25
Dopo aver introdotto i processori Core della famiglia Kaby Lake per sistemi notebook a più basso consumo sin dall'estate 2016, quest'oggi Intel presenta le nuove declinazioni di processore Core i7, Core i5 e Core i3 destinate ai PC portatili più potenti...
Bottom line La principale novità del notebook MSI GT62VR 7RE Dominator Pro è rappresentata dal processore Intel Core i7-7820HK, nuovo modello della famiglia Kaby Lake che è stato ufficialmente presentato quest'oggi nella cornice del CES di Las Vegas. Nel passaggio da...
0%
ridble.com
Updated:
2017-01-06 04:38:25
Il GT62VR presenta delle linee decise e piacevoli, anche grazie alla base in metallo , ma non aggressive come nel caso di alcuni laptop da gaming di ultima generazione davvero esagerati. Nonostante l'hardware montato al suo interno, il PC non eccede nelle...
Good Prestazioni elevate per un gaming ai massimi livelli, Ottima qualità del display, Supporto via software completo, Buona dissipazione del calore...
Bad Prezzo non indifferente, ...ma solo in Full HD...
Bottom line Nella crescita esponenziale che stanno avendo i notebook da gaming, MSI GT62VR Dominator Pro rappresenta l'esempio più chiarificatore di come le prestazioni rispetto ai più annoverati PC desktop stiano gradualmente per essere colmate. La versatilità dell'...
90%
notebookcheck.it
Updated:
2017-01-06 04:38:25
Tutto chiaro. In linea con il lancio dei portatili con l'architettura Nvidia Pascal, MSI annuncia un nuovo sistema high-end basato sulla GeForce GTX 1070. Le performance del GT62VR non solo si suppone superino quelle dei dispositivi con GTX 970M, ma anche...
Good alcune superfici in metallo, GTX 1070 molto efficiente, buona manutenzione, eccellenti performance, tastiera illuminata, suono decente, comodi tools, buon display IPS, USB 3.1 Gen.2, 8 GB VRAM, G-Sync...
Bad GPU throttling con carico massimo, autonomia breve, un solo slot M.2, base abbastanza ingombrante...
85%
tomshw.it
Updated:
2017-01-06 04:38:25
Queste mesi estivi, e soprattutto le ultime settimane, sono state un continuo fermento per gli appassionati di hardware. Ha iniziato Nvidia con la GTX 1080, seguita dalla GTX 1070, due schede che attualmente comandano indiscusse la fascia alta del mercato...
Bottom line Dobbiamo ancora fare i nostri classici test di laboratorio sullo schermo e l'autonomia, che aggiungeremo a questo articolo non appena possibile, mentre dedicheremo un altro articolo all'analisi di tutte le differenti soluzioni grafiche mobile di nuova gen...
0%
notebookcheck.it
Updated:
2017-04-05 05:24:40
Un portatile gaming bilanciato. Anche MSI utilizza la scheda grafica GeForce GTX 1070 nel GT62VR 7RE. Il processore è nuovo: ora si utilizza il Kaby Lake. Il resto delle features va bene: display IPS, SSD+HDD, e 16 GB di RAM...
Good molte possibili opzioni, retroilluminazione tastiera, buon sistema audio, schermo IPS, USB 3.1 Gen2, SSD HDD...
Bad solo uno slot M.2, unità base abbastanza spessa, manca una Thunderbolt 3...
86%
ozeros.com
Updated:
2017-01-06 04:38:25
Siempre que hablamos de la serie de portátiles de MSI pensamos en dos conceptos; diseño y potencia. Es así como hoy tenemos en nuestras manos un equipo que retrata estas dos ideas y las lleva al limite, equipado con un procesador Intel Core i7 6700HQ de s...
Bottom line MSI supo juntar los mejores componente disponibles en el mercado y hacer una solución que realmente es una competencia al mercado de los computadores de escritorio. Todo esto ayudado por NVIDIA y su nueva generación de tarjetas gráficas basadas en Pascal...
80%
notebookcheck.org
Updated:
2017-01-06 04:38:25
Afirmación clara. En línea con el lanzamiento de la arquitectura Nvidia Pascal para portátiles, MSI anuncia un nuevo sistema de primera basado en la GeForce GTX 1070. El rendimiento de la GT62VR no sólo debería dejar atrás a los dispositivos con la GTX 97...
Good algunas superficies hechas de metal, GTX 1070 muy eficiente, buena mantenibilidad, excelente rendimiento, teclado iluminado, sonido decente, herramientas útiles, buen display IPS, USB 3.1 Gen.2, 8 GB VRAM, G-Sync...
Bad ralentización GPU bajo carga máxima, poco aguante de batería, sólo una ranura M.2, unidad básica bastante gruesa...
Bottom line MSI GT62VR 6RE Dominator Pro. Modelo de pruebas cortesía de MSI Alemania.MSI generalmente ofrece lo que los jugones buscan actualmente. Además de un procesador quad-core, 16 GB de RAM DDR4 y un SSD, esto sería una principalmente una GPU de primera con...
85%
geeknetic.es
Updated:
2017-01-08 06:00:54
Siendo MSI una de las compañías más importantes en ese sector, la renovación de toda su gama de portátiles para jugadores no se ha hecho esperar y ya tenemos en nuestras manos uno de los representantes con la séptima generación de procesadores Intel y las...
0%
notebookcheck.org
Updated:
2017-04-05 05:24:40
Un portátil gaming equilibrado. MSI también usa la gráfica GeForce GTX 1070 en el GT62VR 7RE. El procesador es nuevo: ahora se usa Kaby Lake. El resto de características también está bien: display IPS, SSD+HDD, y 16 GB de RAM...
Good múltiples opciones de mantenimiento, teclado iluminado, buen sistema de audio, IPS, USB 3.1 Gen2, SSD HDD...
Bad sólo una ranura M.2, unidad base bastante gruesa, sin Thunderbolt 3...
86%
gizcomputer.com
Updated:
2018-07-08 21:09:41
Después de que mi compañero Javier analizase ayer en primicia una placa MSI con chipset X270, tenemos también el privilegio de analizar este portátil gaming MSI GT62VR Dominator Pro, que integra uno de los nuevos Intel Kaby Lake i7 de séptima generación...
Good Rendimiento impresionante en juegos y aplicaciones exigentes, Sistema de refrigeración excelente, Equilibrio en los componentes utilizados, Calidad de los acabados, Teclado de calidad máxima y tacto insuperable, Casi infinitas oportunidades de personaliza...
Bad No sabemos aún su precio, pero estimamos por su calidad y componentes que no será apto para todos los bolsillos, La superficie tiende a retener las marcas de los dedos con facilidad...
Bottom line Este portátil me lo compraría sin darle demasiadas vueltas. Para empezar me gustarían la CPU y la tarjeta gráfica al ver la pegatina. Pero la compra se precipitaría por una serie de razones: nada más tocar el teclado sabes que estás en un producto de cali...
75%
hwt.dk
Updated:
2017-05-18 03:51:28
Hvis man er på udkig efter en gaming bærbar, er der et par mærker man ikke kan komme uden om. Selv om MSI har bærbare til de fleste formål i deres sortiment, satser de ret kraftigt på gaming, ligesom de også gør det på mange andre produktområder hvor de e...
Bottom line MSI GT62VR er et godt bud på en gaming bærbar, hvis man vil have den nyeste teknologi og en god oplevelse i spil. Der er et par småting her og der trækker ned, som for eksempel batteri levetiden, men ikke noget der går ud over ens spil.Innovation/Teknolog...
70%
hardwareluxx.ru
Updated:
2017-01-06 04:38:25
MSI GT62VR 6RE Dominator Pro сочетает производительный процессор Intel Core i7 с новой видеокартой NVIDIA GeForce GTX 1070, для операционной системы и приложений установлен быстрый SSD, а для хранения данных – жесткий диск. Память тоже современная – DDR4...
Good Очень высокая игровая производительность, Очень хорошее качество изготовления, Хороший дисплей...
Bad Сравнительно медленный SSD...
Bottom line MSI оснастила GT62VR 6RE Dominator Pro хорошей панелью. Благодаря технологии IPS мы получили стабильные углы обзора максимальную яркость 330 кд/м² можно назвать довольно высокой поэтому с ноутбуком можно вполне комфортно работать даже в ярких окружениях...
0%
3dnews.ru
Updated:
2017-02-12 03:41:12
Компания MSI славится широким ассортиментом своих игровых ноутбуков. Пожалуй, нет ни одного другого производителя, который мог бы предложить настолько большой выбор на любой вкус и почти любой кошелёк. Почему почти? Потому что кризис серьёзно сказался на...
Bottom line В относительно компактном корпусе MSI GT62VR 7RE разместилась начинка высокопроизводительного и дорогого ПК, способная решить любую поставленную задачу. Инженеры компании в этот раз смогли справиться с перегревом, а в реальных приложениях мы не заметили т...
0%
notebookblog.ru
Updated:
2018-04-07 10:12:24
Большинство ноутбуков, которые, продавцы в магазинах электроники пытаются выдавать за игровые, как правило, таковыми не являются. Даже если продавец и говорит, что в этом ноутбуке стоимостью до 40 тыс. рублей установлена игровая видеокарта, то это еще не...
Good Компактные размеры, Высокая производительность, Прочный корпус, Эффективная система охлаждения, Небольшой вес, Хорошие устройства ввода...
Bad Троттлинг GPU при максимальной нагрузке, Один M. 2 слот, Слабая батарея...
Bottom line Сумма комплиментов, которые хочется сказать в адрес ноутбука MSI GT62VR 6RE, приближается к максимальной. Собственно, нет никакой нужды повторять все то, что было написано выше. Если вкратце: мощный, производительный ноутбук, с прекрасным экраном и соврем...
0%
pcmag.com
Updated:
2017-01-06 04:38:25
New generations of components always help evolve the PC landscape, and the launch of Nvidia's Pascal graphics technology is no exception. For the first time, the laptop versions of the new graphics card line are very close in performance to their desktop...
Good Reasonably priced, Top-notch gaming performance, Plentiful storage, Plenty of ports for VR headsets, Customizable backlit keyboard...
Bad Power requirements result in a big, heavy laptop, Physical design may be unappealing to some...
Bottom line Among the first gaming laptops with Nvidia's Pascal graphics technology, the MSI GT62VR Dominator Pro-005 offers superb performance, along with a ton of storage, and extras like USB-C and a customizable keyboard—all at a fair price...
80%
notebookcheck.net
Updated:
2017-01-06 04:38:25
Clear statement. In line with the notebook launch of Nvidia's Pascal architecture, MSI announces a new high-end system based on the GeForce GTX 1070. The performance of the GT62VR is not only supposed to beat devices with the GTX 970M, but also notebooks...
Good some surfaces made of metal, GTX 1070 very efficient, good maintainability, excellent performance, illuminated keyboard, decent sound, handy tools, good IPS display, USB 3.1 Gen.2, 8 GB VRAM, G-Sync...
Bad GPU throttling under maximum load, short battery runtimes, only one M.2 slot, base unit is pretty thick...
Bottom line MSI generally offers just what gamers currently want. Besides a quad-core processor, 16 GB DDR4-RAM and a Solid State Drive, this would primarily be a high-end GPU with 4K and VR capabilities. Nvidia's GeForce GTX 1070 is the desired success, both as a de...
85%
computershopper.com
Updated:
2017-01-06 04:38:25
MSI's gaming notebook lineup carries a look that's familiar to us; after all, we've reviewed several of the company's gaming portables over the years. The lineup starts with the budget-oriented “GE” series, like the GE62 Apache we reviewed in 2015. The ne...
Good Desktop-class GTX 1070 graphics performance, Beautiful screen with G-Sync support, Solid build quality, Runs cool and quiet while gaming, Good keyboard...
Bad Improved, but still sub-par, battery life, Relatively thick chassis, Speakers could be better...
Bottom line MSI's high-end 15-inch gamer gets a big performance kick thanks to Nvidia's desktop-class GTX 1070 graphics. It runs cool and quiet, and sports a colorful, comfortable keyboard. Just know that battery life isn't the best, even among similarly powerful po...
80%
Laptopmag.com
Updated:
2017-01-06 04:38:25
One of the first gaming laptops to use Nvidia's new Pascal GPUs, the MSI GT62 Dominator Pro (priced at $1,999; starting at $1,599) is VR ready, willing and able. And when you're done scaling mountaintops or exploring haunted houses in virtual reality, the...
Good Impressive graphics performance, Great overall power, Nvidia G-Sync display is vivid and accurate, Supercomfortable keyboard, Extremely agile transfer speeds...
Bad Audio could be better, Below-average battery life...
Bottom line The MSI GT62 Dominator Pro combines VR-ready graphics, blistering transfer speeds and a gorgeous gaming-optimized display in a 15-inch chassis...
90%
notebookcheck.net
Updated:
2017-04-05 05:24:40
A balanced gaming laptop. MSI also uses the GeForce GTX 1070 graphic card in the GT62VR 7RE. The processor is new: Kaby Lake is used now. The rest of the features is also alright: IPS display, SSD+HDD, and 16 GB of RAM...
Good many maintenance options, backlit keyboard, good audio system, IPS screen, USB 3.1 Gen2, SSD HDD...
Bad only one M.2 slot, base unit is quite thick, no Thunderbolt 3...
Bottom line MSI delivers a generally well-made gaming notebook with the GT62VR 7RE.A fast SATA III SSD ensures a responsive system. If the performance of the SSD is not sufficient for you, you can replace it by a significantly faster PCIe/NVMe model. It is also possi...
86%
venturebeat.com
Updated:
2017-06-01 02:59:31
I've said before that gaming laptops are starting to make a lot of sense once again, but that's only if the companies that manufacturer these products take advantage of breakthrough technologies from partners like AMD, Nvidia, and Intel.That brings us to...
Bottom line While the GT62VR features the latest tech from MSI, Intel, and Nvidia, it still feels a bit stuck in the past in terms of design. But if you're OK with lugging around a larger laptop, this device will deliver flawless 1080p60 gaming in a machine that can...
0%
hw4all.com
Updated:
2017-09-28 04:48:10
Recently, NVIDIA introduced the first mobile graphics architecture in Pascal, and notebook manufacturers have begun to declare the respective model. In our test lab arrived MSI gaming notebook using NVIDIA graphics card of the new generation. In the categ...
Good Very good gaming performance, Very good workmanship, Good display...
Bad The relatively slow SSD...
Bottom line MSI GT62VR 6RE Dominator Pro – fastest gaming laptop. Thanks to the video card NVIDIA GeForce GTX 1070 in front of us one of the fastest gaming models with a diagonal of 15.6 “, arrives in our lab in recent months. The new graphics card generation Pascal...
0%
notebookcheck.info
Updated:
2017-01-06 04:38:25
Clara afirmação. Alinhado com o lançamento da arquitetura Pascal da Nvidia, a MSI anuncia um novo sistema de gama alta baseado no GeForce GTX 1070. O desempenho da GT62VR supostamente, não apenas superará aparelhos com a GTX 970M, mas também portáteis equ...
Good Algumas superfícies feitas de metal, GTX 1070 muito eficiente, Boa capacidade de manutenção, Excelente desempenho, Teclado iluminado, Bom som, Ferramentas úteis, Boa tela IPS, USB 3.1 Gen. 2, 8 GB de VRAM, G-Sync...
Bad Afogamento da GPU sob carga máxima, Curtas durações da bateria, Apenas um slot M.2, Unidade base muito grossa...
85%
notebookcheck-cn.com
Updated:
2017-03-08 06:37:06
明确声明。 紧随Nvidia的Pascal架构发布,微星推出了一款基于GeForce GTX 1070的全新高端游戏系统。GT62VR的性能理应可以击败GTX 970M,同时略胜于搭配GTX 980M的笔记本电脑。我们的测试将会考量它是否做到了这一点。» Notebookcheck多媒体笔记本电脑Top 10排名 » Notebookcheck游戏笔记本电脑Top 10排名 » Notebookcheck低价办公/商务笔记本电脑Top 10排名 » Notebookcheck高端办公/商务笔记本电脑Top...
Good 一些表面采用金属材质, GTX 1070的能效高, 优秀的可维护性, 出色的性能, 背光键盘, 不错的音响效果, 易用的工具, 优秀的IPS屏幕, 支持USB 3.1第二代, 8 GB显存, 支持G-Sync...
Bad 高负载下显卡降频, 电池续航短, 仅一个M.2插槽, 机身底座很厚...
85%
notebookcheck-cn.com
Updated:
2017-04-05 05:24:40
均衡游戏笔记本电脑。 微星为它的GT62VR 7RE也搭配了GeForce GTX 1070显卡。它的处理器也得到了更新,现在搭载了Kaby Lake架构处理器。其他的功能也都十分全面,它采用了IPS屏幕,固态硬盘和机械硬盘组合,以及16GB内存。» Notebookcheck多媒体笔记本电脑Top 10排名 » Notebookcheck游戏笔记本电脑Top 10排名 » Notebookcheck低价办公/商务笔记本电脑Top 10排名 » Notebookcheck高端办公/商务笔记本电脑Top 1...
Good 升级维护空间大, 背光键盘, 优秀的音响系统, IPS屏幕, USB 3.1第二代, 固态硬盘+机械硬盘...
Bad 仅一个M.2插槽, 机身底座过厚, 不支持Thunderbolt 3...
86%
notebookcheck.pl
Updated:
2017-01-06 04:38:25
20/08/2016Kilka dni temu Nvidia oficjalnie przedstawiła karty grafiki Pascal do laptopów i jednocześnie nastąpił wysyp notebooków wyposażonych w te układy. Jednym z pierwszych modeli przetestowanych przez Notebookcheck jest MSI GT62VR. Następca GT60 zosta...
Bottom line MSI udało się stworzyć sprzęt, który jest marzeniem dla każdego gracza. Karta grafiki GTX 1070 jest bowiem na tyle wydajna, że wystarcza do grania w rozdzielczości 4K. Moc siedząca w tym sprzęcie jest wprost niesamowita. Godne pochwały jest przy tym to, ż...
85%
benchmark.pl
Updated:
2017-06-01 02:59:31
Końcówka roku, to tradycyjnie najlepszy czas na zrobienie większych, technologicznych zakupów. Na liście najbardziej pożądanych prezentów często znajduje się laptop do gier, a wśród najbardziej popularnych marek prym wiedzie MSI. W ostatnim czasie sprawdz...
Good wysoka wydajność, płynne granie w Full HD, bardzo dobry ekran, solidna obudowa, wygodna klawiatura, dobrej jakości głośniki z subwooferem...
Bad głośny szum wentylatorów, trudne do usunięcia odciski palców, krótki czas pracy na baterii, Komparator, Ranking laptopów, zobacz wyniki...
Bottom line MSI GT62 podtrzymuje dobrą passę producenta jeśli chodzi o tworzenie laptopów do gier. Większość aspektów wydaje się tutaj przemyślana i dobrze zaprojektowana. Nie jest jednak idealnie, a moje czujne oko dopatrzyło się kilku kwestii, do których można sie...
90%
muropaketti.com
Updated:
2017-05-04 14:26:21
Muropaketin toimitukseen saapui testattavaksi MSI:n pelikannettavien huippumalleihin lukeutuva GT62VR 7RE Dominator Pro.Metallirunkoista kannettavaa ryydittää 15,6 tuuman näyttö 4K-resoluutiolla, Kaby Lake -sukupolven neliytiminen ja kahdeksansäikeinen In...
Good Näppäimistö, Näyttö, Kuuman ilman ohjaaminen pois käyttäjästä, Yllättävän kevyt runko...
Bad Vain GeForce GTX 1070, Tuulettimen ääni tehokäytössä, Prosessori ei malta tuuletuksesta huolimatta pysyä täydellä kellotaajudella, Tasohiiren sijoittelu...
Bottom line Jos 4K-näyttö ja hyvä kannettavan näppäimistö ovat tärkeitä ja haluaa paljon nopeaa tallennustilaa sekä keskusmuistia, on MSI GT62VR 7RE Dominator Pro kelvollinen valinta eikä Suomessa ole toistaiseksi parempia vaihtoehtoja saatavilla.On vaikea ennustaa...
0%
totltech.com
Updated:
2017-06-01 02:59:31
Avaliações de especialistas...
0%
kbench.com
Updated:
2017-01-06 04:38:25
2016년도 어느새 3분기 막바지에 다다르고 있다. 올해 1~2분기 혹은 상반기에 PC 관련있어서 가장 뜨거웠던것은 다름아닌 NVIDIA가 2년여만에 새로운 아키텍처인 파스칼 아키텍처를 사용한 신규 그래픽카드를 출시 한것이다.기존 맥스웰 아키텍처 28nm 공정에서 16nm 공정으로 새롭게 구성된 NVIDIA의 파스칼 아키텍처 그래픽카드는 1000번대의 번호를 부여 받고 게이머들의 마음을 훔쳐 갈 만큼의 훌륭한 성능과 전력 효율을 보여주고 있다.PC 그...
0%
hwbattle.com
Updated:
2017-01-06 04:38:25
NVIDIA GeForce® GTX 1060 3GB는 모델명에서도 알 수 있듯이 GDDR5 메모리 용량을 6GB에서 3GB로 낮추고 메인스트림 GPU 코어인 GP106에서 128개의 CUDA코어(1x SM+TPC)를 비활성화시켜 가격을 낮춘 보급형 모델입니다. GPU-Z는 아직 인식이 제대로 되지 않아 텍스처 매핑 유닛(TMUs) 개수가 ROPs의 2배로 표시되는 오류가 있지만 지포스 GTX 1060 6GB 기준으로 8개가 비활성화 되므로 72개로...
0%
noteforum.co.kr
Updated:
2017-01-06 04:38:25
아직까지도 노트북은 3D 게임을 즐기기에 적합하지 않은 디바이스로 인식하는 유저들이 상당히 많다. 게이밍 노트북의 퍼포먼스가 왠만한 고성능 노트북을 능가하고 있음에도 불구하고 기존의 노트북 성능만을 생각하고 편견에 사로잡힌 유저들을 보면 안타까운 마음이 들곤 한다.특히 MSI 와 같이 게이밍 노트북을 전문적으로 생산하는 제조사의 경우 시중에 출시된 대부분의 게임을 높은 옵션에서 부드럽게 즐길 수 있는 성능을 보여줄 뿐만 아니라 게임에 특화된 디스플레이와...
0%
criticalhit.net
Updated:
2017-01-06 04:38:25
I adore the look of MSI's gaming notebooks. They usually come in one of two forms – the hefty, almost intimidating look of their high performance machines and the sleeker look of their more multi-function notebooks. This one is definitely more on the inti...
Bottom line Yes, this is finally a notebook that can perform as well as a desktop fresh out of the box and still offers plenty of customization to gamers who want to tweak their rig. While pricey, this is a high-end, light-weight device that packs a serious punch and...
90%
kocpc.com.tw
Updated:
2017-01-06 04:38:25
常在打電動的朋友都知道,隨著每一款大作的推出,有時候象徵的就是又一次的硬體大更新,若要真的追求極致的視覺體驗,每出一款新遊戲可能都要調動一下自己的電腦硬體,如果又是個大作連發的時節時,真的光硬體更新的費用就會高到讓人吐血。這樣也延伸出兩種類型的玩家,一種就是一次攻到最頂級,一種則是轉戰家用主機,畢竟現在大部分的遊戲都有推出家用主機版本。但是家用主機的視覺效果、畫面,終究還是無法與電腦相比擬,真要追求極致的聲光效果,一昧地追求頂級硬體設備似乎也太過頭,在這中間難道沒有一個取捨的平衡嗎?其實有的,致力於電競領...
Bottom line 自從 GTX 1000 系列顯卡推出後,搭配目前最頂級的 i7 系列 CPU 來看,其實如果並非要越級追求 4K 等級的遊戲品質的話,在市面上絕大部分主流顯示還在 1080P 解析度下,小編一直認為目前的硬體有點效能過剩的感覺,倒也不是說追求頂級顯示有何錯誤,但就目前的汰換速度來看,追求極致真的是一般使用者需要的嗎?還是使用者所需要的只是足夠使用即可?小編會認為是後者。就 MSI GT62VR Dominator Pro 整體硬體規格來看,在 1080P 解析度下,內建有 i7-6700HQ 與 GTX...
0%
jagatreview.com
Updated:
2017-01-06 04:38:25
Tidak hanya menyempatkan diri untuk melakukan benchmark graphics card GTX 1080 (Notebook), kami pun melakukan pengujian pada graphics card baris dua dari lini GeForce GTX 10 Series yaitu GeForce GTX 1070 (Notebook) . Untunglah untuk GTX 1070 (Notebook) ka...
Bottom line Walaupun ditempatkan di baris dua dari lini graphics card notebook/laptop GeForce GTX 10 Series, performa GeForce GTX 1070 (Notebook) ternyata tidak dapat dipandang sebelah mata dan tetap luar biasa. Graphics card notebook/laptop terkencang generasi sebel...
0%
pc.zoznam.sk
Updated:
2017-01-06 04:38:25
Notebook má rozmery 390 × 266 × 39,8 milimetrov. V oblastiach chladenia má výšku 4 centimetre, ináč je výška zariadenia o niečo menšia. Váha zariadenia je až 2,94 kg, takže na nejaké dennodenné nosenie môžete rovno zabudnúť aj keď musím povedať že noteb...
Good špičkový 4K IPS panel...
Bottom line Komu je teda notebook určený? Hráčom, ktorí nemajú problém „vysoliť“ takmer 82 000 bývalých korún (2 699€). Pretože notebook nevyniká výdržou (cca 1h pri hraní a 3,5h pri bežnej činnosti), a kvôli svojej váhe nie je vhodný ani na cestovanie. Ak chcete ces...
0%
vmodtech.com
Updated:
2017-04-05 05:24:40
สวัสดีครับ กลับมาพบกับรีวิวโน๊ตบุ๊คกันอีกครั้ง และวันนี้ก็เป็นเกมส์มิ่งโน๊ตบุ๊คจากแบรนด์ MSI อีกเช่นเคย ผมว่าพักหลังนี่ MSI น่าจะเป็นเจ้าแห่งการพัฒนาเกมส์มิ่งโน๊ตบุ๊คแล้วละครับ โดยรุ่นที่ได้รับมาทำการทดลองในวันนี้นั้นเป็น MSI GE62VR 7RE Dominator Pro ซึ่ง...
Bottom line MSI GE62VR 7RE Dominator Pro ได้ถูกออกแบบให้เป็น Gaming Notebook ที่มีขนาดเล็กและไม่หนักมากนักครับ ขุมพลังภายในนั้นสามารถเล่นเกมส์ได้อย่างสนุกลืนไหลจากการเลือกใช้ CPU Intel เจนเนอร์เรชั่น 7 ซึ่งเป็นเจนเนอร์เรชั่นล่าสุด Core i7 7700HQ ผนวกกับ GTX 1070 ซึ่ง...
0%
notebookspec.com
Updated:
2017-04-05 05:24:42
MSI GT62VR 7RE DOMINATOR PRO จะมีจำหน่ายด้วยกัน 2 รุ่นย่อย ซึ่งตัวที่ NotebookSPEC ได้มาทดสอบ เป็นตัวเดโม ที่ใช้ชิปประมวลผลเป็น Intel Core i7-7700HQ (2.80 – 3.80 GHz) ทำงานแบบ 4 คอร์ 8 เธร์ด ประสิทธิภาพไว้ใจได้ พร้อมกราฟฟิการ์ดตัวแรงระดับ Desktop อย่าง NV...
Good ดีไซน์การออกแบบสวยงามถูกใจเกมเมอร์ นักเล่นเกมที่จริงจัง งานประกอบแน่นวัสดุดี, สเปคสูงมากทั้ง Intel Core i77700HQ และการ์ดจอ NVIDIA GeForce GTX 1070, หน้าจอแสดงผลสีตรง ตามสไตล์ของพาเนล IPS พร้อมปรับแต่งผ่าน MSI True Color ได้ด้วย, พอร์ตเชื่อมต่อครบครันทีเด...
Bad บานพับหน้าจอน่าจะทำได้แข็งแรงกว่านี้ซักหน่อย, ระยะเวลาใช้งานบนแบตเตอรี่ค่อนข้างจำกัด ด้วยสเปคที่แรงและกินไฟเยอะ, หน้าจอไม่ใช่อัตรา 120Hz ทำให้ไม่ลื่นไหล ตรงนี้ถ้าเน้นลื่นคงต้องซื้อจอแยกเอง, น่าจะมี SSD และ Windows 10 แท้ติดตั้งมาให้พร้อมใช้งานเลย...
Bottom line สรุปรีวิว MSI GT62VR 7RE DOMINATOR PRO เป็น Gaming Notebook ที่ติดตั้งการ์ดจอตัวแรงระดับนบนอย่าง NVIDIA GeForce GTX 1070 ที่เป็นรองเพียง GTX 1080 เท่านั้น โดยแรงกว่ารุ่นก่อน GTX 980M ถึง 25% ด้วยความสมบูรณ์แบบในความเป็นโน้ตบุ๊คเพื่อการเล่นเกมจากประสิทธิภา...
0%