Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Workstation WE62 7RI-1891XES DDR4-SDRAM Mobile workstation 39.6 cm (15.6") 1920 x 1080 pixels 7th gen Intel® Core™ i7 16 GB 1256 GB HDD+SSD NVIDIA® Quadro® M1200 Wi-Fi 5 (802.11ac) FreeDOS Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Workstation
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
WE62
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WE62 7RI-1891XES
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9S7-16J572-1891
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3917
This statistic is based on the 96839 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:22:59
The date of the most recent change of this product data-sheet in Icecat.
Long product name MSI Workstation WE62 7RI-1891XES DDR4-SDRAM Mobile workstation 39.6 cm (15.6") 1920 x 1080 pixels 7th gen Intel® Core™ i7 16 GB 1256 GB HDD+SSD NVIDIA® Quadro® M1200 Wi-Fi 5 (802.11ac) FreeDOS Black :
The short editorial description of MSI Workstation WE62 7RI-1891XES DDR4-SDRAM Mobile workstation 39.6 cm (15.6") 1920 x 1080 pixels 7th gen Intel® Core™ i7 16 GB 1256 GB HDD+SSD NVIDIA® Quadro® M1200 Wi-Fi 5 (802.11ac) FreeDOS Black

Intel Core i7-7700HQ (6M Cache, 2.80 GHz), 15.6" Full HD (1920x1080) LED, 16GB DDR4, 256GB SSD + 1TB SATA HDD, DVD Super Multi, Intel HD Graphics 630 + NVIDIA Quadro M1200 4GB GDDR5, Gigabit Ethernet, WLAN 802.11ac, Bluetooth, HD Webcam, Free DOS
More>>>
MSI Workstation WE62 7RI-1891XES DDR4-SDRAM Mobile workstation 39.6 cm (15.6") 1920 x 1080 pixels 7th gen Intel® Core™ i7 16 GB 1256 GB HDD+SSD NVIDIA® Quadro® M1200 Wi-Fi 5 (802.11ac) FreeDOS Black:
The official marketing text of MSI Workstation WE62 7RI-1891XES DDR4-SDRAM Mobile workstation 39.6 cm (15.6") 1920 x 1080 pixels 7th gen Intel® Core™ i7 16 GB 1256 GB HDD+SSD NVIDIA® Quadro® M1200 Wi-Fi 5 (802.11ac) FreeDOS Black as supplied by the manufacturer

7th GENERATION INTEL® CORE™ i7 PROCESSORS

The perfect combination of MSI mobile workstation and 7th Generation Intel® Core™ i7 Processors shall bring you up to 10% performance enhancement of smoother experience. The 7th generation Intel Core H series processor utilizes a power-efficient microarchitecture, advanced process technology and silicon optimizations to deliver faster performance than processors of the previous generation. CPU core performance of Core i7-7700HQ is 8% faster than i7-6700HQ under average usage. CPU multimedia performance is enhanced, making it 10% faster than i7-6700HQ. 4K video decoding/transcoding is also improved 15%. The new engine of the 7th generation Intel Core H series processor also delivers power-efficient VP9 and HEVC 10-bit hardware acceleration. 4K video playback with HDR visual quality is therefore significantly improved versus previous generation processors.

2017 MOBILE QUADRO WORKSTATION

- Latest generation of mobile Quadro graphics for most graphics processing power demanding tasks in pro design
- Unprecedented mobile workstation experience best for next-generation VR aspirations
- Best-in-class MSI Cooler Boost thermal engineering ensures desktop-grade stability – fully tested in 24/7 uninterrupted simulations
- Classic MSI mobile workstation aesthetics – Fast, sleek, sheer designing pleasure
- Extensive configurations and scalability empower your successful multi-million dollar project deliverable

MULTI-TASK WITH UP TO 3 MONITORS

Expand the vision for extreme visual experience. MSI innovative Matrix Display supports up to 2 external displays simultaneously through 1x HDMI port* and 1x Mini DisplayPort 1.2. Multi-task is made possible even during competitive gameplays. Connect the laptop to HDTV display, Matrix Display supports 4K output with a resolution up to 3840 x 2160. MSI Matrix Display technology creates an ideal environment for extreme visual experience and pleasant multimedia entertainment.

CRAZY FAST NVMe PCI-E Gen3 X4 SSD

Get the most advanced storage technology before everyone else with the latest PCI-E Gen 3.0 x4 bandwidth utilizing NVMe technology on single M.2 SSD. Harness the full performance potential of the Gen 3.0 SSD through the optimization of the hardware and software outputting extreme read speeds up to 2200MB/s, 5x faster than SATA3 SSD's

ISV CERTIFIED MOBILE WORKSTATION

MSI workstations are ISV Certified. Officially recognized by major ISVs such as AutoDesk, Dassault Systems,Adobe, and more, this certification ensures your most critical applications will run reliably on the MSI Mobile Workstation, providing optimal performance and high quality user experience.

LATEST ARCHITECTURE DDR4-2400 MEMORY SUPPORT

Get the best possible performance out of your notebook with support of the advanced DDR4-2400 memory, achieving over 32GB/s in reading speed and 36GB/s in writing. With over 40% faster performance than previous generations DDR3-1600, DDR4-2400 is the new laptop standard to take your extreme experience to the next level.

COOLER BOOST 3: KEEP CALM UNDER PRESSURE

Heat is the most original element on earth. It’s pure physics that more energy will generate more heat. Cooling is therefore a knotty task to tackle with. MSI exclusive Cooler Boost 3 technology creates dual thermal modules internally by allocating dedicated heat pipes for GPU and CPU. A total of 4 heat pipes and dual fans actively and effectively push heat out of the system.

IMMERSIVE GAMING WITH TOP-NOTCH AUDITORY SENSATION

To satisfy consumers' desire to experience high quality sound effects, MSI partners with top audio brand Dynaudio, which has a devoted aspiration for “Authentic Fidelity” to meet this demanding standard and whose loudspeaker systems are often applied by German cars. It equips the MSI G-Series notebooks with top-notch audio features, creating a realistic sound and immersive effects. The Dynaudio speakers boost power amplitude 50% more than the previous generation, meaning a volume increase over 10dBA. All high quality stereo source is transformed into true-to-life, multi-channel sound. No need to purchase extra speakers, wires or speaker stands to appreciate room-filling sound.

Short summary description MSI Workstation WE62 7RI-1891XES DDR4-SDRAM Mobile workstation 39.6 cm (15.6") 1920 x 1080 pixels 7th gen Intel® Core™ i7 16 GB 1256 GB HDD+SSD NVIDIA® Quadro® M1200 Wi-Fi 5 (802.11ac) FreeDOS Black:
This short summary of the MSI Workstation WE62 7RI-1891XES DDR4-SDRAM Mobile workstation 39.6 cm (15.6") 1920 x 1080 pixels 7th gen Intel® Core™ i7 16 GB 1256 GB HDD+SSD NVIDIA® Quadro® M1200 Wi-Fi 5 (802.11ac) FreeDOS Black data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Workstation WE62 7RI-1891XES, 7th gen Intel® Core™ i7, 2.8 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1256 GB

Long summary description MSI Workstation WE62 7RI-1891XES DDR4-SDRAM Mobile workstation 39.6 cm (15.6") 1920 x 1080 pixels 7th gen Intel® Core™ i7 16 GB 1256 GB HDD+SSD NVIDIA® Quadro® M1200 Wi-Fi 5 (802.11ac) FreeDOS Black:
This is an auto-generated long summary of MSI Workstation WE62 7RI-1891XES DDR4-SDRAM Mobile workstation 39.6 cm (15.6") 1920 x 1080 pixels 7th gen Intel® Core™ i7 16 GB 1256 GB HDD+SSD NVIDIA® Quadro® M1200 Wi-Fi 5 (802.11ac) FreeDOS Black based on the first three specs of the first five spec groups.

MSI Workstation WE62 7RI-1891XES. Product type: Mobile workstation, Form factor: Clamshell. Processor family: 7th gen Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2.8 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1256 GB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics adapter model: Intel® HD Graphics 630. Operating system installed: FreeDOS. Product colour: Black

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Design
Product type *
Mobile workstation
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor model *
i7-7700HQ
Processor frequency *
2.8 GHz
Processor boost frequency
3.8 GHz
Processor family *
7th gen Intel® Core™ i7
Processor cores
4
Processor threads
8
System bus rate
8 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-7700 Mobile Series
Processor codename
Kaby Lake
Bus type
DMI3
Motherboard chipset
Intel® HM175
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16,1x8,2x4,2x8
ECC supported by processor
No
Memory
Internal memory type
DDR4-SDRAM
Internal memory *
16 GB
Memory clock speed
2400 MHz
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1256 GB
Storage media *
HDD+SSD
Number of HDDs installed
1
HDD capacity
1000 GB
SSD capacity
256 GB
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
SD,SDHC,SDXC
Graphics
Discrete graphics adapter model *
NVIDIA® Quadro® M1200
On-board graphics adapter *
Yes
Discrete graphics adapter *
Yes
On-board graphics adapter model *
Intel® HD Graphics 630
On-board graphics adapter base frequency
350 MHz
On-board graphics adapter dynamic frequency (max)
1100 MHz
Maximum on-board graphics adapter memory
64 GB
On-board graphics adapter DirectX version
12.0
On-board graphics adapter OpenGL version
4.4
On-board graphics adapter ID
0x591B
Discrete graphics adapter memory
4 GB
Discrete graphics memory type
GDDR5
Number of discrete graphics adapters installed
1
Audio
Number of built-in speakers
4
Speaker power
8 W
Built-in subwoofer
Yes
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Bluetooth
Yes
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a,Wi-Fi 5 (802.11ac),802.11b,802.11g,Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
Bluetooth version
4.2
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
Ports & interfaces
Mini DisplayPorts quantity
1
DVI port
No
Headphone outputs
1
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Windows keys
Yes
Software
Operating system installed *
FreeDOS
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
AVX 2.0,SSE4.1,SSE4.2
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
97185
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity (Watt-hours) *
51 Wh
Power
AC adapter power
120 W
AC adapter frequency
50 - 60 Hz
Weight & dimensions
Width
383 mm
Depth
260 mm
Height (front)
2.7 cm
Height (rear)
2.9 cm
Weight *
2.4 kg
Packaging content
Manual
Yes
Other features
AC adapter included
Yes
LightScribe
No
3D
No