location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Gaming GS40 6QE-233RU Phantom Intel® Core™ i7 i7-6700HQ Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 970M Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Gaming
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
GS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GS40 6QE-233RU Phantom
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9S7-14A112-233
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6558
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
MSI 9S7-14A112-233 user manual (5.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points MSI Gaming GS40 6QE-233RU Phantom Intel® Core™ i7 i7-6700HQ Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 970M Wi-Fi 5 (802.11ac) Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Laptop Clamshell Black
  • - Intel® Core™ i7 i7-6700HQ 2.6 GHz
  • - 35.6 cm (14") Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 16 GB DDR4-SDRAM 2133 MHz
  • - 1.13 TB HDD+SSD
  • - NVIDIA® GeForce® GTX 970M 3 GB Intel® HD Graphics 530
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.1
  • - Lithium Polymer (LiPo) 61 Wh 150 W
  • - Windows 10 Home 64-bit
Long product name MSI Gaming GS40 6QE-233RU Phantom Intel® Core™ i7 i7-6700HQ Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 970M Wi-Fi 5 (802.11ac) Windows 10 Home Black :
The long product name of MSI Gaming GS40 6QE-233RU Phantom Intel® Core™ i7 i7-6700HQ Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 970M Wi-Fi 5 (802.11ac) Windows 10 Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-6700HQ (6M Cache, 2.60 GHz), 14" Full HD (1920x1080) IPS LED, 16GB DDR4, 128GB SSD + 1TB SATA HDD, Intel HD Graphics 530 + NVIDIA GeForce GTX 970M 3GB GDDR5, Gigabit Ethernet, WLAN 802.11ac, Bluetooth, FHD WebCam, Windows 10 Home 64-bit
More>>>
MSI Gaming GS40 6QE-233RU Phantom Intel® Core™ i7 i7-6700HQ Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 970M Wi-Fi 5 (802.11ac) Windows 10 Home Black:
The official description of MSI Gaming GS40 6QE-233RU Phantom Intel® Core™ i7 i7-6700HQ Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 970M Wi-Fi 5 (802.11ac) Windows 10 Home Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Latest 6th Generation Intel ® Core™ i7 Processors

Skylake is codename of the brand new 14nm micro-architecture of Intel’s latest 6th generation processors. The Skylake platform requires lower power consumption but delivers better performance than before. CPU performance of Core i7 6700HQ is 20% faster than i7 4720HQ under average usage. For optional models of GT series, will have special version of Core i7 6820HK with overclock capability from 3.7GHz to over 4GHz, the overclock frequency may differ depends on the CPU capability.

PCI-E GEN3x 4 SSD – LOAD GAMES IN SECONDS

Get in the game before everyone else with the latest PCI-E Gen 3.0x4 bandwidth utilizing NVMe technology on single M.2 SSD. Harness the full performance potential of the Gen 3.0 SSD through the optimization of the hardware and software outputting extreme read speeds up to 2200MB/s, 5x faster than SATA3 SSD's.

“SHIFT” – Boost Performance under Controlled Noise & Temperature

The exclusive MSI “SHIFT” technology pushes system to the extreme while minimizing noise and temperature. Switch between three profiles “Sport,” “Comfort,” and “Green” to reach balance between system performance and comfortable user experience.

SHIFT is activated by the FN + F7 hotkey combo, or via the Dragon Gaming Center.

- Runs CPU and GPU at the highest frequency for maximum performance.
- Limits GPU frequency to level 1. Maintain GPU temperature at a maximum of 89°C.
- Disables Intel Turbo boost and limits GPU frequency to level 2. Control CPU and GPU temperatures at a maximum of 85°C.

Super Port – One Port for Everything

Whatever you need, you can get it done with just one Super Port. Transfer massive files faster than ever with up to 1000MB/s transfer rates. Get more pixel power supporting dual 4K displays and extend your field of view with daisy chain capabilities. Even charge your phones, tablet and any device faster on-the-go or at home (support up to 3A current).

Connect 4K

Output dual 4K displays with single Super Port. Enjoy your game with double sensation.

Cooler Boost 3: Keep Calm Under Pressure

Heat is the most original element on earth. It’s pure physics that more energy will generate more heat. Cooling is therefore a knotty task to tackle with. MSI exclusive Cooler Boost 3 technology creates dual thermal modules internally by allocating dedicated heat pipes for GPU and CPU. A total of 5 heat pipes and dual fans actively and effectively push heat out of the system, resulting in better cooling effects on this incredible slim and light GS40 gaming notebook.

Latest architecture DDR4-2133 Memory Support

Get the best possible performance out of your notebook with support of the advanced DDR4-2133 memory, achieving over 2.9GB/s in reading speed and 3.2GB/s in writing. With over 30% faster performance than previous generations DDR3-1600, DDR4-2133 is the new laptop standard to take your extreme gaming experience to the next level.

Insanely Powerful. NVIDIA GeForce GTX 970M
Discrete Graphics Card with GDDR5 3GB VRAM

The NVIDIA Geforce GTX 970M Series brings extreme, next-generation graphics performance to serious gaming notebooks. As the first graphics solution to reach a score over 9,000 in 3DMark 11, the GeForce GTX 970M delivers extremely fast and fluid gameplay at the highest settings and resolutions in a lightweight and portable design.

True Color Technology

MSI True Color Technology guarantees that each panel in a MSI notebook comes with the finest precision in color. After examination and an extensive factory calibration process by the MSI True Color Technology, the panel quality will be more accurate, close to 100% sRGB. Hence, each color is delivered with the highest standard precision in detail, guaranteeing excellent color fidelity for many use applications.

MSI has partnered with Portrait Displays, Inc. in developing a level of accuracy for display technology that sets a new standard. Trusting that the displays colors naturally represent the content is MSI’s objective.

TRUE COLOR PROFILE

Vision and sound are the most important two factors in this field. You now get to see clearer than your enemies to always get one step ahead of the rest. Besides Gaming Mode, True Color Technology also offers prefect color accuracy for 5 more scenarios. Work or play, you can easily switch to the mode that best suits your eyes. The profile sharing feature permits you to share your True Color settings to other users anywhere.

Matrix Display

Expand the vision for extreme gaming experience. MSI innovative Matrix Display supports up to 3 external displays simultaneously (three external or built-in+two external). Multi-task is made possible even during competitive gameplays. Connect the laptop to HDTV display, Matrix Display supports 4K output with a resolution up to 3840 x 2160.
MSI Matrix Display technology creates an ideal environment for extreme gaming experience and pleasant multimedia entertainment.

Wide Viewing Angle Display

MSI gaming notebook built in high quality Wide-View angle display takes image clarity to a whole new level with higher pixel resolution. Images are amazingly 40% more sharp and vivid in contrast level and 20% clearer in brightness level compared with those on regular TN panels. Hence, images are more vivid even from left and right side of the viewing angle. When you're playing games, you will have breathtaking and brilliantly true-to-life viewing experience.

ESS SABRE HiFi Audio DAC – Evolve Details You Hear

Push the limits of your audio peripherals and hear the difference with the SABRE Audio DAC. Support 24bit/192kbps sampling rate. Drive your high quality headset from 16ohm to 600ohm which gives highest sound detail, up to 122dBA DNR unmatched by PC, Mac or mobile devices DAC. Discover new details that you’ve been missing or maintain the upper-hand in competitive FPS matches where every bit of sound counts.

Nahimic Virtual Surround Sound - Military Technology, the Next Gaming Standard

Originally developed for military fighter jets, Nahimic specializes in 3D sound software processing and audio improvements offering virtual 7.1 sound in immersive high definition. Designed to work with standard audio and stereo equipment, Nahimic transports gamers into the action, allowing them to sense every footstep, hear every bullet whizzing past, and feel every explosion. It also features a high definition audio recorder to easily capture and stream studio quality sound and is only available on MSI gaming laptops.

Virtual Surround

Highly immersive 7.1 virtualization Brings an ultra realistic 360°Sound stage.

Bass boost

Powerful AND deep bass Emphasizes the sub frequencies of expiosion shockwaves and brings vibrancyto the gaming soundtracks

FREQUENCY LEVELER

Because each sound can be decisive Raises up the highest frequencies in order to highlight all the important tiny details (footsteps, gunshot whistles…).

Noise gate & Noise reduction

Removes 90% of the noise Removes the noise from your communications. The result is a crystal clear in-game voice com in any situation.

SOUND BY DYNAUDIO

To satisfy consumers desire to experience high quality sound effects, MSI partnered with top audio brand Dynaudio, which has a devoted aspiration for “Authentic Fidelity” to meet this demanding standard. It equips the MSI GAMING-Series gaming notebook with top-notch audio features, creating a realistic sound and immersive effects. Dynaudio delivers an authentic sound experience by boosting power amplitude 50% more than the previous generation, meaning a volume increase over 10dBA. Any high quality stereo source is transformed into true-to-life, multi-channel sound. No need to purchase extra speakers, wires or speaker stands to appreciate room-filling sound.

The Real Deal:
A Keyboard All Gamers Desire For

Every hardware detail of this keyboard is calculated and especially designed for professional gamers’ needs. Better responsive and tactile feedback, optimum WASD zone and support of multi-key inputs are all for gamers to gain full command over gaming missions.

Freedom to Play

SteelSeries Engine will automatically recognize what game you are playing and open your saved profile(s) for that game. You can create your own profiles for other applications and then have SteelSeries Engine open the corresponding profile when you start up your application.

FRIENDLY UI DESIGN

The SteelSeries Engine is easy to understand by using pictorial representations of devices along with basic drag-and-drop techniques to assign key presses, complex macros, device profiles and buttons. Also features intuitive macro creation with customizable colors, fonts, and names for everything.

4 keyboard layers options!!

There are 4 layers for gamers to set 4 usage scenario or game. Not only that, while playing the game, gamers can easily and quickly switch layer, such as a chat screen with friends. Communication with friends is not interrupted!!

Intelligent keypress macro capabilities

There are virtually unlimited keypress macro creation capabilities. Anything you can do on a mouse or a keyboard can be programmed along with specific event timing. You can even program mouse events into keyboard macros. Your macros will be running at a high priority in your computers Operating System, yet it does NOT interfere with your real time actions during gameplay.

Create your own text macro

Besides keypress macro, SteelSeries Engine also can create the text macro for gamers’ talk. By this way, gamers can have simultaneously multi-party conversation and do not waste time in doing repetitive typing.

Create your own text macro

KLM (Keyboard light management)

Depending on your mood and desires, you can choose from more than 1,000 color combinations and five different scenario modes for the keyboard, enabling you to be the coolest gamer at any LAN party!

Unlimited profile possibilities

Profiles are sets of macros, button assignments, and device configurations that are frequently used together. An unlimited number of profiles, with customizable names, can be stored in the SteelSeries Engine. It provides predefined profiles for common games which can be used directly or as templates for your custom macros.

Statistics to analyze and improve

Whether you're playing an FPS or editing in Photoshop, being better and more efficient is something we want to help you achieve. Use the Statistics module to record your keyboard or mouse actions. Then review the peripheral heat map, which shows with both color and numbers the frequency of your key or button presses. You can then use this information to fine tune your macros as well as your key and mouse button assignments to optimize your tools to play (and work).

Killer DoubleShot Pro – Protecting Your Ping

Stop losing games to lag with Killer DoubleShot Pro. Protect and prioritize networking traffic while preventing lag spikes so you can game without fear and play at your best. Select programs you want your network to prioritize to ensure maximum bandwidth and track your speeds with the easy-to-use Killer Networking Manager. Killer DoubleShot Pro supports both Killer Gb LAN and WiFi IEEE 802.11ac dual band protocol and improves average latency by 3.5 times compared with those utilizing IEEE 802.11ac.

Killer Shield – Smoother Gameplay

One more protection for smoother uploads and download processes. Less pin rate floating reassures more fluent gameplays.

Xsplit Gamecaster Version 2 – Show off Your Skills to the World

Get super professional live streams going by blending into the background with the Chroma Key function introduced in Xsplit Gamecaster Version 2. Record your gameplays and broadcast it live to Twitch, YouTube, UStream and etc.. You may also edit gameplay videos directly on this app. It’s simple, easy to use and ideal for sharing your gameplay with friends, family or the world - or for capturing those perfect gaming moments, just for the heck of it. What’s more exciting is that MSI extends premium license from 6 to 12 months. Now you get to explore and enjoy becoming a true professional streamer for a whole year for FREE.

STREAMING

Use XSplit Gamecaster to stream all of your gaming activities

Webcam & chroma key

Add a webcam and show your game face

Share your broadcast

Share your broadcast and conquer the world

Realtime notes

Draw attention whilst casting with in-game annotations

Record & upload

Organize and upload your greatest gaming moments

TriDef SmartCam Integration

Revolutionary background removal without the need of a green screen.

Adaptive Bitrate Technology

Automatically adjusts your bitrate to minimize connection drops so you can enjoy uninterrupted streaming.

Short summary description MSI Gaming GS40 6QE-233RU Phantom Intel® Core™ i7 i7-6700HQ Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 970M Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This short summary of the MSI Gaming GS40 6QE-233RU Phantom Intel® Core™ i7 i7-6700HQ Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 970M Wi-Fi 5 (802.11ac) Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Gaming GS40 6QE-233RU Phantom, Intel® Core™ i7, 2.6 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 16 GB, 1.13 TB

Long summary description MSI Gaming GS40 6QE-233RU Phantom Intel® Core™ i7 i7-6700HQ Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 970M Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This is an auto-generated long summary of MSI Gaming GS40 6QE-233RU Phantom Intel® Core™ i7 i7-6700HQ Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 970M Wi-Fi 5 (802.11ac) Windows 10 Home Black based on the first three specs of the first five spec groups.

MSI Gaming GS40 6QE-233RU Phantom. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2.6 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Market positioning
Gaming
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
6th gen Intel® Core™ i7
Processor model *
i7-6700HQ
Processor cores
4
Processor threads
8
Processor boost frequency
3.5 GHz
Processor frequency *
2.6 GHz
System bus rate
8 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-6700 Mobile series
Processor codename
Skylake
Bus type
DMI3
Stepping
R0
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1.13 TB
Storage media *
HDD+SSD
Number of HDDs installed
1
HDD capacity
1 TB
SSD capacity
128 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 970M
Discrete graphics card memory
3 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
1.7 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x191B
Audio
Speakers manufacturer
Dynaudio
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1920 x 1080 pixels
Video capturing speed
30 fps
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4
Mini DisplayPorts quantity
1
DVI port
No
Thunderbolt 3 ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Ports & interfaces
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Motherboard chipset
Intel® HM170
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2FQ
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88967
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity
8060 mAh
Battery capacity *
61 Wh
Power
AC adapter power
150 W
AC adapter frequency
50 - 60 Hz
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
345 mm
Depth
245 mm
Height (front)
2.18 cm
Height (rear)
2.28 cm
Weight *
1.8 kg
Packaging content
Manual
Yes
Other features
AC adapter included
Yes
LightScribe
No
3D
No
Source Testseek summary Average rating
Reviews
Updated:
2017-01-12 03:40:08
Uk has collected 62 expert reviews for MSI Gaming GS40 6QE-233RU Phantom Intel® Core™ i7 i7-6700HQ Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 970M Wi-Fi 5 (802.11ac) Windows 10 Home Black and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
thunderbaylive.com
Updated:
2017-01-12 03:39:43
Lisa Gade compares the 2016 Razer Blade and the MSI GS40 Phantom 14” slim and light gaming and pro app laptops. Check out our video review of 2016 Razer Blade...
0%
play3r.net
Updated:
2017-01-12 03:39:44
The concept of the laptop or notebook as companies call them more often than not might have remained the same, but the game has certainly been completely changed. One such pioneer of the new breed of “gaming” notebooks is MSI and today they have sent us o...
Good Reasonable price...
Bad Centre plate needs more support; too much pressure makes it bend around the keyboard/trackpad area, Would be better with an RGB keyboard; EVERYTHING is better with RGB!...
Bottom line It's said that good things come in small packages, but I am a firm believe that good things can come in any shape or size. When it comes to gaming, you don't need to drop 10k on the best of the best to run games at their maximum settings and remain above...
80%
goldfries.com
Updated:
2017-01-12 03:39:44
A lightweight powerhouse, the MSI GS40 is powered by Intel's Core i7 and Nvidia's Geforce graphics system.Starting from the top, or should I say the back of the panel, the MSI GS40 has a brushed-metal finish and glowing emblem.Moving on to the inner area...
Bottom line The Sapphire NITRO Radeon R9 380X retails at around RM 1,200 but some retails are known to be selling it for under RM 1,100 which I think is a very sweet price point, a much less costly option when compared to R9 390 and GTX 970 cards from AiB partners th...
0%
pcauthority.com.au
Updated:
2017-01-12 03:39:45
W hen it comes to gaming laptops, one company in particular seems to have the market stitched up. MSI has easily the widest range of gaming laptops in Australia, which is probably also why they tend to offer the best value. The new GS40 is a 14 incher tha...
Bottom line "MSI once again delivers an outstanding machine for the price, with an excellent mix of interior components combined with a classy display."...
100%
klgadgetguy.com
Updated:
2017-01-12 03:39:51
The MSI GS40 Phantom. Small in stature, but big in specs. However, does it live up to its offerings? If you look at all the gaming notebooks in the market, you can hardly find one that is smaller than a 15-inch, which can offer the same performance specs...
Good Slim and lightweight, Good performance, Decent thermal management, Display still clear in bright areas, Well-placed ports...
Bad Speakers produced teeny sounds, Keyboard can be too bouncy, Bouncing lid...
Bottom line So after a thorough experience with the MSI GS40 Phantom, what do we think? Generally, this little machine is quite a well-balanced notebook, which offers performance and portability. It can manage demanding games relatively well, and with decent battery...
80%
thunderbaylive.com
Updated:
2017-01-12 03:39:51
Lisa Gade reviews the MSI GS40-6QE Phantom, a powerhouse gaming laptop with NVIDIA GTX 970M 3GB DDR dedicated graphics and a quad core CPU in a 14” chassis. The 3.5 lb. Phantom is something of an engineering marvel— it fits a tremendous amount of horsepow...
0%
liveatpc.com
Updated:
2017-01-12 03:39:51
MSI had been very busy in 2015 with a slew of PC gaming focused product releases, particularly in the premium laptop segment. As regular readers would have noticed, there MSI offerings provided some of the highest benchmark scores in the portable segment...
Bottom line Slim and powerful. Two very attractive combinations for an ardent gamer.Value: 9/10Features: 9/10Performance: 9/10Design: 10/10Usability: 10/10...
95%
ultrabookreview.com
Updated:
2017-01-12 03:39:54
I've been a proud owner of the MSI GS60 for about 18 months now and I've shared with you the impressions on the model that I still use , but also on one of the updated models with the 4K display .Because of its powerful CPU and GPU in such a thin and ligh...
Good Great performance in a small footprint; Good cooling capability for a high end GPU; Very good screen; Price is right on...
Bad horrible speakers; keyboard could be a little better; lots of branding, stickers and an ugly glowing logo on the hood...
Bottom line I think those who prefer a small and powerful laptop will appreciate what the MSI GS40 has to offer. It certainly delivers in terms of hardware specs, performance, cooling solution and screen quality. And is certainly fairly priced, but the keyboard and t...
70%
chip.com.my
Updated:
2017-01-12 03:39:57
In a year filled with lots of ups for the gaming scene, MSI continues to champion quality gaming products. There is, of course, MSI's marquee gaming product of the year – the massive MSI GT80 Titan. But there are plenty of options that are great for gamer...
Good Compact & light Performance...
Bad Price...
Bottom line Powerful and power hungry the Fury X is a great buy for anyone looking for a powerful, cool and quiet graphic card and already has the right PSU to support its high minimum power requirement.(previously published in issue January 2016)...
0%
kitguru.net
Updated:
2017-01-12 03:40:06
As the movie Star Wars: The Force Awakens looks set to break all box office records, already making $1.3 billion at the time of writing, the Star Wars Battlefront game is doing well too. By the end of 2015, in just two months, it had racked up 12 million...
Bottom line The MSI GS40 6QE Phantom underlines its supreme gaming abilities for its size in our Star Wars Battlefront tests. Every level is well into the post-30 frames per second territory of playability at 1080p, and actually all above 50 frames per second on aver...
80%
kitguru.net
Updated:
2017-01-12 03:40:07
There's a quad-core Intel Core i7-6700HQ processor, NVIDIA GeForce GTX970M graphics, up to 32GB of DDR4 memory, room for both a SSD and regular hard disk, and a 14.1in Full HD IPS screen. All of these make for a potentially very powerful gaming laptop, sq...
Good Very good gaming performance for this size of notebook, Futureproofed 16GB of memory, Great IPS screen, Superfast NVMe SSD for primary storage, Very light 1.6kg chassis, Very good battery life with productivity apps for a gaming notebook, USB 3.1 Type C p...
Bad Not quite as fast as the best gaming notebooks currently available.
Bottom line The MSI GS40 6QE Phantom is an impressive gaming notebook with very few compromises. Its gaming abilities are only one rung down from the fastest single-GPU notebooks currently available. It has a great screen, looks good, and has a super-quick NVMe SSD f...
85%
tbreak.ae
Updated:
2017-01-12 03:40:08
It's not every day that you find a small sized gaming laptop with a respectable graphics processor. The MSI GS30 wasn't really an option for on-the-go gamers as its dedicated graphics dock wasn't exactly practical to carry around. Today, we talk about the...
Good Slim and Lightweight, Great 14inch display, Snappy Performance, GTX 970M GPU, Comfortable Keyboard...
Bad Average Battery Life, Laptop overheats near keyboard, Some games might not run at, max settings, Slightly Expensive...
Bottom line Of all the gaming laptops I have reviewed, the MSI GS40 Phantom is one of the most exciting one. The reason is simple. I love gaming laptops that are small in size and can pack a fast GPU. Priced around 7499 AED, the MSI GS40 is surprisingly cheaper th...
88%
pcmag.com
Updated:
2017-01-12 03:39:43
The MSI GS40 6QE Phantom ($1,599.99) is a 14-inch midrange gaming laptop with the power to run games smoothly at, or near, the highest settings. You won't get performance at 60 frames per second (fps) the way you will with the $2,100 MSI GT72 Dominator Pr...
Good Solid performance, Plentiful storage, Features USB-C with Thunderbolt 3...
Bad Latest games will challenge high-end graphics capabilities, Unsatisfying keyboard...
Bottom line MSI's GS40 6QE Phantom is a solid midrange gaming laptop with the power for 1080p games on high settings, a nice feature set, and a high-quality build for well under $2,000...
70%
techspot.com
Updated:
2017-01-12 03:39:51
I wasn't particularly impressed by the last 14-inch gaming laptop I reviewed. The performance from the Gigabyte P34W v5 was decent, but it was let down by a collection of issues, including a bland design, poor thermal performance, and a subpar keyboard an...
Good Great performance from the Skylake CPU and GTX 970M. Better than expected brushed metal build. Thunderbolt 3, Killer networking, and a SteelSeries keyboard are decent inclusions.
Bad Another bad ELAN trackpad. More expensive than Gigabyte's competing laptop. Not the greatest of cooling solutions.
75%
mobiletechreview.com
Updated:
2017-01-12 03:39:51
Would I like to own the MSI GS40 Phantom? Yes, indeed! It's extremely portable at 3.5 lbs, in fact it's lighter than the Dell XPS 15 and it has a faster graphics card too, which means high to ultra settings on today's AAA titles. It's a nice looking, tho...
Good Crazy fast for a 14", 3.75 lb. laptop, can game with the big boys. Nice matte IPS display, very good internals and specs. MSI includes 2 year warranty in the US rather than the industry standard 1 year...
Bad Battery life not great, fans are loud, bottom gets toasty...
Bottom line Would I like to own the MSI GS40 Phantom? Yes, indeed! It's extremely portable at 3.75 lbs, in fact it's lighter than the Dell XPS 15 and it has a faster graphics card too, which means high to very high settings on today's AAA titles. It's a nice looking...
80%
custompcreview.com
Updated:
2017-01-12 03:39:57
With the introduction of more power efficient CPUs and GPUs along with the introduction of more flexible storage form factors such as M.2, the once massive gaming laptop is now significantly smaller. Over the past couple years, MSI has been among the pion...
Bottom line MSI already has a relatively strong portfolio of gaming notebooks, and the GS40 Phantom continues to help round out that portfolio giving customers looking for top end hardware in a 14″ form factor a strong offering that few other system integrators offer...
0%
notebooks.com
Updated:
2017-01-12 03:40:01
Hard-core PC gamers used to literally carry around a desktop computer rig to gaming meet-ups because under-powered notebook computers wouldn't do. Companies like MSI mostly brought that practice to an end thanks to notebooks like the MSI GS40 Phantom, a b...
0%
notebookcheck.net
Updated:
2017-01-12 03:40:01
Hot performance dwarf. Skylake quad-core, GTX 970M and a decent 14-inch display: MSI's device in the pretty narrow segment of ultra-mobile gaming notebooks can meet all the performance expectations. So much performance does, however, require some compromi...
Good enormous performance for the size, great display (after calibration), fast combination of SSD and HDD, good port equipment, decent battery runtime...
Bad chassis is not very sturdy, spongy keyboard, power adapter insufficient, pulsating fan behavior...
Bottom line The GS40 is a good compromise between performance and compact dimensions. The few drawbacks are mainly the result of the "Mini-Max" concept, but you can live with them. The (gaming) performance is beyond any doubt – the GS40 can even handle very demanding...
83%
glj.io
Updated:
2017-01-12 03:40:03
Well, the MSI GS40 body feels all-plastic. I don't know if that's true, but it certainly looks and feels as such. It's not bad by itself. Most of the chassis will bend a bit under high pressure – nothing too bad, but the parts ‘above' the keyboard and aro...
Good Very good 3D performance with an I7 and GTX 970M, Compact and light at around 1.6kg, Very comfortable keyboard, in my opinion, with very good feedback, respond and travel depth and sufficient resistance, Cooling system keeps the CPU and GPU temps at reaso...
Bad Some throttling under highest load of Furmark Prime95, but not in Crysis 3, Only 2xUSB ports including the TB3 port, Speakers can barely make you feel anything inside, Chassis could get quite hot in hot environment (summer), Power consumption for browsing...
Bottom line Well, the MSI GS40 6QE is a very nice compact gaming laptop. It does most of what you'd except : very good gaming performance, very good 1080p IPS display, reasonable temperatures even under highest load, and it's compact and lightweight. Keyboard is very...
0%
computershopper.com
Updated:
2017-01-12 03:40:03
We've reviewed only two of late that pack true gaming power: the 14-inch Razer Blade (2015) , and the 13.9-inch Aorus X3 Plus v3 . (The latter comes from the gaming-PC sub-brand of Gigabyte, Aorus.) Both are built around Intel Core i7 quad-core processors...
Good Excellent gaming performance, Beautiful thin-and-light design, Very good keyboard feedback for a laptop this size, High-quality IPS display, Dual-drive storage...
Bad Cooling fans loud at times, speakers a bit too quiet, Keyboard-layout quibbles, Battery life won't match that of an ultrabook...
Bottom line If you're looking for a 14-inch gaming laptop with the moxie to power games full-strength at 1080p, the GS40 Phantom is the machine to beat. Read More…...
80%
topnewreview.com
Updated:
2018-04-06 10:00:00
When it comes to gaming laptops, one company in particular seems to have the market stitched up. MSI has easily the widest range of gaming laptops in Australia, which is probably also why they tend to offer the best value. The new GS40 is a 14 incher that...
100%