location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Nightblade X2B-270FR Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 970 Windows 10 Home Desktop PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Nightblade
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X2B-270FR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9S6-B10611-270
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719072483753
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘MSI’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11927
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI Nightblade X2B-270FR Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 970 Windows 10 Home Desktop PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 350 W
  • - Intel® Core™ i7 i7-6700 3.4 GHz
  • - 8 GB DDR4-SDRAM 2133 MHz
  • - 1.13 TB HDD+SSD DVD Super Multi
  • - NVIDIA® GeForce® GTX 970 4 GB NVIDIA G-SYNC Intel® HD Graphics 530
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Windows 10 Home 64-bit
Long product name MSI Nightblade X2B-270FR Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 970 Windows 10 Home Desktop PC Black :
The long product name of MSI Nightblade X2B-270FR Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 970 Windows 10 Home Desktop PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-6700 (8M Cache, 3.40 GHz), 8GB DDR4, 128GB SSD + 1TB SATA HDD, DVD Super Multi, Intel HD Graphics 530 + NVIDIA GeForce GTX 970 4GB GDDR5, Gigabit Ethernet, WLAN 802.11ac, Windows 10 Home 64-bit
More>>>
MSI Nightblade X2B-270FR Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 970 Windows 10 Home Desktop PC Black:
The official description of MSI Nightblade X2B-270FR Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 970 Windows 10 Home Desktop PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

THE DECISIVE WEAPON IN THE DARK

Sturdy, stable and solid, the MSI® Nightblade X2B is loaded with the perfect ammunition for PC gamers that do not want to compromise on gaming performance. The MSI® Nightblade X2B embodies what every gamer craves for: victory.

PLUG IN AND GAME ON

Ready to connect all your game accessories and devices. There are nough ports to complete your gaming rig.

DIRECTX 12

Nightblade X2B fully supports Windows 10, taking advantage of DirectX 12 for a supreme gaming experience.

EXCELLENT GRAPHICS FOR GAMERS

The Nightblade fits a large size Graphics Cards up to 290mm length and 35mm thickness. This means you can for instance fit in a MSI® GTX 980Ti GAMING graphics card to blast away your gaming opponents.

ASSEMBLED WITH INTEL® CORE™ TECHNOLOGY

At the heart of the Nightblade there is a powerful Intel® Core™ processor that is capable of bringing all the power you need in your system. Next to X2, these processors are very energy efficient, so an ideal choice for your gaming rig.

DDR4 SUPPORT

The 6th Generation Core i7 CPU comes with a brand new architecture that supports the high speed of DDR4 at 2133MHz memory modules. The dual channel of DDR4-2133 brings a 33% performance enhancement compared with that of the dual channel DDR3-1600 memory.

SUPER CHARGER 2

With MSI Super Charger 2 you can provide 10X power deliver than regular USB chargers to your smartphone, tablet, USB game controller or portable console. You can quickly charge these devices, when you're not gaming on your PC, eliminating the need for wall power sockets.

SHOW OFF WITH A SMALL SIZE

Size doesn't matter when it comes to the Nightblade X2B. Despite its mini-ITX form factor, this gaming delivers powerful performance due to the fact that the interior components are well designed and laid out in the case.

CARRY TO A LAN PARTY

A useful handle situated at the bottom-front of the Nightblade's mini-ITX case can be used to pick up and carry this lightweight gaming beast around from one LAN-party to the next.

And the level of mobility doesn't just stop there. With help of the rubber covers fitting the metal screws on the backside of the Nightblade, this system can even be stacked up vertically after carrying it around. That way, the panel and connectors on the back remain unharmed each time when arriving at a new gamer's den.

CABLE MANAGEMENT AND COLORING

- Nicely tucked, strapped and cabled
- Primarily used black cables for clean look and feet
- Leaving enough room for airflow
- Plenty of space for modders to let up the ante

WITH NAHIMIC, ENJOY SOUND THAT PUSHES THE LIMITS OF REALITY.

Nahimic sound technology has been approved for its quality and precision in projects undertaken by the military field and the aeronautics industry. It offers immersive virtual 7.1 sound in high definition using exclusive stereo equipment.

AUDIO BOOST

To deliver the crispest sound signal to gamers’ ears, a special hardware amplifier called ‘Audio Boost’ is integrated onto the Nightblade’s motherboard, especially benefiting gamers using a gaming headset.

STEELSERIES CERTIFIED

Get ready to enjoy the best gaming experience with MSI® & SteelSeries!

Enthusiast gaming gear brand SteelSeries has officially approved MSI GAMING desktops as ‘SteelSeries Certified (SSC)’. This certification is based on the performance demands and stability of MSI GAMING desktops and SteelSeries products. Your SteelSeries headset, mouse and other top quality gaming gear works best on MSI GAMING desktops.

GAMING CENTER

User-friendly application, you can adjust most of system values in this Gaming Center which provide a better gaming experience.

OVERCLOCKING
MADE EASY

Outperform your competition with the MSI® GAMING APP which allows simultaneous control of both your Motherboard and Graphics Card's overclocking.

Simply select your preferred mode with the click of a button:

- Silent
- Gaming
- OC

COOLING WITH A DRAGON FAN

To make you hear the crispest sounds, the Nightblade X2B is as quiet as possible by optimizing the airflow and keeping the system running cool. With no less than three air vents (front, side and top), hot air is easily exhausted out of the Nightblade's chassis.

Cool air enters the PC throught the front and bottom vents. In contrast with standard 400-1200rpm case fans, the seven giant blades of the MSI Dragon Fan can produce an air pressure of max. 3600rpm.

TRUE GAMING NETWORK WITH KILLER™ LAN

The new Killer E2400 Intelligent Networking Platform, featuring Advanced Stream Detect 2.0, is built for maximum networking performance for online games and high-quality streaming media. Killer™ LAN automatically detects and accelerates game traffic ahead of other network traffic for smoother, stutter-free in-game performance and the competitive edge.

KILLER SHIELD

One more protection for smoother uploads and download processes. Less pin rate floating reassures more fluent gameplays.

YOUR GAME, YOUR STREAM, YOUR FAME

XSplit Gamecaster & Broadcaster V2.5 lets you easily record your gaming moments and broadcast your live gameplay sessions to Twitch, YouTube, UStream and more.

It's simple, easy to use and ideal for sharing your gameplay with friends, family or the world - or for capturing those perfect gaming moments, just for the heck of it.

RECORD & STREAM

Use XSplit Gamecaster to stream all of your gaming activities

VIDEO EDITOR

Edit your recordings and conquer the world

REALTIME NOTES

Draw attention whilst casting with in-game annotations

TriDef SmartCam

Fully automatic chroma key that can work on any background

Adaptive Bitrate

Automatically adjusts your bitrate according to your network conditions

GAME DETECTION

Game Capture Auto Detect allows for automatic streaming when starting a game

Short summary description MSI Nightblade X2B-270FR Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 970 Windows 10 Home Desktop PC Black:
This short summary of the MSI Nightblade X2B-270FR Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 970 Windows 10 Home Desktop PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Nightblade X2B-270FR, 3.4 GHz, Intel® Core™ i7, 8 GB, 1.13 TB, DVD Super Multi, Windows 10 Home

Long summary description MSI Nightblade X2B-270FR Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 970 Windows 10 Home Desktop PC Black:
This is an auto-generated long summary of MSI Nightblade X2B-270FR Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 970 Windows 10 Home Desktop PC Black based on the first three specs of the first five spec groups.

MSI Nightblade X2B-270FR. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 970. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 350 W. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
6th gen Intel® Core™ i7
Processor model *
i7-6700
Processor cores
4
Processor threads
8
Processor boost frequency
4 GHz
Processor frequency *
3.4 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
8 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-6700 Desktop series
Processor codename
Skylake
Thermal Design Power (TDP)
65 W
Tcase
71 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
2x8, 1x8+2x4, 1x16
Number of processors installed
1
Stepping
R0
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 1866, 2133 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
ECC supported by processor
No
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
8 GB
Maximum internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory slots
2x DIMM
Memory clock speed
2133 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
1.13 TB
Storage media *
HDD+SSD
Optical drive type *
DVD Super Multi
Number of storage drives installed
2
Number of HDDs installed
1
HDD capacity
1 TB
Number of SSDs installed
1
SSD capacity
128 GB
Card reader integrated
No
Graphics
Discrete graphics card *
Yes
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA® GeForce® GTX 970
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR5
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
1.74 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1912
NVIDIA G-SYNC
Yes
NVIDIA GameWorks VR
Yes
Graphics card HDMI ports quantity
1
Graphics card DisplayPorts quantity
3
Graphics card DVI-I ports quantity
1
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ports & interfaces
DVI port
No
HDMI ports quantity *
1
DisplayPorts quantity
1
PS/2 ports quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
S/PDIF out port
Yes
Design
Chassis type *
Desktop
Product colour *
Black
Performance
Motherboard chipset
Intel® B150
Audio output channels
7.1 channels
Product type *
PC
Software
Operating system installed *
Windows 10 Home
Operating system architecture
64-bit
Processor special features
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.1, AVX 2.0, SSE4.2
Processor code
SR2BT
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
14 nm
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Processor ARK ID
88196
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
350 W
Weight & dimensions
Width *
175 mm
Depth *
373 mm
Height *
287 mm
Weight *
10 kg
Packaging content
Display included *
No
Mouse included
No
Keyboard included
No
Other features
Optical drives quantity
1
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 12:44:21
Uk has collected 3 expert reviews for MSI Nightblade X2B-270FR Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 970 Windows 10 Home Desktop PC Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%