location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Pro 24T 6M-010XEU Intel® Core™ i3 i3-6100 59.9 cm (23.6") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
24"
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24T 6M-010XEU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9S6-AE9311-010 show
Show alternative article codes used in the online market place
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘MSI’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46371
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
MSI 9S6-AE9311-010 user manual (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points MSI Pro 24T 6M-010XEU Intel® Core™ i3 i3-6100 59.9 cm (23.6") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Black 120 W
  • - Intel® Core™ i3 i3-6100 3.7 GHz
  • - Touchscreen 59.9 cm (23.6") Full HD 1920 x 1080 Matt
  • - 4 GB DDR4-SDRAM
  • - 500 GB HDD DVD Super Multi Card reader integrated
  • - Intel® HD Graphics 530
  • - 1 MP
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.2
Long product name MSI Pro 24T 6M-010XEU Intel® Core™ i3 i3-6100 59.9 cm (23.6") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Black :
The long product name of MSI Pro 24T 6M-010XEU Intel® Core™ i3 i3-6100 59.9 cm (23.6") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-6100 Processor (3MB Cache, 3.70 GHz), 4GB DDR4 SDRAM, 500GB HDD Serial ATA III, DVD Super Multi, Intel HD Gaphics 530, 23.6” LED-Backlight (1920x1080 Full HD), Gigabit LAN, WiFi, SD/MS/MMC, 1MP Camera
More>>>
MSI Pro 24T 6M-010XEU Intel® Core™ i3 i3-6100 59.9 cm (23.6") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Black:
The official description of MSI Pro 24T 6M-010XEU Intel® Core™ i3 i3-6100 59.9 cm (23.6") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

PRO 24 SERIES
See more, work more.
MSI All-in-One PCs are the complete solution to save space in the working place and shop. In addition, they are equipped with efficient processors and needed ports to connect all your POS equipment.

YOUR COMMERCIAL PARTNER
Equipped with two COM port and two USB 2.0 ports, it will let you fully connect all your commercial POS machines such as barcode scanners, receipt printers and many more.

REDUCE YOUR EYESTRAIN
The Anti-Flicker technology integrated into the display stabilizes the power current and prevents flickering that would be normally invisible to the naked eye under normal conditions. When used for extended periods of time, it effectively reduces eyestrain.

SEE MORE WITH ANTI-GLARE
See more with Anti-Glare The Anti-Glare display is designed to block annoying light reflections, so that you always have a great view on what's happening on the screen and making it more pleasant to use. Only available on non-touch models.

LESS BLUE LIGHT
The All-in-One PC display can effectively reduce blue light. Exposure to the blue light spectrum could cause serious long-term damage to your eyes.

TOUCH THE FUTURE (SPECIFIC MODEL ONLY)
Touch the future The screen incorporates a panel with projected-optical sensors and supports up to 2-Point touch, which is the most optimal for the use with Windows 10. Only available on specific models.

FAST & EASY CUSTOMIZABLE
It is always important to be able to continue your work at any time. If you need more memory or storage, it is swiftly and easily replaced.


THE SIMPLEST WAY TO SAVE YOUR PRIVACY
Want to be sure that hackers aren’t spying on you or just want to be sure that nobody is watching through your webcam? Use the manual webcam cover. This is a most effective and simple way to protect any confidential business or your privacy.

GREEN POWER SUPREME!
Built to save, we designed it to be green and take care of our nature. In comparison with a normal monitor and desktop it saves you 33.41 W/per hour and supports the environment this way.

SUPER CHARGER
With MSI Super Charger you can simply deliver MORE power to your smartphone, tablet or other mobile device.

USB 3.1 GEN1
The USB 3.1 Gen1 port supports transfer rates up to 5 Gbps, ten times faster then USB 2.0. This means that you can transfer high-definition data including movies, videos, and other large file formats – faster and easier than before.

Short summary description MSI Pro 24T 6M-010XEU Intel® Core™ i3 i3-6100 59.9 cm (23.6") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Black:
This short summary of the MSI Pro 24T 6M-010XEU Intel® Core™ i3 i3-6100 59.9 cm (23.6") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Black data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Pro 24T 6M-010XEU, 59.9 cm (23.6"), Full HD, Intel® Core™ i3, 4 GB, 500 GB, Black

Long summary description MSI Pro 24T 6M-010XEU Intel® Core™ i3 i3-6100 59.9 cm (23.6") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Black:
This is an auto-generated long summary of MSI Pro 24T 6M-010XEU Intel® Core™ i3 i3-6100 59.9 cm (23.6") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Black based on the first three specs of the first five spec groups.

MSI Pro 24T 6M-010XEU. Product type: All-in-One PC. Display diagonal: 59.9 cm (23.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Screen shape: Flat. Processor family: Intel® Core™ i3, Processor frequency: 3.7 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Product colour: Black

Display
Display diagonal *
59.9 cm (23.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type *
Full HD
LED backlight
Yes
Touch technology
Multi-touch
Native aspect ratio
16:9
Display surface
Matt
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
6th gen Intel® Core™ i3
Processor model *
i3-6100
Processor cores
2
Processor threads
4
Processor frequency *
3.7 GHz
Processor cache
3 MB
Processor cache type
L3
System bus rate
8 GT/s
64-bit computing
Yes
Thermal Design Power (TDP)
51 W
PCI Express slots version
3.0
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor operating modes
64-bit
Stepping
S0
Bus type
DMI3
Processor codename
Skylake
Processor series
Intel Core i3-6100 series
FSB Parity
No
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Processor code
SR2HG
Tcase
65 °C
Maximum internal memory supported by processor
64 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 1866, 2133 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
Yes
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
16 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of storage drives installed
1
Number of HDDs installed
1
HDD capacity
500 GB
HDD speed
7200 RPM
HDD interface
SATA III
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
MMC, Memory Stick (MS), SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
1.7 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x1912
Audio
Built-in speaker(s) *
Yes
RMS rated power
10 W
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Total megapixels
1 MP
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.2
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
HDMI ports quantity *
2
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
DC-in jack
Yes
Mini PCI Express slots
2
Design
Product colour *
Black
Performance
Product type *
All-in-One PC
Motherboard chipset
Intel® H110
Software
Operating system installed *
No
Processor special features
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Embedded options available
Yes
Graphics & IMC lithography
14 nm
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
90729
Power
AC adapter power
120 W
Weight & dimensions
Width (with stand)
513.1 mm
Depth (with stand)
365.8 mm
Height (with stand)
50.9 mm
Weight (with stand)
12.5 kg
Package weight
13.8 kg
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
Detachable display
No