Intel Core i5-4460 (6M Cache, 3.20 GHz), 23.6" Full HD (1920x1080) Non-Touch LED, 4GB DDR3, 1TB SATA HDD, DVD Super Multi, Intel HD Graphics 4600, Gigabit Ethernet, WLAN 802.11b/g/n, HD Webcam, Windows 10 Pro 64-bit
Pro 24
See more, work more.
The MSI Pro 24 All-in-One PC is equipped with a powerful processor and the appropriate ports to connect all kinds of POS equipment that are used in shops and around the office. This makes it your ideal partner for all your business solutions
Your Commercial Partner
Equipped with multiple COM and USB 2.0 ports it will let you fully connect at your commercial POS machines such as barcode scanners, receipt printers and many more.
Future proof with NFC (optional)
NFC technology can be adopted to use for mobile communication. Just bring a device that support NFC close to the lower right side of the all-in-one pc and a data transmission can be established.
Fast & Easy customizable
It is always important to be able to continue your work at any time. If you need more memory or storage, it is swiftly and easily replaced.
Easy access to memory through a removable Panel on the back side allows to extend your memory simple and fast.
With the HDD Caddy you can install a second internal hard disk in case you need more storage space if the HDD crashes so you can continue working.
2 Types of Stands
Two types of stands are supported, the holder (default) and the foot stand. With this it can be used in all different requirements and situations.
Reduce your Eyestrain
The Anti-Flicker technology integrated into the display stabilizes the power current and prevents flickering invisible to the naked eye under normal conditions. When used for Extended periods of time, it effectively reduces eyestrain while also improving productivity.
Less Blue Light
The All-in-One PC display can effectively reduce blue light. Exposure to the blue light spectrum could cause serious long-term damage to your eyes.
See more with Anti-Glare (non touch)
The Anti-Glare display is designed to cut down the light that reflects off the display, so that you always have a great view of the screen, making it more pleasant to use.
178° Wide View Angle
The display comes with an extremely wide viewing angle, vertically and horizontally. This allows you to have a great consistent picture quality from any side.
Supporting Dual Display Connection
Capable of supporting dual display connection at the same time via the HDMI-port and VGA-out port. You can be more productive with more screens, of even use a big screen for a presentation.
Touch the future (specific model only)
The screen incorporates a panel with projected-optical and supports up to 2-Point touch which is the most optimal for the use of Windows 10. Users can enjoy the extraordinary and superior performance with unlimitedly upcoming apps.
Wall mountable
VESA standard wall mount allows for secure mounting almost anywhere to maximize space on your desk, work area, conference rooms, or wherever you may be.
The simplest way to save your privacy
Want to be sure that hackers aren`t spying on you or just want to be sure that nobody is watching through your webcam? Use the manual webcam cover. This is a most effective and simple way to protect any confidential business or your privacy.
SUPER CHARGER
With MSI Super Charger you can simply deliver MORE power to your smartphone, tablet or other mobile device.
USB 3.0
The USB 3.0 port supports transfer rates up to 5 Gbps, ten times faster then USB 2.0. This means that you can transfer high-definition data including movies, videos, and other large file formats – faster and easier than before.
Green power supreme!
Built to save, we designed it to be green and take care of our nature. In comparison with a normal monitor and desktop it saves you 14,47 W/per hour and supports the environment this way.x
MSI Pro 24 2M-031RU, 59.9 cm (23.6"), Full HD, Intel® Core™ i5, 4 GB, 1 TB, Windows 10 Pro
MSI Pro 24 2M-031RU. Product type: All-in-One PC. Display diagonal: 59.9 cm (23.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 3.2 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Pro. Product colour: Black