location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Pro 24 2M-020XEU Intel® Core™ i5 i5-4460S 59.9 cm (23.6") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
24"
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24 2M-020XEU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9S6-AE9111-020 show
Show alternative article codes used in the online market place
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘MSI’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34028
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jan 2022 17:17:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI Pro 24 2M-020XEU Intel® Core™ i5 i5-4460S 59.9 cm (23.6") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Black 120 W
  • - Intel® Core™ i5 i5-4460S 2.9 GHz
  • - 59.9 cm (23.6") Full HD 1920 x 1080
  • - 4 GB DDR3-SDRAM
  • - 128 GB SSD DVD Super Multi Card reader integrated
  • - Intel® HD Graphics 4600
  • - 1 MP 1280 x 720 pixels
  • - Wi-Fi 4 (802.11n) 10,100,1000 Mbit/s Bluetooth 4.0
Long product name MSI Pro 24 2M-020XEU Intel® Core™ i5 i5-4460S 59.9 cm (23.6") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Black :
The long product name of MSI Pro 24 2M-020XEU Intel® Core™ i5 i5-4460S 59.9 cm (23.6") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

23.6"(1920x1080) LED, Intel Core i5-4460S (6M Cache, up to 3.40 GHz), 4GB DDR3, 128GB SSD, DVD Super Multi, Intel HD Graphics 4600, Wi-Fi, Bluetooth 4.0, RJ-45, 2x USB 3.0, 4x USB 2.0, HD Webcam, Non-OS
More>>>
MSI Pro 24 2M-020XEU Intel® Core™ i5 i5-4460S 59.9 cm (23.6") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Black:
The official description of MSI Pro 24 2M-020XEU Intel® Core™ i5 i5-4460S 59.9 cm (23.6") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Pro 24
See more, work more.

The MSI Pro 24 All-in-One PC is equipped with a powerful processor and the appropriate ports to connect all kinds of POS equipment that are used in shops and around the office. This makes it your ideal partner for all your business solutions

Your Commercial Partner

Equipped with multiple COM and USB 2.0 ports it will let you fully connect at your commercial POS machines such as barcode scanners, receipt printers and many more.

Future proof with NFC (optional)

NFC technology can be adopted to use for mobile communication. Just bring a device that support NFC close to the lower right side of the all-in-one pc and a data transmission can be established.

Fast & Easy customizable

It is always important to be able to continue your work at any time. If you need more memory or storage, it is swiftly and easily replaced.

Easy access to memory through a removable Panel on the back side allows to extend your memory simple and fast.

With the HDD Caddy you can install a second internal hard disk in case you need more storage space if the HDD crashes so you can continue working.

2 Types of Stands

Two types of stands are supported, the holder (default) and the foot stand. With this it can be used in all different requirements and situations.

Reduce your Eyestrain

The Anti-Flicker technology integrated into the display stabilizes the power current and prevents flickering invisible to the naked eye under normal conditions. When used for Extended periods of time, it effectively reduces eyestrain while also improving productivity.

Less Blue Light

The All-in-One PC display can effectively reduce blue light. Exposure to the blue light spectrum could cause serious long-term damage to your eyes.

See more with Anti-Glare (non touch)

The Anti-Glare display is designed to cut down the light that reflects off the display, so that you always have a great view of the screen, making it more pleasant to use.

178° Wide View Angle

The display comes with an extremely wide viewing angle, vertically and horizontally. This allows you to have a great consistent picture quality from any side.

Supporting Dual Display Connection

Capable of supporting dual display connection at the same time via the HDMI-port and VGA-out port. You can be more productive with more screens, of even use a big screen for a presentation.

Touch the future (specific model only)

The screen incorporates a panel with projected-optical and supports up to 2-Point touch which is the most optimal for the use of Windows 10. Users can enjoy the extraordinary and superior performance with unlimitedly upcoming apps.

Wall mountable

VESA standard wall mount allows for secure mounting almost anywhere to maximize space on your desk, work area, conference rooms, or wherever you may be.

The simplest way to save your privacy

Want to be sure that hackers aren`t spying on you or just want to be sure that nobody is watching through your webcam? Use the manual webcam cover. This is a most effective and simple way to protect any confidential business or your privacy.

SUPER CHARGER

With MSI Super Charger you can simply deliver MORE power to your smartphone, tablet or other mobile device.

USB 3.0

The USB 3.0 port supports transfer rates up to 5 Gbps, ten times faster then USB 2.0. This means that you can transfer high-definition data including movies, videos, and other large file formats – faster and easier than before.

Green power supreme!

Built to save, we designed it to be green and take care of our nature. In comparison with a normal monitor and desktop it saves you 14,47 W/per hour and supports the environment this way.x

Short summary description MSI Pro 24 2M-020XEU Intel® Core™ i5 i5-4460S 59.9 cm (23.6") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Black:
This short summary of the MSI Pro 24 2M-020XEU Intel® Core™ i5 i5-4460S 59.9 cm (23.6") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Black data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Pro 24 2M-020XEU, 59.9 cm (23.6"), Full HD, Intel® Core™ i5, 4 GB, 128 GB, Black

Long summary description MSI Pro 24 2M-020XEU Intel® Core™ i5 i5-4460S 59.9 cm (23.6") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Black:
This is an auto-generated long summary of MSI Pro 24 2M-020XEU Intel® Core™ i5 i5-4460S 59.9 cm (23.6") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Black based on the first three specs of the first five spec groups.

MSI Pro 24 2M-020XEU. Product type: All-in-One PC. Display diagonal: 59.9 cm (23.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 2.9 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4600. Built-in camera. Optical drive type: DVD Super Multi. Product colour: Black

Display
Display diagonal *
59.9 cm (23.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-4460S
Processor cores
4
Processor threads
4
Processor boost frequency
3.4 GHz
Processor frequency *
2.9 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
64-bit computing
Yes
Thermal Design Power (TDP)
65 W
PCI Express slots version
3.0
Processor socket
LGA 1150 (Socket H3)
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Stepping
C0
Bus type
DMI2
Processor codename
Haswell
Processor series
Intel Core i5-4400 Desktop series
FSB Parity
No
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Processor code
SR1QQ
Tcase
71.35 °C
Maximum internal memory supported by processor
32 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3-SDRAM, DDR3L-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory voltage supported by processor
1.5 V
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
16 GB
Memory slots
2
Memory slots type
SO-DIMM
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Number of storage drives installed
1
Number of SSDs installed
1
SSD capacity
128 GB
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
MMC, Memory Stick (MS), SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4600
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
1.74 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
11.1
On-board graphics card OpenGL version
4.3
On-board graphics card ID
412
Audio
Built-in speaker(s) *
Yes
RMS rated power
6 W
Camera
Built-in camera *
Yes
Total megapixels
1 MP
Camera resolution
1280 x 720 pixels
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
No
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
DC-in jack
Yes
Serial ports quantity
2
Design
Product colour *
Black
Performance
Product type *
All-in-One PC
Motherboard chipset
Intel® H81
Software
Operating system installed *
No
Processor special features
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Thermal solution specification
PCG 2013C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
80818
Power
AC adapter power
120 W
Weight & dimensions
Width (with stand)
581.5 mm
Depth (with stand)
221.9 mm
Height (with stand)
484.6 mm
Weight (with stand)
11.4 kg
Package weight
12.6 kg
Packaging content
Mouse included
No
Keyboard included
No
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:46:34
Uk has collected 3 expert reviews for MSI Pro 24 2M-020XEU Intel® Core™ i5 i5-4460S 59.9 cm (23.6") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%