location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Pro 22ET 6M-015DE Intel® Core™ i3 i3-6100 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Pro Wi-Fi 4 (802.11n) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
22"
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
22ET 6M-015DE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9S6-AC1711-015
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719072459451
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘MSI’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38903
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI Pro 22ET 6M-015DE Intel® Core™ i3 i3-6100 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Pro Wi-Fi 4 (802.11n) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC White 65 W
  • - Intel® Core™ i3 i3-6100 3.7 GHz
  • - Touchscreen 54.6 cm (21.5") Full HD 1920 x 1080 Matt
  • - 4 GB DDR3L-SDRAM 2133 MHz
  • - 128 GB SSD DVD Super Multi Card reader integrated
  • - Intel® HD Graphics 530
  • - 1 MP
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 10 Pro 64-bit
Long product name MSI Pro 22ET 6M-015DE Intel® Core™ i3 i3-6100 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Pro Wi-Fi 4 (802.11n) White :
The long product name of MSI Pro 22ET 6M-015DE Intel® Core™ i3 i3-6100 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Pro Wi-Fi 4 (802.11n) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-6100 Processor (3M Cache, 3.70 GHz), 4GB DDR3L SDRAM, 128GB SSD, intel HD Graphics 530, 21.5” LCD Panel LED Backlight (1920x1080 Full HD), DVD Super Multi, WiFi, Gigabit LAN, SD/MMC/MS, Windows 10 Home
More>>>
MSI Pro 22ET 6M-015DE Intel® Core™ i3 i3-6100 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Pro Wi-Fi 4 (802.11n) White:
The official description of MSI Pro 22ET 6M-015DE Intel® Core™ i3 i3-6100 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Pro Wi-Fi 4 (802.11n) White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

PRO SERIES – PRO 22E 4BW
MSI All-in-One PCs are the complete solution to save space at work and in you shop. They are equipped with efficient processors and the needed ports to connect all your POS equipment.

STYLISH TROUGH CRYSTAL FRAME DESIGN
MSI Pro 22E 4BW is an All-in-One PC with a crystal frame design. With its beautiful design it is not just a business computer, it fits perfectly in your home and office.

YOUR COMMERCIAL PARTNER
Equipped with a COM port and 4 USB 2.0 ports, it will let you fully connect all your commercial POS machines such as barcode scanners, receipt printers and many more.

SEE MORE WITH ANTI-GLARE
See more with Anti-Glare The Anti-Glare display is designed to block annoying light reflections, so that you always have a great view on what's happening on the screen and making it more pleasant to use. Only available on non-touch models.

LESS BLUE LIGHT
The All-in-One PC display can effectively reduce blue light. Exposure to the blue light spectrum could cause serious long-term damage to your eyes.

TOUCH THE FUTURE (SPECIFIC MODEL ONLY)
Touch the future The screen incorporates a panel with projected-optical sensors and supports up to 2-Point touch, which is the most optimal for the use with Windows 10. Only available on specific models.

GREEN POWER SUPREME!
Built to save, we designed it to be green and take care of our nature. In comparison with a normal monitor and desktop it saves you 7.78 W/per hour and supports the environment this way.

SUPER CHARGER
With MSI Super Charger you can simply deliver MORE power to your smartphone, tablet or other mobile device.

Short summary description MSI Pro 22ET 6M-015DE Intel® Core™ i3 i3-6100 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Pro Wi-Fi 4 (802.11n) White:
This short summary of the MSI Pro 22ET 6M-015DE Intel® Core™ i3 i3-6100 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Pro Wi-Fi 4 (802.11n) White data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Pro 22ET 6M-015DE, 54.6 cm (21.5"), Full HD, Intel® Core™ i3, 4 GB, 128 GB, Windows 10 Pro

Long summary description MSI Pro 22ET 6M-015DE Intel® Core™ i3 i3-6100 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Pro Wi-Fi 4 (802.11n) White:
This is an auto-generated long summary of MSI Pro 22ET 6M-015DE Intel® Core™ i3 i3-6100 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Pro Wi-Fi 4 (802.11n) White based on the first three specs of the first five spec groups.

MSI Pro 22ET 6M-015DE. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i3, Processor frequency: 3.7 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Pro. Product colour: White

Display
Display diagonal *
54.6 cm (21.5")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type *
Full HD
LED backlight
Yes
Touch technology
Multi-touch
Native aspect ratio
16:9
Display surface
Matt
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
6th gen Intel® Core™ i3
Processor model *
i3-6100
Processor cores
2
Processor threads
4
Processor frequency *
3.7 GHz
Processor cache
3 MB
Processor cache type
L3
System bus rate
8 GT/s
64-bit computing
Yes
Thermal Design Power (TDP)
51 W
PCI Express slots version
3.0
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor operating modes
64-bit
Stepping
S0
Bus type
DMI3
Processor codename
Skylake
Processor series
Intel Core i3-6100 series
FSB Parity
No
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Processor code
SR2HG
Tcase
65 °C
Maximum internal memory supported by processor
64 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 1866, 2133 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
Yes
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Maximum internal memory *
8 GB
Memory clock speed
2133 MHz
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Number of storage drives installed
1
Number of SSDs installed
1
SSD capacity
128 GB
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
MMC, Memory Stick (MS), SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
1.7 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x1912
Audio
Built-in speaker(s) *
Yes
RMS rated power
6 W
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Total megapixels
1 MP
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
No
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ports & interfaces
HDMI ports quantity *
1
Headphone outputs
1
Microphone in
Yes
DC-in jack
Yes
Mini PCI Express slots
1
Serial ports quantity
1
Design
Product colour *
White
Performance
Product type *
All-in-One PC
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Embedded options available
Yes
Graphics & IMC lithography
14 nm
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
90729
Power
AC adapter power
65 W
Weight & dimensions
Width (with stand)
561.7 mm
Depth (with stand)
410.8 mm
Height (with stand)
93.6 mm
Weight (with stand)
8.96 kg
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
Autonomy mode
No
Detachable display
No
Country Distributor
Deutschland 1 distributor(s)