location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Pro 20T 7M-040RU Intel® Core™ i3 i3-7100 50.8 cm (20") 1600 x 900 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD FreeDOS White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
20"
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro 20T 7M-040RU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9S6-AA7812-040
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘MSI’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17271
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:31:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI Pro 20T 7M-040RU Intel® Core™ i3 i3-7100 50.8 cm (20") 1600 x 900 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD FreeDOS White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC White 120 W
  • - Intel® Core™ i3 i3-7100 3.9 GHz
  • - Touchscreen 50.8 cm (20") HD+ 1600 x 900
  • - 4 GB DDR4-SDRAM
  • - 1 TB HDD DVD Super Multi Card reader integrated
  • - Intel® HD Graphics 630
  • - 1 MP
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - FreeDOS
Long product name MSI Pro 20T 7M-040RU Intel® Core™ i3 i3-7100 50.8 cm (20") 1600 x 900 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD FreeDOS White :
The long product name of MSI Pro 20T 7M-040RU Intel® Core™ i3 i3-7100 50.8 cm (20") 1600 x 900 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD FreeDOS White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-7100 (3M Cache, 3.90 GHz), 20.0" HD+ (1600x900) LED Multi-Touch, 4GB DDR4, 1TB SATA HDD, DVD Super Multi, Intel HD Graphics 630, Gigabit Ethernet, WLAN 802.11b/g/n, HD Webcam, Free DOS
More>>>
MSI Pro 20T 7M-040RU Intel® Core™ i3 i3-7100 50.8 cm (20") 1600 x 900 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD FreeDOS White:
The official description of MSI Pro 20T 7M-040RU Intel® Core™ i3 i3-7100 50.8 cm (20") 1600 x 900 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD FreeDOS White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

PRO 20 SERIES

See more, work more.

MSI All-in-One PCs are the complete solution to save space in the working place and shop. In addition, they are equipped with efficient processors and needed ports to connect all your POS equipment.

YOUR COMMERCIAL PARTNER

Equipped with two COM port and two USB 2.0 ports, it will let you fully connect all your commercial POS machines such as barcode scanners, receipt printers and many more.

REDUCE YOUR EYESTRAIN

The Anti-Flicker technology integrated into the display stabilizes the power current and prevents flickering that would be normally invisible to the naked eye under normal conditions. When used for extended periods of time, it effectively reduces eyestrain.

SEE MORE WITH ANTI-GLARE

See more with Anti-Glare The Anti-Glare display is designed to block annoying light reflections, so that you always have a great view on what's happening on the screen and making it more pleasant to use. Only available on non-touch models.

LESS BLUE LIGHT

The All-in-One PC display can effectively reduce blue light. Exposure to the blue light spectrum could cause serious long-term damage to your eyes.

TOUCH THE FUTURE (SPECIFIC MODEL ONLY)

Touch the future The screen incorporates a panel with projected-optical sensors and supports up to 2-Point touch, which is the most optimal for the use with Windows 10. Only available on specific models.

FAST & EASY CUSTOMIZABLE

It is always important to be able to continue your work at any time. If you need more memory or storage, it is swiftly and easily replaced.

Easy access to memory through a removable Panel on the back side allows to extend your memory simple and fast.

With the HDD Caddy you can install a second internal hard disk in case you need more storage space if the HDD crashes so you can continue working.

GREEN POWER SUPREME!

Built to save, we designed it to be green and take care of our nature. In comparison with a normal monitor and desktop it saves you 33.41 W/per hour and supports the environment this way.

SUPER CHARGER

With MSI Super Charger you can simply deliver MORE power to your smartphone, tablet or other mobile device, even the All-in-One PC is turn off.

USB 3.1 GEN1

The USB 3.1 Gen1 port supports transfer rates up to 5 Gbps, ten times faster than USB 2.0. This means that you can transfer high-definition data including movies, videos, and other large file formats – faster and easier than before.

Short summary description MSI Pro 20T 7M-040RU Intel® Core™ i3 i3-7100 50.8 cm (20") 1600 x 900 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD FreeDOS White:
This short summary of the MSI Pro 20T 7M-040RU Intel® Core™ i3 i3-7100 50.8 cm (20") 1600 x 900 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD FreeDOS White data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Pro 20T 7M-040RU, 50.8 cm (20"), HD+, Intel® Core™ i3, 4 GB, 1 TB, FreeDOS

Long summary description MSI Pro 20T 7M-040RU Intel® Core™ i3 i3-7100 50.8 cm (20") 1600 x 900 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD FreeDOS White:
This is an auto-generated long summary of MSI Pro 20T 7M-040RU Intel® Core™ i3 i3-7100 50.8 cm (20") 1600 x 900 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD FreeDOS White based on the first three specs of the first five spec groups.

MSI Pro 20T 7M-040RU. Product type: All-in-One PC. Display diagonal: 50.8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen. Processor family: Intel® Core™ i3, Processor frequency: 3.9 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product colour: White

Display
Display diagonal *
50.8 cm (20")
Display resolution *
1600 x 900 pixels
Touchscreen *
Yes
HD type *
HD+
LED backlight
Yes
Touch technology
Multi-touch
Native aspect ratio
16:9
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
7th gen Intel® Core™ i3
Processor model *
i3-7100
Processor cores
2
Processor threads
4
Processor frequency *
3.9 GHz
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Thermal Design Power (TDP)
51 W
PCI Express slots version
3.0
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor operating modes
64-bit
Stepping
S0
Bus type
DMI3
Processor codename
Kaby Lake
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Processor code
SR35C
Tjunction
100 °C
Maximum internal memory supported by processor
64 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 2133, 2400 MHz
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
32 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of storage drives installed
1
Number of HDDs installed
1
HDD capacity
1 TB
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
MMC, Memory Stick (MS), SD
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
NVIDIA G-SYNC
No
NVIDIA GameWorks VR
No
CUDA
No
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5912
Audio
Built-in speaker(s) *
Yes
RMS rated power
6 W
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Total megapixels
1 MP
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Network
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
HDMI ports quantity *
2
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
DC-in jack
Yes
Serial ports quantity
2
Design
Product colour *
White
Wall mountable
Yes
Performance
Product type *
All-in-One PC
Software
Operating system installed *
FreeDOS
Processor special features
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Embedded options available
No
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Processor ARK ID
97455
Power
AC adapter power
120 W
Weight & dimensions
Width (with stand)
495 mm
Depth (with stand)
91 mm
Height (with stand)
359 mm
Weight (with stand)
8.76 kg
Package weight
9.65 kg
Packaging content
Mouse included
Yes
Keyboard included
Yes
AC adapter included
Yes
Other features
3D
No
Autonomy mode
No
Detachable display
No