location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Wind Top AE2010-091FR 50.8 cm (20") 1600 x 900 pixels Touchscreen 2 GB DDR2-SDRAM 320 GB AMD Radeon HD 3200 Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wind Top AE2010-091FR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9S6-6650-091 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719072171254
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59656
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI Wind Top AE2010-091FR 50.8 cm (20") 1600 x 900 pixels Touchscreen 2 GB DDR2-SDRAM 320 GB AMD Radeon HD 3200 Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 1.5 GHz
  • - Touchscreen 50.8 cm (20") HD+ 1600 x 900
  • - 2 GB DDR2-SDRAM
  • - 320 GB DVD Super Multi Card reader integrated
  • - AMD Radeon HD 3200
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Home Premium 64-bit
More>>>
Short summary description MSI Wind Top AE2010-091FR 50.8 cm (20") 1600 x 900 pixels Touchscreen 2 GB DDR2-SDRAM 320 GB AMD Radeon HD 3200 Windows 7 Home Premium Black:
This short summary of the MSI Wind Top AE2010-091FR 50.8 cm (20") 1600 x 900 pixels Touchscreen 2 GB DDR2-SDRAM 320 GB AMD Radeon HD 3200 Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Wind Top AE2010-091FR, 50.8 cm (20"), HD+, 2 GB, 320 GB, Windows 7 Home Premium, Black

Long summary description MSI Wind Top AE2010-091FR 50.8 cm (20") 1600 x 900 pixels Touchscreen 2 GB DDR2-SDRAM 320 GB AMD Radeon HD 3200 Windows 7 Home Premium Black:
This is an auto-generated long summary of MSI Wind Top AE2010-091FR 50.8 cm (20") 1600 x 900 pixels Touchscreen 2 GB DDR2-SDRAM 320 GB AMD Radeon HD 3200 Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

MSI Wind Top AE2010-091FR. Display diagonal: 50.8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen. Processor frequency: 1.5 GHz. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: AMD Radeon HD 3200. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: Black

Display
Display diagonal *
50.8 cm (20")
Display resolution *
1600 x 900 pixels
Touchscreen *
Yes
HD type *
HD+
Native aspect ratio
16:9
Processor
Processor cores
2
Processor frequency *
1.5 GHz
Processor cache
1 MB
Processor cache type
L2
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
320 GB
HDD interface
SATA II
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Graphics
Discrete graphics card model *
AMD Radeon HD 3200
On-board graphics card *
Yes
Audio
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
6
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
No
Headphone outputs
1
Microphone in
Yes
DC-in jack
Yes
eSATA ports quantity
1
Design
Product colour *
Black
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Weight & dimensions
Width (with stand)
509.7 mm
Depth (with stand)
54.7 mm
Height (with stand)
392.6 mm
Weight (with stand)
7.31 kg
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
Graphics card family
AMD
Cabling technology
10/100/1000Base-T(X)
Chassis type
All-in-One
Display
HD
Display included
Yes
Expansion slots
Mini PCI-E x 2
Maximum graphics card memory
128 MB
Megapixel (approx.)
1.3 MP
Networking features
Gigabit Ethernet, WLAN
Number of processors installed
1
Power supply
90 W
Speakers
2 x 3W
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 21:35:54
Uk has collected 11 expert reviews for MSI Wind Top AE2010-091FR 50.8 cm (20") 1600 x 900 pixels Touchscreen 2 GB DDR2-SDRAM 320 GB AMD Radeon HD 3200 Windows 7 Home Premium Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
techadvisor.co.uk
Updated:
2011-08-14 21:35:53
Product Code: 9S66650011 The MSI Wind Top AE2010 is one of our favourite new budget all-in-one PCs. It has a 20-inch single-touch display, Windows 7, and 4GB of memory; it ditches the Atom CPU for a 1.5GHz Athlon X2 Dual-Core 3250e processor; and th...
Bottom line MSI's Wind Top AE2010 does a great job of filling the gap between budget all-in-one systems and flashier big-screen all-in-one PCs (over 20 inches) that we've tested. Minus the slightly questionable picture quality, it's hard to find many faul...
80%
pcworld.com_techhive.com
Updated:
2011-08-14 21:35:53
MSI's Wind Top AE2010 ($650, as of December 8, 2009) is one of our favorite new budget all-in-one PCs. It has a 20-inch single-touch display, Windows 7, and 4GB of memory; it ditches the Atom CPU for a 1.5GHz Athlon X2 Dual-Core 3250e processor; and it...
Good Strong general performance for its price, Single-touch touchscreen...
Bad Reflective glossy screen coating, 4GB RAM without 64-bit OS...
Bottom line MSI’s Wind Top AE2010 does a great job of filling the gap between budget-minded all-in-one PCs, and flashier big screen models...
90%
infoworld.com
Updated:
2011-08-14 21:35:53
MSI's Wind Top AE2010 does a great job of filling the gap between budget all-in-one systems and flashier big-screen all-in-one PCs (over 20 inches) that we've tested. Minus the slightly questionable picture quality, it's hard to...
90%
pcmag.com
Updated:
2011-08-14 21:35:53
The MSI Wind Top AE2010 ($650 list) is a touch-sensitive, all-in-one desktop PC that has potential, but falls short in its current incarnation. It comes with a dual core AMD Athlon X2 processor, a decent amount of memory, and reasonably spacious har...
Good All-in-one touchscreen PC. VESA mount and wall mount adapters included. VGA in and out. eSATA port.
Bad Touch sensitivity is finicky. Only 60-day subscription to Norton Internet Security. Pricey for a nettop. Lots of bloatware.
Bottom line The touch-sensitive MSI Wind Top AE2010 is faster than your average nettop. It's a decent system; however Windows Vista and an overbearing load of bloatware and extra programs bring the system's overall scores down...
60%
wired.com
Updated:
2011-08-14 21:35:54
It wasn't exactly a the smartest move for MSI to take a stripped-down Intel Atom CPU, drop it into an all-in-one desktop with a 19-inch touchscreen, and try to pass it off as a computer with any sort of workable experience for the user. It shouldn't co...
Good Internal upgrades finally give this allinone enough oomph to merit serious consideration, especially at this price. Great quality screen. Packs in four USB ports and one eSATA port.
Bad Screen is slightly dimmer than prior model. Cheap keyboard and mouse bundle. Leather trim on frame looks downright silly.
70%
ld2.ciol.com
Updated:
2011-08-14 21:35:54
The HP Touchsmart PC came quite a while back, and never really saw any competition. However, here is some from MSI, which has launched the Windtop AE2010 desktop PC. The all in one PC is much like a television screen or a flat panel monitor, exce...
Good Touch response, price...
Bad You pay a premium for the looks...
90%
benchmarkreviews.com
Updated:
2011-08-14 21:35:54
Until the last few years, desktop computers were the standard in personal computing. When someone needed a computer, they didn't compare netbook or notebook pricing; they simply bought a heavy mid-tower computer system with a detached monitor and lots...
Good 20Inch TouchScreen LCD Panel, AMD Athlon X2 dualcore 3250e Processor, 4GB of DDR2 SoDIMM System Memory, ATI Radeon HD 3200 GPU with 128MB DDR3 vRAM, WirelessN and Gigabit Ethernet Connectivity, Free Windows 7 Home Premium Upgrade, DVD SuperMulti Dri...
Bad Lacks DVI and HDMI Video Output, Does Not Offer Internal Component Access, 5400 RPM Hard Drive Slows Reaction Time...
Bottom line Benchmark Reviews begins each conclusion with a short summary for each area that we rate. The first is performance, which considers the effectiveness of the MSI Wind Top in operation against direct competitors. On a scale of 1 to 10, which is exactly...
91%
computershopper.com
Updated:
2011-08-14 21:35:54
When we reviewed the 19-inch-screened MSI Wind Top AE1900-05SUS about six months ago, we liked its Apple-like design, but we found its touch interface a bit unpolished and its Intel Atom 330 processor more than a bit limiting. MSI has at...
Good Dual-core CPU, 4GB RAM make it much more capable than a nettop; large touch screen for media navigation; graphics enable light 3D gaming and HD video playback...
Bad Hulu.com still stutters, despite more powerful CPU; 32-bit OS can’t access all RAM; touch interface still unpolished...
Bottom line MSI’s 20-inch AMD-powered all-in-one PC is noticeably snappier than an Atom-powered nettop and a good deal at $649. It can act as a primary PC, though it cant handle Hulu video...
76%