MSI K9ND Speedster-WA6, AMD, Socket F (1207), 16 GB, ECC, ATX, 7.1 channels
MSI K9ND Speedster-WA6. Processor manufacturer: AMD, Processor socket: Socket F (1207). Maximum internal memory: 16 GB, ECC сompatibility: ECC. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC888. Graphics controller: XGI Z7. Expansion slots: -1 PCI-Express x16 (x8/x16) -1 PCI-Express x16 -1 PCI-Express x8 -2 PCI