MSI logo

MSI Extra 90W/19V AC Adapter power adapter/inverter Black

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13461
Info modified on:
22 Aug 2018, 22:50:49
Short summary description MSI Extra 90W/19V AC Adapter power adapter/inverter Black:

MSI Extra 90W/19V AC Adapter, 19 V, Black, 100-240V AC, 50/60Hz, 90 W

Long summary description MSI Extra 90W/19V AC Adapter power adapter/inverter Black:

MSI Extra 90W/19V AC Adapter. Output voltage: 19 V. Product colour: Black. Power requirements: 100-240V AC, 50/60Hz, Output power description: 90 W

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.