location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI CUBI N-020BEU 0.6L sized PC Black N3710 Intel SoC BGA 1170 1.6 GHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CUBI N-020BEU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
936-B12011-020 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719072468767
Category:
Computer chassis plus motherboard.
PC/Workstation Barebones Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78319
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:41:39
The date of the most recent change of this product data-sheet in Icecat.
MSI 936-B12011-020 user manual (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points MSI CUBI N-020BEU 0.6L sized PC Black N3710 Intel SoC BGA 1170 1.6 GHz
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.6L sized PC Black
  • - Built-in processor Intel N3710 1.6 GHz
  • - 2 SO-DIMM Maximum internal memory: 8 GB DDR3L-SDRAM
  • - SSD 2.5"
  • - On-board graphics card Intel® HD Graphics 405
  • - Ethernet LAN Wi-Fi
Warranty: 2 years
Long product name MSI CUBI N-020BEU 0.6L sized PC Black N3710 Intel SoC BGA 1170 1.6 GHz :
The long product name of MSI CUBI N-020BEU 0.6L sized PC Black N3710 Intel SoC BGA 1170 1.6 GHz. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Pentium N3710 (2M Cache, up to 2.56 GHz), Intel HD Graphics 405, WLAN 802.11b/g/n, Gigabit Ethernet, Non-OS
More>>>
MSI CUBI N-020BEU 0.6L sized PC Black N3710 Intel SoC BGA 1170 1.6 GHz:
The official description of MSI CUBI N-020BEU 0.6L sized PC Black N3710 Intel SoC BGA 1170 1.6 GHz as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for countless applications

The MSI Cubi N is one of the latest and smallest mini-desktops, suited to serve as HTPC at home, all-round media PC in the office or commercial project PC.

- Home
- Office
- Commerical Projects

Palm-sized size PC

Smaller than a lunchbox and less volume than a large soda can, MSI Cubi N is the smallest mini PC in its kind. With a 0.45 liter case that still provides all the elements of a desktop-worthy PC. With a wavy meshed design, Cubi N is not just a mini PC but a fashion house decoration.

More efficiency, More energy-saving

MSI Cubi N equips the Intel® Braswell N processor which is more powerful GPU performance, faster transmission speed and lower power consumption than last generation. With Intel Braswell processor, you can improve work efficiency while saving energy.

Easily extend your storage

Based on a modular design, the MSI Cubi N offers the possibility to install an additional 2.5” HDD for super high capacity data storage. Users can easily replace the bottom cover with an extended module, providing more space for those who desire more storage. With a built-in mSATA solid state drive and an extra 2.5” SSD or HDD, users can enjoy high-speed data processing and a big storage capacity at the same time.

Happiness all around

MSI Cubi N is equipped with a Intel® Braswell N processor which is a Braswell SoC with a 12 EU GPU and supports HEVC (H.265) decoding to provide substantially improved video quality and brings whole new ultra-realistic visuals. With Cubi N, you can experience the high quality of 4K UHD.

Mountable to a Monitor

Cubi N is designed with a mini size and supports standard VESA-mount. Mount the Cubi N to the back of a monitor and make the PC completely invisible.

Fanless Design

Its innovative fanless heat dissipation design is both silent and energy efficient. A fan-less design also reduces malfunctions and increases the life-cycle of the Cubi N mini PC.

Do more work simultaneously

Are you watching a lot of webpages and applications on a small monitor? With the HDMI port and VGA port MSI Cubi N can support dual monitors, you can do and view more.

Short summary description MSI CUBI N-020BEU 0.6L sized PC Black N3710 Intel SoC BGA 1170 1.6 GHz:
This short summary of the MSI CUBI N-020BEU 0.6L sized PC Black N3710 Intel SoC BGA 1170 1.6 GHz data-sheet is auto-generated and uses the product title and the first six key specs.

MSI CUBI N-020BEU, 0.6L sized PC, Mini PC barebone, Intel SoC, BGA 1170, DDR3L-SDRAM, mSATA

Long summary description MSI CUBI N-020BEU 0.6L sized PC Black N3710 Intel SoC BGA 1170 1.6 GHz:
This is an auto-generated long summary of MSI CUBI N-020BEU 0.6L sized PC Black N3710 Intel SoC BGA 1170 1.6 GHz based on the first three specs of the first five spec groups.

MSI CUBI N-020BEU. Chassis type: 0.6L sized PC, Product type: Mini PC barebone. Motherboard chipset: Intel SoC, Processor socket: BGA 1170. Supported memory types: DDR3L-SDRAM, Number of memory slots: 2, Maximum internal memory: 8 GB. Supported storage drive types: SSD, Storage drive interface: mSATA. Ethernet LAN (RJ-45) ports: 1. Power supply: 40 W

Processor
Processor manufacturer
Intel
Processor family
Intel® Pentium®
Processor model
N3710
Processor cores
4
Processor threads
4
Processor boost frequency
2.56 GHz
Processor frequency
1.6 GHz
Built-in processor *
Yes
Processor lithography
14 nm
L2 cache
2 MB
Thermal Design Power (TDP)
6 W
Processor codename
Braswell
Processor series
Intel® Pentium N3000 Series for Mobile
CPU configuration (max)
1
Memory
Memory slots type *
SO-DIMM
Number of memory slots *
2
Maximum internal memory
8 GB
Supported memory clock speeds
1600 MHz
Supported memory types
DDR3L-SDRAM
Storage
Supported storage drive types *
SSD
Storage drive sizes supported *
2.5"
Storage drive interface
mSATA
Graphics
On-board graphics card *
Yes
Graphics card family
Intel
On-board graphics card model
Intel® HD Graphics 405
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
HDMI ports quantity *
1
VGA (D-Sub) ports quantity *
1
DVI port
No
Combo headphone/mic port
Yes
Ethernet LAN (RJ-45) ports *
1
Expansion slots
PCI Express slots version
2.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
Design
Chassis type *
0.6L sized PC
Product colour *
Black
On/off switch
Yes
Cable lock slot
Yes
Cable lock slot type
Kensington
VESA mounting
Yes
Panel mounting interface
75 x 75 mm
Product type *
Mini PC barebone
Performance
Motherboard chipset
Intel SoC
Processor socket
BGA 1170
Number of processors supported
1
Processor special features
Intel® High Definition Audio (Intel® HD Audio)
Yes
Embedded options available
Yes
Processor special features
Intel Rapid Storage Technology
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel 64
Yes
Idle States
Yes
Enhanced Intel SpeedStep Technology
Yes
Thermal Monitoring Technologies
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel Smart Connect Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Secure Key
Yes
Intel® Smart Response Technology
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
No
Intel Clear Video Technology
Yes
Intel Virtualization Technology (VT-x)
Yes
Certificates
Certification
UL (CUL), CB (CE LVD), GOST, KCC, BSMI
Power
Power supply
40 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 85%
Storage relative humidity (H-H)
0 - 90%
Weight & dimensions
Width
116 mm
Depth
44.5 mm
Height
112 mm
Weight
465 g
Packaging content
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-18 20:01:11
Uk has collected 10 expert reviews for MSI CUBI N-020BEU 0.6L sized PC Black Intel SoC BGA 1170 N3710 1.6 GHz and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Country Distributor
United Kingdom 1 distributor(s)