Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI 915GM-FR motherboard LGA 775 (Socket T) Micro ATX

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
915GM-FR
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
915GM-FR
Category
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byMSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7434
This statistic is based on the 88595 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86602 free Open Icecat users.
Info modified on: 04 Apr 2019 08:35:49
The date of the most recent change of this product data-sheet in Icecat.
Long product name MSI 915GM-FR motherboard LGA 775 (Socket T) Micro ATX :
The short editorial description of MSI 915GM-FR motherboard LGA 775 (Socket T) Micro ATX

Intel® 915G & ICH6 Chipset, Socket 775, DDR 400, Micro-ATX
More>>>
MSI 915GM-FR motherboard LGA 775 (Socket T) Micro ATX:
The official marketing text of MSI 915GM-FR motherboard LGA 775 (Socket T) Micro ATX as supplied by the manufacturer

The MSI Live Update online is designed to automatically download and update the BIOS and driver when there’s a new version online. It helps reduce the risk of getting the wrong file and minimize the trouble of searching the files from MSI website.

Live Update 3 is a single utility software that automatically checks BIOS, driver and utility updates and installs for you , which can save your time for searching and lower the risk while updating.

Active MOS is proven to be able to lower components temperature on a motherboard, including those of inductors, PWM IC and capacitors.

Short summary description MSI 915GM-FR motherboard LGA 775 (Socket T) Micro ATX:
This short summary of the MSI 915GM-FR motherboard LGA 775 (Socket T) Micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.

MSI 915GM-FR, Intel, LGA 775 (Socket T), 2 GB, Realtek RTL8110S, 10/100/1000 Fast Ethernet, Micro ATX

Long summary description MSI 915GM-FR motherboard LGA 775 (Socket T) Micro ATX:
This is an auto-generated long summary of MSI 915GM-FR motherboard LGA 775 (Socket T) Micro ATX based on the first three specs of the first five spec groups.

MSI 915GM-FR. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 2 GB. LAN controller: Realtek RTL8110S, Networking features: 10/100/1000 Fast Ethernet. Motherboard form factor: Micro ATX, Audio chip: C-Media CMI9880L, Power source type: ATX. Width: 245 mm, Depth: 245 mm

Processor
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 775 (Socket T)
Memory
Number of memory slots *
2
Maximum internal memory *
The maximum internal memory which is available in the product.
2 GB
Non-ECC
Yes
Storage controllers
RAID levels
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
0,1
Internal I/O
Floppy disk drive connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
8
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Microphone in
The socket where a microphone is connected to the device.
Yes
Parallel ports quantity
The number of parallel ports. Parallel ports, also known as printer ports, are a type of interface found on computers (personal and otherwise) for connecting peripherals. In computing, a parallel port is a parallel communication physical interface. Parallel ports were common in the 1980s and '90s (mostly conforming to industry standard IEEE 1284) but are now being replaced by USBs and other ports.
1
Rear panel I/O ports
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
Network
LAN controller
Realtek RTL8110S
Networking features
10/100/1000 Fast Ethernet
Features
Motherboard form factor *
Design of the motherboard (ATX, BTX etc).
Micro ATX
Audio chip
C-Media CMI9880L
Power source type
What the power source is.
ATX
Weight & dimensions
Width *
The measurement or extent of something from side to side.
245 mm
Depth *
The distance from the front to the back of something.
245 mm
Other features
Controller 2nd interface type
Serial ATA/150
Controller interface type
Dual Ultra DMA 66/100 IDE
Expansion slots
Expansion slots
List of I/O expansion card slots; including quantity of each
1 x PCI Express x16 1 x PCI Express x1 2 x 32-bit v2.3 PCI bus (3.3v/5v)
Customer service details
X