Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI 912-V328-248 graphics card NVIDIA GeForce GTX 1060 6 GB GDDR5

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
912-V328-248
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
912-V328-248 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0824142134917 show
Category
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byMSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13945
This statistic is based on the 96188 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 93975 free Open Icecat users.
Info modified on: 12 Mar 2020 17:50:11
The date of the most recent change of this product data-sheet in Icecat.
Long product name MSI 912-V328-248 graphics card NVIDIA GeForce GTX 1060 6 GB GDDR5 :
The short editorial description of MSI 912-V328-248 graphics card NVIDIA GeForce GTX 1060 6 GB GDDR5

GeForce GTX 1060 6GT OCV1, 1759/1544 MHz, 6144 Mb GDDR5 192-bit, 8008 MHz, PCI Express x16 3.0, HDCP, DisplayPort 1.4, HDMI 2.0, DL DVI-D, 247 x 115 x 39 mm, 6-pin
More>>>
MSI 912-V328-248 graphics card NVIDIA GeForce GTX 1060 6 GB GDDR5:
The official marketing text of MSI 912-V328-248 graphics card NVIDIA GeForce GTX 1060 6 GB GDDR5 as supplied by the manufacturer

THE ULTIMATE PC GAMING PLATFORM

Get Game Ready with GeForce® GTX.
GeForce GTX graphics cards are the most advanced ever created. Discover unprecedented performance, power efficiency, and next-generation gaming experiences.

VR READY

Discover next-generation VR performance, the lowest latency, and plug-and-play compatibility with leading headsets—driven by NVIDIA VRWorks™ technologies. VR audio, physics, and haptics let you hear and feel every moment.

THE LATEST GAMING TECHNOLOGIES

Pascal is built to meet the demands of next generation displays, including VR, ultra-high-resolution, and multiple monitors. It features NVIDIA GameWorks™ technologies for extremely smooth gameplay and cinematic experiences. Plus, it includes revolutionary new 360-degree image capture.

PERFORMANCE

Pascal-powered graphics cards give you superior performance and power efficiency, built using ultra-fast FinFET and supporting DirectX™ 12 features to deliver the fastest, smoothest, most power-efficient gaming experiences.

Dual Fans Thermal Design

Dual fans covers more area of heatsink to take heat away more efficiently.

Military Class 4 Components

One of the deciding factors in performance is the quality of the components used. That is why MSI only uses MIL-STD-810G certified components. Only these components have proven durable enough to withstand the torturous circumstances of extreme gaming and overclocking for extended usage.

Hi-c CAPs stabilize GPU power and deliver better OC performance. Solid CAPs are used for their extreme reliability and enhanced efficiency.

The Future of Gaming

The smoothest, fastest and most exciting gaming experience ever by eliminating screen tearing, display shutter and input lag.

Ultra-high resolution (UHD) delivers 4x the resolution of 1080p content, enabling much sharper and crisper images with delicate details during gaming.

PREPARE FOR VR with MSI

To experience and enjoy the impressive world of Virtual Reality, high-performance hardware is required. MSI, world leading brand in high-end gaming and eSports, provides the right advice to make sure your system is VR Ready. Integrating the very best of cutting edge technologies in recommended MSI VR gaming hardware for smooth performance. Together with our VR partners, MSI brings gamers an extremely realistic VR experience where games come alive.

Afterburner

MSI Afterburner is the world’s most recognized and widely used graphics card overclocking utility which gives you full control of your graphics cards. It also provides an incredibly detailed overview of your hardware and comes with some additional features such as customizing fan profiles, benchmarking and video recording.

Short summary description MSI 912-V328-248 graphics card NVIDIA GeForce GTX 1060 6 GB GDDR5:
This short summary of the MSI 912-V328-248 graphics card NVIDIA GeForce GTX 1060 6 GB GDDR5 data-sheet is auto-generated and uses the product title and the first six key specs.

MSI 912-V328-248, GeForce GTX 1060, 6 GB, GDDR5, 192 bit, 8008 MHz, PCI Express x16 3.0

Long summary description MSI 912-V328-248 graphics card NVIDIA GeForce GTX 1060 6 GB GDDR5:
This is an auto-generated long summary of MSI 912-V328-248 graphics card NVIDIA GeForce GTX 1060 6 GB GDDR5 based on the first three specs of the first five spec groups.

MSI 912-V328-248. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1060, Processor frequency: 1544 MHz. Discrete graphics adapter memory: 6 GB, Graphics adapter memory type: GDDR5, Memory bus: 192 bit, Memory clock speed: 8008 MHz. DirectX version: 12.0, OpenGL version: 4.5, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 2 fan(s)

Processor
Graphics processor family *
NVIDIA
Graphics processor *
GeForce GTX 1060
Processor frequency *
1544 MHz
Processor boost clock speed
1759 MHz
Maximum displays per videocard
3
FireStream *
No
Memory
Discrete graphics adapter memory *
6 GB
Graphics adapter memory type *
GDDR5
Memory bus *
192 bit
Memory clock speed
8008 MHz
Ports & interfaces
Interface type *
PCI Express x16 3.0
HDMI ports quantity *
1
HDMI version
2.0
DVI-D ports quantity *
1
DisplayPorts quantity *
1
DisplayPort version
1.4
Performance
TV tuner integrated *
No
Performance
DirectX version *
12.0
OpenGL version *
4.5
HDCP *
Yes
Dual Link DVI *
Yes
NVIDIA GameWorks VR
Yes
Full HD
Yes
Design
Cooling type *
Active
Number of fans
2 fan(s)
Form factor
Full-Height/Full-Length (FH/FL)
Bracket height
Full-Height (FH)
Product colour
Black
Power
Minimum system power supply *
400 W
Power consumption (typical) *
120 W
Supplementary power connectors
1x 6-pin
Weight & dimensions
Weight
591 g
Depth
115 mm
Height
39 mm
Width
247 mm
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 16:29:23
Uk has collected 1 expert review for MSI 912-V328-248 graphics card NVIDIA GeForce GTX 1060 6 GB GDDR5 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 16:29:28
Nl heeft 1 proffesionele recensie voor MSI 912-V328-248 videokaart NVIDIA GeForce GTX 1060 6 GB GDDR5 gevonden maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 16:29:25
Fr a recueilli 1 avis d’experts pour MSI 912-V328-248 carte graphique NVIDIA GeForce GTX 1060 6 Go GDDR5 mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 16:29:27
De hat 1 Expertenmeinung für MSI 912-V328-248 Grafikkarte NVIDIA GeForce GTX 1060 6 GB GDDR5 zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 16:29:24
Testseek ha raccolto 1 recensione da parte di esperti per MSI 912-V328-248 scheda video NVIDIA GeForce GTX 1060 6 GB GDDR5 ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 16:29:24
Es ha coleccionado 1 opiniones de expertos para MSI 912-V328-248 tarjeta gráfica NVIDIA GeForce GTX 1060 6 GB GDDR5 pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 16:29:31
Dk har samlet 1 ekspertanmeldelse for MSI 912-V328-248 grafikkort NVIDIA GeForce GTX 1060 6 GB GDDR5 men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 16:29:26
Se har samlat in 1 experttest för MSI 912-V328-248 grafikkort NVIDIA GeForce GTX 1060 6 GB GDDR5 men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Review comments Score
hardware.info
Updated:
2019-12-02 16:29:23
Wellicht was het je al opgevallen, maar inmiddels geeft onze prijsvergelijker 28 resultaten weer wanneer je op zoek gaat naar de GeForce GTX 1060 videokaart...
Bottom line Ben je op zoek naar een low-profile videokaart voor gebruikt in een mediacenter of HTPC? Dan is de Gigabyte GeForce GTX 1050 OC LP wat ons betreft de beste keuze. Dankzij de moderne GPU biedt hij ondersteuning voor hardware-acceleratie van H.265-videoma...
0%
Country Distributor
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)