location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI P55-CD53 Intel® P55 LGA 1156 (Socket H) ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P55-CD53
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
911-7586-007
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32942
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI P55-CD53 Intel® P55 LGA 1156 (Socket H) ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel LGA 1156 (Socket H)
  • - ATX Intel® P55 7.1 channels
  • - 4 Maximum internal memory: 16 GB
More>>>
Short summary description MSI P55-CD53 Intel® P55 LGA 1156 (Socket H) ATX:
This short summary of the MSI P55-CD53 Intel® P55 LGA 1156 (Socket H) ATX data-sheet is auto-generated and uses the product title and the first six key specs.

MSI P55-CD53, Intel, LGA 1156 (Socket H), 16 GB, 10/100/1000 Mbit, ATX, Intel® P55

Long summary description MSI P55-CD53 Intel® P55 LGA 1156 (Socket H) ATX:
This is an auto-generated long summary of MSI P55-CD53 Intel® P55 LGA 1156 (Socket H) ATX based on the first three specs of the first five spec groups.

MSI P55-CD53. Processor manufacturer: Intel, Processor socket: LGA 1156 (Socket H). Maximum internal memory: 16 GB. Networking features: 10/100/1000 Mbit. Motherboard form factor: ATX, Motherboard chipset: Intel® P55, Audio output channels: 7.1 channels. Width: 305 mm, Depth: 215 mm

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 1156 (Socket H)
Memory
Number of memory slots *
4
Maximum internal memory *
16 GB
Internal I/O
USB 2.0 connectors *
4
Number of SATA connectors
8
Rear panel I/O ports
USB 2.0 ports quantity *
10
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
2
Headphone outputs
6
Rear panel I/O ports
Microphone in
Yes
Network
Networking features
10/100/1000 Mbit
Features
Motherboard chipset *
Intel® P55
Audio output channels *
7.1 channels
Motherboard form factor *
ATX
Power source type
ATX
Expansion slots
PCI Express x1 slots
3
PCI Express x16 slots
1
Weight & dimensions
Width
305 mm
Depth
215 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:28:13
Uk has collected 7 expert reviews for MSI P55-CD53 Intel® P55 LGA 1156 (Socket H) ATX and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
tomshardware.co.uk
Updated:
2011-10-04 00:28:05
The first thing most people will notice about MSI’s P55-CD53 is that it has a load of rear-panel USB ports--and not much else. Yet, MSI does include four handy bench-testing features on the board’s surface: a power button...
0%
hardocp.com
Updated:
2011-10-04 00:28:03
MSI has been around for some time now. Its had some ups and downs over the years but recently its really stepped up to the plate and offered products that are not only very good, but unique. And I don't mean in that "special" kind of unique that makes...
Bottom line MSI has built a great motherboard with the P55-CD53 at a great price. It is no-frills, but has everything you need to make a killer gaming rig on the cheap. A good Patriot 4GB Viper memory kit will run you about $115 for CAS 7 stuff. Couple all this wi...
0%
hitechlegion.com
Updated:
2011-10-04 00:28:09
It was just about a year ago that Intel introduced the Core i7 1366 family to us and took the world by storm. The hyperthreading capabilities were amazing and the overclocking abilities were second to none. It was as if the CPU world had been turned up...
Good OC Genie, Excellent overclocking, Highly efficient Dr MOS, Price, Plenty of USB ports...
Bad None...
Bottom line I can tend to be skeptical of mainstream boards and how well they will meet the needs of a variety of people. A lot of times the boards perform real well as a system for web surfing and daily tasks with some gaming mixed in, or they work particularly w...
0%
MotherBoards.org
Updated:
2011-10-04 00:28:10
Intel launched their X58 chipset late last year along with three new CPUs called Nehalem. The Core i7 CPUs and the XS8 chipset combination has proven to be a big winner in the enthusiast space with performance outstripping that of the previous generati...
Bottom line The Intel P55 Express chipset and the LGA-1156 CPUs are Intel’s new mainstream solution replacing the Core 2 Quad and Duo solutions earlier. As such the MSI P55-CD53 motherboard is a value board with costs of around $109 online at launch. The board doe...
80%