MSI logo

MSI RX9550SE-TD128 128MB DDR AGP DVI TV-Out 64Bit sVHSKabel VGA GDDR

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44964
Info modified on:
04 Apr 2019, 07:19:26
Short summary description MSI RX9550SE-TD128 128MB DDR AGP DVI TV-Out 64Bit sVHSKabel VGA GDDR:

MSI RX9550SE-TD128 128MB DDR AGP DVI TV-Out 64Bit sVHSKabel VGA, GDDR, 64 bit, 400 MHz, 2048 x 1536 pixels, AGP 8x

Long summary description MSI RX9550SE-TD128 128MB DDR AGP DVI TV-Out 64Bit sVHSKabel VGA GDDR:

MSI RX9550SE-TD128 128MB DDR AGP DVI TV-Out 64Bit sVHSKabel VGA. Processor frequency: 250 MHz. Graphics card memory type: GDDR, Memory bus: 64 bit, Memory clock speed: 400 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 1.4. Interface type: AGP 8x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.