location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Z170a Gaming M9 ACK Intel® Z170 LGA 1151 (Socket H4) ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z170a Gaming M9 ACK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7966-001R show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719072416324
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109349
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI Z170a Gaming M9 ACK Intel® Z170 LGA 1151 (Socket H4) ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel LGA 1151 (Socket H4) Intel® Celeron®, Intel® Pentium®
  • - PC ATX Intel® Z170 7.1 channels
  • - DDR4-SDRAM 4 DIMM Non-ECC Maximum internal memory: 64 GB
  • - M.2, SATA III
  • - 3-Way CrossFireX, 2-Way SLI
  • - BIOS type: UEFI Clear CMOS jumper Clear CMOS button
  • - Gigabit Ethernet Wi-Fi Bluetooth 4.1
Long product name MSI Z170a Gaming M9 ACK Intel® Z170 LGA 1151 (Socket H4) ATX :
The long product name of MSI Z170a Gaming M9 ACK Intel® Z170 LGA 1151 (Socket H4) ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ATX, Intel Z170 Express, LGA1151, 3 x PCIe 3.0 x16, 3 x PCIe 3.0 x1, 1 x HDMI, DisplayPort, USB 3.1, Cmedia CM6632, 305 x 244 mm
More>>>
MSI Z170a Gaming M9 ACK Intel® Z170 LGA 1151 (Socket H4) ATX:
The official description of MSI Z170a Gaming M9 ACK Intel® Z170 LGA 1151 (Socket H4) ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MASTER THE GAME
To master the game you need a masterful system. The MSI Enthusiast GAMING motherboards are honored with the suffix “M for Master” to cite its truly outstanding design, ready to guide you to the next level in gaming.

UNMATCHED MEMORY PERFORMANCE AND STABILITY
With traditional memory design the memory signals are often distorted by electromagnetic signals from other components, making the system perform slower or become unstable. MSI introduces DDR4 Boost technology with optimized traces and fully isolated memory circuitry. This design ensures the memory signals stay pure for optimal performance and stability.

An added XMP LED highlights an active Extreme Memory Profile for the best memory speed and stability setting.

HEAVY PLATED LIQUID COOLING
Keeping your system cool in the heat of battle, the heatsink includes the option to use watercooling for additional thermal control.

ARMORED BACKPLATE
Besides looking formidable, the Reactive Armor backplate strengthens the board so you can use the biggest and heaviest graphics cards and CPU coolers available

GAMING DNA DESIGN
GAMING on the inside, GAMING on the outside. Attention to detail from the red and black finish to PCB printing. The next generation of MSI GAMING motherboards are exceptional in every way.

DRAGON HEATSINK
Brandished with the famous MSI GAMING dragon, the Dragon Heatsink proudly shows that you’re dealing with a genuine GAMING motherboard.

DOMINATE THE GAME WITH LOWEST LATENCY
Get ready to crush your enemies on the battlefield with MSI® GAMING LAN, featuring carefully selected components to ensure the best online gaming experience without lag.

KILLER™ DOUBLE SHOT PRO
Killer™ DoubleShot Pro allows the Killer™ Ethernet connectors and the Killer™ Wi-Fi adapter to work together for the ultimate high speed attack. The Killer Network Manager decides which apps runs on which connection for gaming traffic optimization. This will give you the max throughput as high as 1.867 Gbps.

Killer™ WIRELESS AC 1535 with ExtremeRANGE™
Killer™ Wireless-AC 1535 with ExtremeRange™ Technology delivers industry-leading speed, intelligence and control for PCs. Killer’s Lag and Latency ReductionTM Technology combined with Killer’s ExtremeRange™ Technology revolutionizes the user experience by driving better throughput, lower latencies, and longer WiFi ranges. Play your game, stream your game, and enjoy your HD video – all at the same time and uninterrupted.

Short summary description MSI Z170a Gaming M9 ACK Intel® Z170 LGA 1151 (Socket H4) ATX:
This short summary of the MSI Z170a Gaming M9 ACK Intel® Z170 LGA 1151 (Socket H4) ATX data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Z170a Gaming M9 ACK, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, 64 GB, DIMM

Long summary description MSI Z170a Gaming M9 ACK Intel® Z170 LGA 1151 (Socket H4) ATX:
This is an auto-generated long summary of MSI Z170a Gaming M9 ACK Intel® Z170 LGA 1151 (Socket H4) ATX based on the first three specs of the first five spec groups.

MSI Z170a Gaming M9 ACK. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, RAID levels: 1, 5, 10. Parallel processing technology support: 3-Way CrossFireX, 2-Way SLI, Maximum resolution: 4096 x 2304 pixels. Ethernet interface type: Gigabit Ethernet, Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 1151 (Socket H4)
Compatible processor series *
Intel® Celeron®, Intel® Pentium®
Memory
Supported memory types *
DDR4-SDRAM
Number of memory slots *
4
Memory slots type
DIMM
Memory channels
Dual-channel
Non-ECC
Yes
Supported memory clock speeds
3600, 2133, 2400, 2600, 2800, 3000, 3200 MHz
Maximum internal memory *
64 GB
Unbuffered memory
Yes
Storage controllers
Supported storage drive interfaces *
M.2, SATA III
RAID levels
1, 5, 10
Graphics
Parallel processing technology support *
3-Way CrossFireX, 2-Way SLI
Maximum resolution
4096 x 2304 pixels
DirectX version
11
Internal I/O
USB 2.0 connectors *
1
Number of SATA III connectors *
6
Number of SATA Express connectors
2
S/PDIF out connector
Yes
Front panel audio connector
Yes
ATX Power connector (24-pin)
Yes
CPU fan connector
Yes
Number of chassis fan connectors
1
Chassis intrusion connector
Yes
EPS power connector (8-pin)
Yes
TPM connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
4
Rear panel I/O ports
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
1
HDMI ports quantity *
1
DisplayPorts quantity
1
Headphone outputs
1
Microphone in
Yes
S/PDIF out port
Yes
Network
Ethernet LAN
Yes
Ethernet interface type
Gigabit Ethernet
Wi-Fi *
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Bluetooth version
4.1
Features
Motherboard chipset *
Intel® Z170
Audio output channels *
7.1 channels
Component for *
PC
Motherboard form factor *
ATX
Motherboard chipset family *
Intel
Power source type
ATX
Expansion slots
PCI Express x1 (Gen 3.x) slots
3
PCI Express x16 (Gen 3.x) slots
3
Number of M.2 (M) slots
2
BIOS
BIOS type *
UEFI
Clear CMOS jumper
Yes
Clear CMOS button
Yes
Processor special features
Trusted Platform Module (TPM)
Yes
Intel® Smart Response Technology
Yes
Intel Extreme Memory Profile (XMP)
Yes
Weight & dimensions
Width
305 mm
Depth
244 mm
Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 10:24:43
Uk has collected 45 expert reviews for MSI Z170a Gaming M9 ACK Intel® Z170 LGA 1151 (Socket H4) ATX and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Review comments Score
tweaktown.com
Updated:
2015-09-11 10:24:43
With the Intel Z170 chipset, all motherboard manufacturers are bringing their A-game, and it isn't a coincidence. The Z170 chipset is leaps ahead of any previous Intel chipset. Not only does it provide PCI-E 3.0 across its outputs, but it also offers many...
Bottom line At $399.99, the Z170A GAMING M9 ACK is the second most expensive Z170 motherboard currently on the market. While the cost of the product is sky high, it does have many cool features that could justify its price. Since the Z170A GAMING M9 ACK is inherentl...
91%
chip.com.my
Updated:
2016-11-24 11:58:20
MSI has been going strong in the gaming scene lately, and their push to claim the industry as theirs continues as they announced a true heavyweight of an enthusiast motherboard in their corner with the MSI Z170A Gaming M9 ACK.MSI keeps to its black and re...
Good Performance, Features...
Bad Price...
Bottom line MSI has done an extraordinarily good job on the Z170A M9 ACK motherboard. It's packed with a lot of features that overclocking enthusiasts, gamers and audiophiles would all enjoy.(previously published in issue December 2015)...
0%
uk.hardware.info
Updated:
2017-08-18 04:34:53
While we have discussed a few high-end skylake motherboards in the past, those were mostly intended for overclockers and case modders. Today we will discuss three new high-end boards from three manufacturers: Asus, Supermicro and MSI. The most surpris...
Bottom line We claimed that the Maximus VIII Extreme is the ultimate board for overclocking, but the Assembly actually moves the focus away from overclocking, and it has to be the best motherboard for gamers. ASUS apparently believes that RGB lighting is an importa...
0%
guru3d.com
Updated:
2015-10-02 14:12:23
MSI Z170A Gaming M9 ACK The Exquisite Z170 platformThis round we review the MSI Z170A Gaming M9 ACK. The big brother of the M7 comes with extended looks, AC WIFI, a VRM that can be liquid cooled and then a dozen or so other features. It is one of the best...
Bottom line When you purchase the Z170A Gaming M9 ACK you can't really complain about anything, aside from some personal preferences maybe. You might argue the Killer NIC choice but that's pretty much all you can moan and groan about. The rest from A to Z is well th...
80%
hitechlegion.com
Updated:
2015-11-04 13:30:33
Naturally, there are always options within price ranges when it comes to quality as well. So that's where comparing features really comes in handy. Luckily most of the manufactures have diversified their product lines enough that we can make a choice to g...
Good Excellent Aesthetics, Sleek Design, Memory Compatibility, Killer DoubleShot Networking, Shielded Audio, Game Boost Easy Overclocking, 7.1 Channel Audio, Military Class 5 with Titanium Capacitors, 4K Support, USB 3.1 Gen2, Solid Performance, MSI Control Ce...
Bad Not Enough USB Ports, Single LAN, Audio Software...
Bottom line Before starting on the motherboard, I need to talk a little about the Z170 chipset and what differences it has, compared to the prior generations. Most noticeable is the DDR4 compatibility up to 4133 MHz with OC but other changes were made as well. Ther...
0%
hothardware.com
Updated:
2016-11-08 04:52:46
We have another premium Z170-based motherboard on the test bench today, by way of MSI . The MSI Z170A Gaming M9 ACK motherboard is the company's top end gaming board for use with Intel 6 th Generation Skylake -based Core series processors. The MSI Z170A G...
Good Excellent performance, Roomy, easy to build, Killer DoubShot Pro Wi-Fi/LAN/Bluetooth, USB 3.1 ports (w/ Type-C), Dual 4x M.2 storage support, 7.1 Channels with Xtreme Audio, DDR4 Memory 3600MHz OC supported, Intuitive UEFI BIOS, OC at BIOS, on-board and t...
Bad Pricey, No 3/4-Way SLI, No 4-Way CrossFire, Limited internal USB headers...
Bottom line MSI Z170A Gaming M9 ACK - Find It At Amazon, Currently $389.99The MSI Z170A Gaming M9 ACK is an excellent, enthusiast-class motherboard and we think it looks great too. Its spacious and well-designed, loaded with features, both on the board itself and inc...
0%
hitechlegion.com
Updated:
2016-11-08 04:52:46
There comes a point with innovation in the technology market where everything becomes very similar. So how do we end up differentiating between products; I know for me it is all about comparing feature sets and deciding what I really want versus the featu...
Good Excellent Aesthetics, Sleek Design, Memory Compatibility, Killer DoubleShot Networking, Shielded Audio, Game Boost Easy Overclocking, 7.1 Channel Audio, Military Class 5 with Titanium Capacitors, 4K Support, USB 3.1 Gen2, Solid Performance, MSI Control Ce...
Bad Not Enough USB Ports, Single LAN, Audio Software...
Bottom line Before starting on the motherboard, I need to talk a little about the Z170 chipset and what differences it has, compared to the prior generations. Most noticeable is the DDR4 compatibility up to 4133 MHz with OC but other changes were made as well. There...
0%
topnewreview.com
Updated:
2018-04-06 10:02:15
Fantastic feature set at a phenomenal priceMSI's Z170A gaming series has impressed us. It's a solid lineup, boasting a variety of feature-rich gaming motherboards at a fairly sensible range of prices. The M9 ACK sits at the top end of this spectrum, but c...
0%
Brand Image Product code Product Stock Price from
MSI Z97A GAMING 7 Intel® Z97 LGA 1150 (Socket H3) ATX MSI Z97A GAMING 7 Intel® Z97 LGA 1150 (Socket H3) ATX
(show image)
7916-010R Z97A GAMING 7 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)