location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI 770-G45 motherboard AMD 770 Socket AM3 ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
770-G45
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
770-G45
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48719
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2018 09:16:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI 770-G45 motherboard AMD 770 Socket AM3 ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Socket AM3
  • - ATX AMD 770 VIA VT1828S 7.1 channels
  • - 4 Maximum internal memory: 16 GB
Long product name MSI 770-G45 motherboard AMD 770 Socket AM3 ATX :
The long product name of MSI 770-G45 motherboard AMD 770 Socket AM3 ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

770-G45 - AM3, DDR3, AMD 770 + SB710, Ethernet, ATX
More>>>
MSI 770-G45 motherboard AMD 770 Socket AM3 ATX:
The official description of MSI 770-G45 motherboard AMD 770 Socket AM3 ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Chipset

- AMD 770 and SB710 Chipset

Main Memory

- Supports four unbuffered DIMM of 1.5 Volt DDR3 800/1066/1333/1600 (OC) SDRAM, 16GB Max

LAN

- Atheros AR8131M supports Gigabit LAN
- Supports 10Mb/s, 100Mb/s and 1000Mb/s

Short summary description MSI 770-G45 motherboard AMD 770 Socket AM3 ATX:
This short summary of the MSI 770-G45 motherboard AMD 770 Socket AM3 ATX data-sheet is auto-generated and uses the product title and the first six key specs.

MSI 770-G45, AMD, Socket AM3, 16 GB, 1.5 V, Atheros AR8131M, 10/100/1000 Mbps

Long summary description MSI 770-G45 motherboard AMD 770 Socket AM3 ATX:
This is an auto-generated long summary of MSI 770-G45 motherboard AMD 770 Socket AM3 ATX based on the first three specs of the first five spec groups.

MSI 770-G45. Processor manufacturer: AMD, Processor socket: Socket AM3. Maximum internal memory: 16 GB, Memory voltage: 1.5 V. LAN controller: Atheros AR8131M, Networking features: 10/100/1000 Mbps. Motherboard form factor: ATX, Motherboard chipset: AMD 770, Audio output channels: 7.1 channels. Width: 305 mm, Depth: 210 mm

Processor
Processor manufacturer *
AMD
Processor socket *
Socket AM3
Memory
Number of memory slots *
4
Memory voltage
1.5 V
Maximum internal memory *
16 GB
Internal I/O
USB 2.0 connectors *
3
Number of SATA connectors
6
Number of Parallel ATA connectors
1
S/PDIF out connector
Yes
Front panel audio connector
Yes
CD/AUX audio in
Yes
ATX Power connector (24-pin)
Yes
CPU fan connector
Yes
Chassis intrusion connector
Yes
TPM connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
6
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
2
Rear panel I/O ports
Headphone outputs
6
Serial ports quantity
1
Network
LAN controller
Atheros AR8131M
Networking features
10/100/1000 Mbps
Features
Motherboard chipset *
AMD 770
Audio chip
VIA VT1828S
Audio output channels *
7.1 channels
Motherboard form factor *
ATX
Power source type
ATX
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
2
PCI slots
3
Weight & dimensions
Width
305 mm
Depth
210 mm
Packaging content
Drivers included
Yes
Other features
Floppy disk drive connector
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:14:53
Uk has collected 1 expert review for MSI 770-G45 motherboard AMD 770 Socket AM3 ATX and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-10-04 00:14:53
MSI's 770-G45 uses a relatively old AMD 770 chipset, but it supports all the latest AMD Athlon II and Phenom II processors so this isn't a problem. For overclockers, there are controls for boosting the HyperTransport bus, the equivalent of the front si...
Bottom line MSI's 770-G45 is a good motherboard, but Asus' similarly priced M4A785D-M Pro is better value for most people...
60%