Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI H67MA-E45 Intel H67 LGA 1155 (Socket H2) Micro ATX motherboard

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H67MA-E45
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7680-020R
Category
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 10 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9603
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 10-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 16 Dec 2017 14:22:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name MSI H67MA-E45 Intel H67 LGA 1155 (Socket H2) Micro ATX motherboard :
The short editorial description of MSI H67MA-E45 Intel H67 LGA 1155 (Socket H2) Micro ATX motherboard

H67MA-E45 - Intel LGA1155, Intel® H67, 4 x DDR3 1066/1333 DRAM 32GB Max, 1 PCI Express gen2 x16, 3 PCI Express gen2 x1, SATAII, SATAIII, Gigabit Ethernet, M-ATX
More>>>
Short summary description MSI H67MA-E45 Intel H67 LGA 1155 (Socket H2) Micro ATX motherboard:
This short summary of the MSI H67MA-E45 Intel H67 LGA 1155 (Socket H2) Micro ATX motherboard data-sheet is auto-generated and uses the product title and the first six key specs.
MSI H67MA-E45, 1066,1333 MHz, Dual, 1.5 V, 1GB,2GB,4GB,8GB, 32 GB, Intel
Long summary description MSI H67MA-E45 Intel H67 LGA 1155 (Socket H2) Micro ATX motherboard :

MSI H67MA-E45. Supported memory clock speeds: 1066,1333 MHz, Memory channels: Dual, Memory voltage: 1.5 V. Processor family: Intel, Compatible processor series: Core i3,Core i5,Core i7, Processor socket: LGA 1155 (Socket H2). LAN controller: Realtek RTL8111E, Ethernet interface type: Gigabit Ethernet. Component for: PC, Motherboard chipset: Intel H67, Motherboard form factor: microATX. Width: 245 mm, Depth: 245 mm

This is an auto-generated long summary of MSI H67MA-E45 Intel H67 LGA 1155 (Socket H2) Micro ATX motherboard based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04
Testseek has collected 4 expert reviews for MSI H67MA-E45 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
80%