location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI PH67A-C43 LGA 1155 (Socket H2) ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PH67A-C43
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7673-030R
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16703
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI PH67A-C43 LGA 1155 (Socket H2) ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LGA 1155 (Socket H2)
  • - ATX Realtek ALC892 7.1 channels
  • - 4 Maximum internal memory: 32 GB
Warranty:
Long product name MSI PH67A-C43 LGA 1155 (Socket H2) ATX :
The long product name of MSI PH67A-C43 LGA 1155 (Socket H2) ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PH67A-C43 - Intel LGA1155, 4 x DIMM DDR3 1066/1333 DRAM 32GB Max., 1 x PCI Express 2 x16, 3 x PCI Express 2 x1, 3 x 32-bit v2.3 PCI, SATAII/SATAIII, Gigabit Ethernet, ATX
More>>>
MSI PH67A-C43 LGA 1155 (Socket H2) ATX:
The official description of MSI PH67A-C43 LGA 1155 (Socket H2) ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

THX TruStudio PRO
THX is a trade mark of a high-end audio/visual reproduction standard for movies, home theaters, computer speakers and other audio devices. THX Certified Audio products are designed to let users experience movies & videos as live show. The true sound effect can make high definition video more powerful.

Features
- A high-fidelity sound reproduction standard
- Accurately reproduce the fullest audio experience of movie, music and game soundtracks

SATA 6Gb/s
SATA 6Gb/s provides double the bandwidth of traditional SATA 3Gb/s, and increases the data transfer rate between your mainboard and internal storage devices, such as 7200RPM HDDs, 10000RPM HDDs and SSDs. It’s also the current trend for upcoming high-speed internal storage devices to to break the existing bottleneck of a PC’s performance.

Features
- 2X Faster Than SATA 3Gb/s
- Up to 6Gb/s Data Transfer Bandwidth
- Unleash True Performance of New HDDs/SSDs

Winki 3
Winki 3 is a free Linux-based O/S which is based on the Linux core. With an ultra-fast booting speed and a multi-language interface, the built-in Winki 3 provides an easy-to-use internet environment that includes the most popular functions such as internet surfing, web mail, instant messaging, picture browsing, and more. It's the most practical way to be online in the shortest time.

Features
- User friendly & totally free applications
- Power on to run applications in 25 seconds
- Multi-language interface support

i-Charger
Mobile consumer appliances are getting more and more attention in current day fast moving life style, with smart phones and tablets almost becoming a fashion accessory. However, many ordinary personal computers cannot charge some of these devices, making it difficult to stay connected. The MSI i-Charger is a Windows resident program capable of revising the power supply mode of your USB port to become more powerful. Once your phone or tablet is connected to your USB port, the i-Charger sends a signal to initiate its charging circuit, making it a really smart and convenient charging solution for mobile computing needs.

Features
- Automatically Detect & Charge Your Smart Phone or Tablet
- Support Microsoft Windows 98SE/ME/2000/XP/Vista/7 32Bit

M-Flash
Compared to common mainboard which need extra BIOS chips, MSI’s M-Flash has a double advantage which doesn’t need extra components and secondly, all your BIOS data will be saved in the USB drive. The stored data does not only have backup and upgrade function, moreover it can also be seen as a portable BIOS chip which is actually able to boot up your PC.

Features
- Backup/Restore Your BIOS to/from Any USB Flash Disk
- Avoid Unnecessary Repair Due to Accident Failures During The Upgrading Process
- Earn more BIOS Lifespan by Reducing Unnecessary Rewriting Process

Live Update 5
MSI Live Update 5 is a powerful and useful application for updating the latest BIOS and Drivers, saving you time and lowers the risk of updating. End-users can install and run the Live Update 5 software on their computers with the companion CD or downloading the app from the MSI website.

Features
- Automatically Detect the BIOS/Driver/VGA/Utility Update
- Support Microsoft Windows 98SE/ME/2000/XP/Vista/7 32Bit

Live Update Online
MSI Live Update Online is a powerful and useful application for updating latest BIOS and Drivers, which can save your time for searching and lower the risk while updating. Live Update Online is online services exclusively. End-users only have to connect to the download center and enable the Live Update Online function, and the updating will continue via the web pages completely. Live Update Online offers the latest BIOS, drivers and utilities from MSI for automatic updating. Through the user-friendly operation, end-users can update the system easily and increase performance immediately.

APS (Active Phase Switching)
Active Phase Switching, APS, technology is an intelligent design that helps to save energy on MSI’s mainboards. The underlying idea is to switch off the power supply as soon as no electricity is needed, and when the system needs more resources again, APS will automatically adjust electricity supply accordingly. APS will automatically detect your processor’s loading at any given time and save energy accordingly. This is only possible by means of a very advanced power controlling technology. Other than software-based solutions, APS technology stands out from MSI's own research. The specially developed IC chip can operate automatically depending on the demands of the power supply, which is to reduce the total power usage.

USB 3.0
Compared to the 480Mbps provided by traditional USB 2.0, the all-new USB 3.0's 5Gb/s offers 10 times the transfer bandwidth, so transferring a Blu-ray movie takes less than one minute. MSI also has implemented a front panel USB 3.0 port, making the use of an external USB 3.0 device even more convenient.

Features
- 10X Faster Than USB 2.0
- Up to 5Gb/s Data Transfer Bandwidth
- World’s first to provide Front Panel USB 3.0 Port
- Boost Transfer Rate Between Your PC and External Storage Devices

Blu-Ray Audio Support
Onboard PC audio gets better! MSI is the first to implement the ALC889/885, the most high-end audio codec available. Don’t be fooled by other rebranded audio chips (you cannot find the drivers). Only MSI offers True Blu-Ray audio with a 109 SNR dB, which is not down sampled. Support 7.1 channels playback, plus 2 channels of independent stereo sound output (multiple streaming) through the front panel stereo outputs.

Short summary description MSI PH67A-C43 LGA 1155 (Socket H2) ATX:
This short summary of the MSI PH67A-C43 LGA 1155 (Socket H2) ATX data-sheet is auto-generated and uses the product title and the first six key specs.

MSI PH67A-C43, LGA 1155 (Socket H2), 32 GB, 1.5 V, 1066,1333 MHz, 0, 1, 5, 10, Realtek RTL8111E

Long summary description MSI PH67A-C43 LGA 1155 (Socket H2) ATX:
This is an auto-generated long summary of MSI PH67A-C43 LGA 1155 (Socket H2) ATX based on the first three specs of the first five spec groups.

MSI PH67A-C43. Processor socket: LGA 1155 (Socket H2). Maximum internal memory: 32 GB, Memory voltage: 1.5 V, Supported memory clock speeds: 1066,1333 MHz. RAID levels: 0, 1, 5, 10. LAN controller: Realtek RTL8111E, Networking features: Gigabit Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC892

Processor
Processor socket *
LGA 1155 (Socket H2)
Memory
Number of memory slots *
4
Memory voltage
1.5 V
Supported memory clock speeds
1066, 1333 MHz
Maximum internal memory *
32 GB
Storage controllers
RAID levels
0, 1, 5, 10
Graphics
Parallel processing technology support *
Not supported
On-board graphics card
No
Internal I/O
USB 2.0 connectors *
2
Number of SATA connectors
6
S/PDIF out connector
Yes
Front panel audio connector
Yes
CD/AUX audio in
Yes
ATX Power connector (24-pin)
Yes
Number of EATX power connectors
1
CPU fan connector
Yes
Number of chassis fan connectors
4
Chassis intrusion connector
Yes
TPM connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
8
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
1
Headphone outputs
1
Microphone in
Yes
S/PDIF out port
Yes
Digital audio optical out
1
Network
LAN controller
Realtek RTL8111E
Networking features
Gigabit Ethernet
Features
Audio chip
Realtek ALC892
Audio output channels *
7.1 channels
Motherboard form factor *
ATX
Power source type
ATX
Compatible operating systems
Windows
Expansion slots
PCI Express x1 slots
3
PCI Express x16 slots
1
PCI slots
3
Weight & dimensions
Width
305 mm
Depth
215 mm
Other features
Controller 2nd interface type
SATAII 6Gb/s
Controller interface type
SATAII 3Gb/s