Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI 770-G45 AMD 770 Socket AM3 ATX motherboard

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
770-G45
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7599-030R
Category
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12591
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 09 Dec 2017 11:33:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name MSI 770-G45 AMD 770 Socket AM3 ATX motherboard :
The short editorial description of MSI 770-G45 AMD 770 Socket AM3 ATX motherboard

770-G45 - AM3, DDR3, AMD 770 + SB710, Ethernet, ATX
More>>>
Short summary description MSI 770-G45 AMD 770 Socket AM3 ATX motherboard:
This short summary of the MSI 770-G45 AMD 770 Socket AM3 ATX motherboard data-sheet is auto-generated and uses the product title and the first six key specs.
MSI 770-G45, 1.5 V, 16 GB, AMD, Socket AM3, 10/100/1000 Mbps, Atheros AR8131M
Long summary description MSI 770-G45 AMD 770 Socket AM3 ATX motherboard :

MSI 770-G45. Memory voltage: 1.5 V, Maximum internal memory: 16 GB. Processor family: AMD, Processor socket: Socket AM3. Networking features: 10/100/1000 Mbps, LAN controller: Atheros AR8131M. Motherboard chipset: AMD 770, Motherboard form factor: ATX, Audio output channels: 7.1 channels. Width: 305 mm, Depth: 210 mm

This is an auto-generated long summary of MSI 770-G45 AMD 770 Socket AM3 ATX motherboard based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04
Testseek has collected 1 expert review for MSI 770-G45 and the rating is 60 of 100. Click below and use Testseek to find all ratings, product awards and conclusions.
60%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-10-04
MSI's 770-G45 uses a relatively old AMD 770 chipset, but it supports all the latest AMD Athlon II and Phenom II processors so this isn't a problem. For overclockers, there are controls for boosting the HyperTransport bus, the equivalent of the front si...
Bottom line MSI's 770-G45 is a good motherboard, but Asus' similarly priced M4A785D-M Pro is better value for most people...
60%
Country Distributor
Österreich 1 distributor(s)