location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI 760GM-E51 Socket AM3 micro ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
760GM-E51
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7596-010R
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54710
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:41:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI 760GM-E51 Socket AM3 micro ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Socket AM3
  • - micro ATX 7.1 channels
  • - 4 Maximum internal memory: 16 GB
Long product name MSI 760GM-E51 Socket AM3 micro ATX :
The long product name of MSI 760GM-E51 Socket AM3 micro ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

760GM-E51 - Phenom II, AMD® 760G+SB710, DDR3 800/1066/1333/1600, M-ATX, 512Mb VGA
More>>>
MSI 760GM-E51 Socket AM3 micro ATX:
The official description of MSI 760GM-E51 Socket AM3 micro ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Supports Onboard VGA with PCI-E graphic card combination
- Easy to install
- Double the graphic performance to meet your processing needs
Save the money for two graphic cards and to reach ATI Crossfire function easily

- Help user to unlock hidden CPU Core quickly
- Freely choose lock or unlock CPU Core(s)
- Easy to upgrade system performance

- APS is Active Phase Switching is complete function to Control Power Demand With Switcing Dynamically, it’s for CPU, Memory and Chipset PWM.
- Saving Power under Variable Loading.
- Power Usage More Efficiency.

- Faster and Flexible and instant
- If BIOS crash, it still can boot from USB Drive
- Update BIOS from USB Drive by M-Flash Fucntion

- Longer lifespan than electrolytic capacitors
- Endurable to operate under higher frequency & temperature
- Provide Stable Power for CPU

- Help end-users upgrade CPU FSB directly.
- Buy an essential CPU but want to reach higher performance.
- Skip the complicated BIOS OC setting and enjoy the higher level CPU performance.

Short summary description MSI 760GM-E51 Socket AM3 micro ATX:
This short summary of the MSI 760GM-E51 Socket AM3 micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.

MSI 760GM-E51, AMD, Socket AM3, 16 GB, 0, 1, 0+1, JBOD, Realtek RTL8111D(L), micro ATX

Long summary description MSI 760GM-E51 Socket AM3 micro ATX:
This is an auto-generated long summary of MSI 760GM-E51 Socket AM3 micro ATX based on the first three specs of the first five spec groups.

MSI 760GM-E51. Processor manufacturer: AMD, Processor socket: Socket AM3. Maximum internal memory: 16 GB. RAID levels: 0, 1, 0+1, JBOD. LAN controller: Realtek RTL8111D(L). Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Power source type: ATX

Processor
Processor manufacturer *
AMD
Processor socket *
Socket AM3
Memory
Number of memory slots *
4
Maximum internal memory *
16 GB
Storage controllers
RAID levels
0, 1, 0+1, JBOD
Internal I/O
USB 2.0 connectors *
3
Number of SATA connectors
5
S/PDIF out connector
Yes
Front panel audio connector
Yes
CD/AUX audio in
Yes
ATX Power connector (24-pin)
Yes
CPU fan connector
Yes
Chassis intrusion connector
Yes
TPM connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
6
Rear panel I/O ports
Ethernet LAN (RJ-45) ports *
1
eSATA ports quantity
1
PS/2 ports quantity
1
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
1
DVI-D ports quantity *
1
Headphone outputs
1
Microphone in
Yes
Network
LAN controller
Realtek RTL8111D(L)
Features
Audio output channels *
7.1 channels
Motherboard form factor *
micro ATX
Power source type
ATX
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
Weight & dimensions
Width
244 mm
Depth
244 mm