location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Big Bang-Trinergy LGA 1156 (Socket H) ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Big Bang-Trinergy
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7580-020R
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22892
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:41:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI Big Bang-Trinergy LGA 1156 (Socket H) ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LGA 1156 (Socket H)
  • - ATX Realtek ALC889 7.1 channels
  • - 4 Maximum internal memory: 16 GB
Long product name MSI Big Bang-Trinergy LGA 1156 (Socket H) ATX :
The long product name of MSI Big Bang-Trinergy LGA 1156 (Socket H) ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Big Bang-Trinergy - Socket 1156, 6.4GT/s, Intel P55+Nvidia NF200, DrMOS, ATX, CrossFire
More>>>
MSI Big Bang-Trinergy LGA 1156 (Socket H) ATX:
The official description of MSI Big Bang-Trinergy LGA 1156 (Socket H) ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Big Bang
Through long-standing development and with much energy, MSI formed the state-of-the-art gaming line inspired by the mighty Big Bang. Unique and innovative, the all-new Big Bang series will deliver the shock and awe of unprecedented gaming experience and expand into its own collection of galaxies. This begins the new era of ultimate gaming machines.

THX TruStudio PC
Featuring THX TruStudio PC created by THX, Quantum Wave™ can deliver the fullest audio experience for games, music and movies while remaining true to the source and intention of the artists who created it.

100% Hi-c Cap
For a hardcore gamer, stability is the #1 criteria for choosing a gaming rig. The server-grade Hi-c Cap can ensures a longer operation for gaming systems in an extreme condition and enhanced system stability.

Decrease of temperature by 50°C
The thick design of 8mm heatpipe
A surface increase of more than 56% compared to other competitors.

Short summary description MSI Big Bang-Trinergy LGA 1156 (Socket H) ATX:
This short summary of the MSI Big Bang-Trinergy LGA 1156 (Socket H) ATX data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Big Bang-Trinergy, LGA 1156 (Socket H), 16 GB, 1.5 V, 800,1066,1333 MHz, Realtek RTL8111DL, Gigabit Ethernet

Long summary description MSI Big Bang-Trinergy LGA 1156 (Socket H) ATX:
This is an auto-generated long summary of MSI Big Bang-Trinergy LGA 1156 (Socket H) ATX based on the first three specs of the first five spec groups.

MSI Big Bang-Trinergy. Processor socket: LGA 1156 (Socket H). Maximum internal memory: 16 GB, Memory voltage: 1.5 V, Supported memory clock speeds: 800,1066,1333 MHz. LAN controller: Realtek RTL8111DL, Networking features: Gigabit Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC889. Width: 305 mm, Depth: 244 mm

Processor
Processor socket *
LGA 1156 (Socket H)
Memory
Number of memory slots *
4
Memory voltage
1.5 V
Supported memory clock speeds
800, 1066, 1333 MHz
Maximum internal memory *
16 GB
Graphics
On-board graphics card
No
Internal I/O
USB 2.0 connectors *
2
Number of SATA connectors
10
Number of Parallel ATA connectors
1
S/PDIF out connector
Yes
Front panel audio connector
Yes
ATX Power connector (24-pin)
Yes
CPU fan connector
Yes
Chassis intrusion connector
Yes
Number of IEEE1394 connectors
1
TPM connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
8
Ethernet LAN (RJ-45) ports *
2
eSATA ports quantity
2
PS/2 ports quantity
2
Firewire (IEEE 1394) ports
1
Network
LAN controller
Realtek RTL8111DL
Networking features
Gigabit Ethernet
Features
Audio chip
Realtek ALC889
Audio output channels *
7.1 channels
Motherboard form factor *
ATX
Power source type
ATX
Compatible operating systems
Win XP, Vista, 7
Expansion slots
PCI Express x1 slots
2
PCI Express x16 slots
3
PCI slots
2
Weight & dimensions
Width
305 mm
Depth
244 mm
Other features
I/O ports
1x IDE
Source Testseek summary Average rating
Reviews
Updated:
2011-08-03 05:36:38
Uk has collected 27 expert reviews for MSI Big Bang-Trinergy LGA 1156 (Socket H) ATX and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
tomshardware.co.uk
Updated:
2011-08-03 05:36:31
MSI’s Big Bang Trinergy approaches the extreme gaming market differently than either Asus or EVGA, but with a little of both approaches mixed in. Three x16-length slots are available, like they are on the Maximus III Formula, but MSI uses the same...
0%
hardwarezone.com.ph
Updated:
2016-12-29 20:55:24
Whatever you may have heard about MSI's Big Bang motherboard - 'Lucid' and 'Hydra' are the keywords that come to mind - is not what you're hoping for. Apparently, despite the initial optimism sparked by AnandTech's feature, the short answer is that this m...
0%
hardocp.com
Updated:
2011-08-03 05:36:26
MSI is well known in the computer enthusiast and gaming space for its high performance designs and cutting edge products. From the company's beginnings on the enthusiast scene, MSI has prided itself in delivering some of the most high performance produ...
Bottom line MSI has built a great motherboard in the Big Bang Trinergy. It was supremely stable throughout our testing and anyone concerned with stability in a hot environment will like to know that the Trinergy sports "server grade" Hi-c capacitors, which should...
0%
rbmods.com
Updated:
2011-08-03 05:36:27
MSI Big Bang Trinergy MotherboardPosted on: 3/28/2010 4:19:53 PMMSI sent us a sample of their Big Bang Trinergy motherboard which is a socket 1156 motherboard that comes packed with features as a THX soundcard, OC dashboard, OC genie function etc. Lets...
Good Stable, X, Fi soundcard, Good accessories, Very nice features...
Bad Price!...
Bottom line This board comes with alot of stuff, it has pretty much everything you need right now with loads of accessories and features. But it also comes with a pretty hefty price tag. We have seen in the tests though that the Asus board performs a bit better a...
0%
madshrimps.be
Updated:
2011-08-03 05:36:29
As for the MSI mainboards: the Trinergy is without any doubt the most expensive product of them all and is truly only an option if you want to use three graphics cards on a P55 platform. The question is, however, if an X58-based product...
0%
anandtech.com
Updated:
2011-08-03 05:36:31
What we really wanted to show you at this point was MSI's BIG Bang Fuzion, the eagerly anticipated motherboard based on Lucid's Hydra technology. Fuzion is not quite ready yet unfortuantely. In the meantime, we've been sent another board to review fro...
0%
pcper.com
Updated:
2011-08-03 05:36:33
And on the seventh day, MSI rested There has been a lot of controversy and promoting of the MSI Big Bang series of motherboard, and while I am not going to get into too much of that in this review today, if you are interested in learning about those...
Bottom line Obviously if you are building a system on a budget, this is not the board for you. If you are high-end consumer looking for a high performance gaming board with great overclocking features and some unique options like 3-Way SLI and super high quality...
0%
guru3d.com
Updated:
2011-08-03 05:36:34
When MSI launched their first wave of P55 motherboards the results where nothing other than stunning. In fact the enthusiast segment MSI P55 GD80 we reviewed at the time was loaded with devotee features and options. There where a couple of wishes lef...
Bottom line My goodness -- MSI improved a motherboard that already was extremely good. The P55 GD80 Trinergy is not just a small update from the initial P55 GD80. No sir, it got overhauled with a completely new PCB design and now chucked and stuffed full with cor...
0%
hardwarezone.com.sg
Updated:
2014-03-21 01:41:49
Whatever you may have heard about MSI's Big Bang motherboard - 'Lucid' and 'Hydra' are the keywords that come to mind - is not what you're hoping for. Apparently, despite the initial optimism sparked by AnandTech's feature, the short answer is that thi...
0%