MSI logo

MSI 790GX-G65 AMD 790GX Socket AM3 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70271
Info modified on:
04 Apr 2019, 11:47:33
Short summary description MSI 790GX-G65 AMD 790GX Socket AM3 ATX:

MSI 790GX-G65, AMD, Socket AM3, 16 GB, 800,1066,1333,1600 MHz, Hybrid CrossFireX, ATX

Long summary description MSI 790GX-G65 AMD 790GX Socket AM3 ATX:

MSI 790GX-G65. Processor manufacturer: AMD, Processor socket: Socket AM3. Maximum internal memory: 16 GB, Supported memory clock speeds: 800,1066,1333,1600 MHz. Parallel processing technology support: Hybrid CrossFireX. Motherboard form factor: ATX, Motherboard chipset: AMD 790GX, Power source type: ATX

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.