location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI P43 Neo3-FR LGA 775 (Socket T) ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P43 Neo3-FR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7514-017
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54041
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 11:50:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI P43 Neo3-FR LGA 775 (Socket T) ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LGA 775 (Socket T) Intel® Core™ 2 Extreme
  • - ATX
  • - 4 Maximum internal memory: 16 GB
Long product name MSI P43 Neo3-FR LGA 775 (Socket T) ATX :
The long product name of MSI P43 Neo3-FR LGA 775 (Socket T) ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P43 Neo3-FR - Intel P43 Chipset
More>>>
MSI P43 Neo3-FR LGA 775 (Socket T) ATX:
The official description of MSI P43 Neo3-FR LGA 775 (Socket T) ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easy OC Switch
• Help end-users upgrade CPU FSB directly
• Buy an essential CPU but want to reach higher performance
• Skip the complicated BIOS OC setting and enjoy the higher level CPU performance

Dual Core Center
• Key components status hardware monitor.
• Monitor the CPU status.
• Optimize System status define.
• Auto speed up with system loading change.

MSI Advanced Live Update Online
The MSI Live Update online is designed to automatically download and update the BIOS and driver when there’s a new version online. It helps reduce the risk of getting the wrong file and minimize the trouble of searching the files from MSI website.

live_update_3 standard
Live Update 3 is a single utility software that automatically checks BIOS, driver and utility updates and installs for you , which can save your time for searching and lower the risk while updating.

Short summary description MSI P43 Neo3-FR LGA 775 (Socket T) ATX:
This short summary of the MSI P43 Neo3-FR LGA 775 (Socket T) ATX data-sheet is auto-generated and uses the product title and the first six key specs.

MSI P43 Neo3-FR, LGA 775 (Socket T), Intel® Core™ 2 Extreme, 16 GB, 800,1066,1333,1600 MHz, ATX, ATX

Long summary description MSI P43 Neo3-FR LGA 775 (Socket T) ATX:
This is an auto-generated long summary of MSI P43 Neo3-FR LGA 775 (Socket T) ATX based on the first three specs of the first five spec groups.

MSI P43 Neo3-FR. Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Core™ 2 Extreme. Maximum internal memory: 16 GB, Supported memory clock speeds: 800,1066,1333,1600 MHz. Motherboard form factor: ATX, Power source type: ATX

Processor
Processor socket *
LGA 775 (Socket T)
Compatible processor series *
Intel® Core™ 2 Extreme
Memory
Number of memory slots *
4
Supported memory clock speeds
800, 1066, 1333, 1600 MHz
Maximum internal memory *
16 GB
Graphics
Parallel processing technology support *
Not supported
Internal I/O
Number of SATA connectors
8
Rear panel I/O ports
USB 2.0 ports quantity *
4
Rear panel I/O ports
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
6
Microphone in
Yes
Parallel ports quantity
1
Serial ports quantity
1
Features
Motherboard form factor *
ATX
Power source type
ATX
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
Packaging content
Drivers included
Yes