location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI P7N Diamond LGA 775 (Socket T) ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P7N Diamond
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7510-B10
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38655
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2018 20:42:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI P7N Diamond LGA 775 (Socket T) ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel LGA 775 (Socket T) Intel® Pentium® D
  • - ATX 7.1 channels
  • - 4 Maximum internal memory: 8 GB
Long product name MSI P7N Diamond LGA 775 (Socket T) ATX :
The long product name of MSI P7N Diamond LGA 775 (Socket T) ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NVIDIA® nForce 780i & 570i SLI Chipset, Socket 775, DDR2 533/667/800/1066, ATX
More>>>
MSI P7N Diamond LGA 775 (Socket T) ATX:
The official description of MSI P7N Diamond LGA 775 (Socket T) ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- With 4-phase PWM IC, dual channel PWM design and Hi-c CAP, which lead to better power converting, reducing noise and expand the lifespan and stability.
- Hi-c CAP can bring 100x faster electrical conductivity than solid acpacitor and less power loss. PWM brings more power efficiency, thus lower the real power spend.

- EPP (Enhanced Profile Protocol) memory is a standard launched by NVIDIA®, which is an extra level of detail over the standard SPD included in the RAM.
- It brings 1.5X more performance than standard memory, and also brings more room for overclocking. Besides, it is an open standard.
- Bundled with SLI technology, it will creative the amazing performance than you ever thought.

- 3-way NVIDIA SLI® Technology build the fastest gaming solution available with NVIDIA nForce® 680i SLI MCPs (or other latest 3-way SLI enabled MCPs) and three NVIDIA® GeForce® 8800 GTX or GeForce 8800 Ultra-based graphics cards.(*Note:For Windows Vista Only.)
- Compared with single graphic card solution, it brings 2.8X faster performance gained.
X-Fi Audio
- Make MP3 music sound better than CDs
- Transform to surround sound (speakers/headphone) from stereo audio source
- EAX ADVANCED HD 4.0 provides the fidelity of gaming audio effect
- World’s 1st PCIe interface X-Fi audio card

- Functions designed with button to be easy use.
- Help power-users tweaking process in-chasis enviornment
- Onboard SATA ports are stacked on the mainboard to avoid mechanical issue with giant graphic cards like 8800 Ultra.
ESA Ready
- The ESA (Enthusiast System Architecture) is the industry’s first open-standard PC monitoring and control protocol, which brings bi-directional, real-time communication and control of system thermal, electrical, acoustic and operating characteristics.
- ESA-certified components and applications allow power users to diagnose component-specific issues and tune their systems to meet their individual needs—whether it be unleashing hidden performance of PC or modifying for a whisper-quiet home theater operation.

- Key components status hardware monitor.
- Monitor the Dual Core CPU each unit status.
- Optimize System status define.
- Auto speed up with system loading change.

The MSI Live Update online is designed to automatically download and update the BIOS and driver when there’s a new version online. It helps reduce the risk of getting the wrong file and minimize the trouble of searching the files from MSI website.

Live Update 3 is a single utility software that automatically checks BIOS, driver and utility updates and installs for you , which can save your time for searching and lower the risk while updating.

Short summary description MSI P7N Diamond LGA 775 (Socket T) ATX:
This short summary of the MSI P7N Diamond LGA 775 (Socket T) ATX data-sheet is auto-generated and uses the product title and the first six key specs.

MSI P7N Diamond, Intel, LGA 775 (Socket T), Intel® Pentium® D, 8 GB, 0, 1, 0+1, 10/100/1000 Fast Ethernet

Long summary description MSI P7N Diamond LGA 775 (Socket T) ATX:
This is an auto-generated long summary of MSI P7N Diamond LGA 775 (Socket T) ATX based on the first three specs of the first five spec groups.

MSI P7N Diamond. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Pentium® D. Maximum internal memory: 8 GB. RAID levels: 0, 1, 0+1. Networking features: 10/100/1000 Fast Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Power source type: ATX

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 775 (Socket T)
Compatible processor series *
Intel® Pentium® D
Memory
Number of memory slots *
4
Maximum internal memory *
8 GB
Storage controllers
RAID levels
0, 1, 0+1
Internal I/O
USB 2.0 connectors *
2
Number of SATA connectors
6
Number of Parallel ATA connectors
2
S/PDIF out connector
Yes
Front panel audio connector
Yes
ATX Power connector (24-pin)
Yes
CPU fan connector
Yes
Number of chassis fan connectors
4
Chassis intrusion connector
Yes
Number of IEEE1394 connectors
1
TPM connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
6
Rear panel I/O ports
Ethernet LAN (RJ-45) ports *
2
eSATA ports quantity
2
PS/2 ports quantity
2
Firewire (IEEE 1394) ports
1
S/PDIF out port
Yes
Network
Networking features
10/100/1000 Fast Ethernet
Features
Audio output channels *
7.1 channels
Motherboard form factor *
ATX
Power source type
ATX
Expansion slots
Expansion slots
4 x PCI Express x16 2 x PCI Express x1 1 x 32-bit v2.3 PCI bus (3.3v/5v)
Weight & dimensions
Width
245 mm
Depth
304 mm
Packaging content
Cables included
SATA
Other features
Controller 2nd interface type
SATA II
Controller interface type
IDE
Audio output
24-bit / 96KHz
Floppy disk drive connector
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:14:26
Uk has collected 8 expert reviews for MSI P7N Diamond LGA 775 (Socket T) ATX and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
alphr.com
Updated:
2011-10-04 00:14:26
The P7N Diamond is MSI's new high-end Nvidia-based Socket 775 motherboard. It's based on an Nforce 780i north bridge and an Nforce 570i south bridge, supporting both 65nm and 45nm Intel processors with a front side bus of up to 1,333MHz. So far, so goo...
Bottom line Stacks of expansion potential and support for the latest Intel processors, but a touch on the expensive side...
83%
overclockersclub.com
Updated:
2011-11-05 14:06:39
So you want to run a dual GPU setup, and deciding whether youll go with ATI or Nvidia cards is obviously the most important choice youll make. Lets say you think Team Green is the way to go, but whats next? Well, the first thing youll need is an...
Good Effective cooling, Creative XFi PCIE sound card, Four PCIE x16 slots, TriSLI capabilities, Unique CircuPipe cooling leaves room for large CPU heatsinks, Very stable at stock speeds, Green features...
Bad Immature BIOS, Difficult to comprehend adjustments on current official BIOS, Massive FSB with quadcore CPUs and 4GB RAM wont work...
Bottom line Lets review what weve learned about the MSI P7N Diamond - at stock settings, this is a rock solid motherboard that certainly keeps the pace with other 780i-based boards, but its performance when overclocking leaves much to be desired. Using my trust...
0%
digital-daily.com
Updated:
2016-12-29 20:51:41
P7N Diamond fully reveals the capabilities of the NVIDIA nForce 780i SLI chipset, which allows the user to not only enable the Triple-SLI, but also install a fourth video card! There were no issues about the other expansion options...
0%
Brand Image Product code Product Stock Price from
MSI P6N motherboard LGA 775 (Socket T) ATX MSI P6N motherboard LGA 775 (Socket T) ATX
(show image)
P6N P6N 0.00
(excl. VAT)
0 (incl. VAT)