location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI K9NGM4-F V2 Socket AM2 micro ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K9NGM4-F V2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7506-020
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58840
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jun 2018 16:29:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI K9NGM4-F V2 Socket AM2 micro ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Socket AM2
  • - micro ATX Realtek ALC888 7.1 channels
  • - 2 Maximum internal memory: 4 GB
Long product name MSI K9NGM4-F V2 Socket AM2 micro ATX :
The long product name of MSI K9NGM4-F V2 Socket AM2 micro ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

K9NGM4-F V2 - Socket AM2, nVidia MCP68PVNT 1000MHz, 2xDDR2 800MHz, 4GB Max, PCI-Expressx16+OnBoard 7.1Audio, GBit, mATX
More>>>
MSI K9NGM4-F V2 Socket AM2 micro ATX:
The official description of MSI K9NGM4-F V2 Socket AM2 micro ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Dual Core Center
- Key components status hardware monitor.
- Monitor the Dual Core CPU each unit status.
- Optimize System status define.
- Auto speed up with system loading change.

Live Update online
The MSI Live Update online is designed to automatically download and update the BIOS and driver when there's a new version online. It helps reduce the risk of getting the wrong file and minimize the trouble of searching the files from MSI website.

Live Update 3
Live Update 3 is a single utility software that automatically checks BIOS, driver and utility updates and installs for you , which can save your time for searching and lower the risk while updating.

AMD Cool'n'Quiet
AMD Cool'n'Quiet™ technology that based on famous PowerNow™ technology just brings fresh air to hot-fighting desktop platform. Cool'n'Quiet technology can automatically adjust processor ratio to throttle CPU speed with four modes.

Short summary description MSI K9NGM4-F V2 Socket AM2 micro ATX:
This short summary of the MSI K9NGM4-F V2 Socket AM2 micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.

MSI K9NGM4-F V2, AMD, Socket AM2, 4 GB, 0, 1, 0+1, 10/100/1000 Fast Ethernet, micro ATX

Long summary description MSI K9NGM4-F V2 Socket AM2 micro ATX:
This is an auto-generated long summary of MSI K9NGM4-F V2 Socket AM2 micro ATX based on the first three specs of the first five spec groups.

MSI K9NGM4-F V2. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 4 GB. RAID levels: 0, 1, 0+1. Networking features: 10/100/1000 Fast Ethernet. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC888

Processor
Processor manufacturer *
AMD
Processor socket *
Socket AM2
Memory
Number of memory slots *
2
Maximum internal memory *
4 GB
Storage controllers
RAID levels
0, 1, 0+1
Internal I/O
USB 2.0 connectors *
4
Number of SATA connectors
4
Number of Parallel ATA connectors
1
S/PDIF out connector
Yes
ATX Power connector (24-pin)
Yes
CPU fan connector
Yes
TPM connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
2
Rear panel I/O ports
VGA (D-Sub) ports quantity *
1
Headphone outputs
1
Parallel ports quantity
1
Serial ports quantity
1
Network
Networking features
10/100/1000 Fast Ethernet
Features
Audio chip
Realtek ALC888
Audio output channels *
7.1 channels
Motherboard form factor *
micro ATX
Power source type
ATX
Expansion slots
Expansion slots
- 1 x PCI Express x16 - 1 x PCI Express x1 - 2 x 32-bit PCI
Other features
Controller 2nd interface type
IDE
Controller interface type
SATA II
Graphics controller
GeForce 7025
Floppy disk drive connector
Yes
Brand Image Product code Product Stock Price from
MSI K9NGM3-FIH Socket AM2 micro ATX MSI K9NGM3-FIH Socket AM2 micro ATX
(show image)
7349-010 K9NGM3-FIH 0.00
(excl. VAT)
0 (incl. VAT)