MSI P35 NEO3-F, Intel, LGA 775 (Socket T), 1333 MHz, 8 GB, 0, 1, JBOD, ATX
MSI P35 NEO3-F. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Processor system buses supported: 1333 MHz. Maximum internal memory: 8 GB. RAID levels: 0, 1, JBOD. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC888. Expansion slots: 1x PCI-E x16 4 x PCI 1 x PCI-E x1