location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI K9N SLI-F V2 Socket AM2 ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K9N SLI-F V2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7390-010
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34005
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 13:17:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI K9N SLI-F V2 Socket AM2 ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Socket AM2 AMD Phenom X3, AMD Phenom X4
  • - PC ATX Realtek ALC888 7.1 channels
  • - 4 Maximum internal memory: 8 GB
  • - Gigabit Ethernet
Warranty:
Long product name MSI K9N SLI-F V2 Socket AM2 ATX :
The long product name of MSI K9N SLI-F V2 Socket AM2 ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

K9N SLI-F V2, Socket AM2, nForce 570LT SLI, 4 x DDR2 533/667/800, PCI/PCI-E, 4 x SATA2, RAID, 7.1 Audio, Gigabit Ethernet, ATX
More>>>
MSI K9N SLI-F V2 Socket AM2 ATX:
The official description of MSI K9N SLI-F V2 Socket AM2 ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

K9N SLI-F V2
Dual Core Center
- Key components status hardware monitor.
- Monitor the Dual Core CPU each unit status.
- Optimize System status define.
- Auto speed up with system loading change.

Live Update online
The MSI Live Update online is designed to automatically download and update the BIOS and driver when there's a new version online. It helps reduce the risk of getting the wrong file and minimize the trouble of searching the files from MSI website.

Live Update 3
Live Update 3 is a single utility software that automatically checks BIOS, driver and utility updates and installs for you , which can save your time for searching and lower the risk while updating.

AMD Cool'n'Quiet
AMD Cool'n'Quiet™ technology that based on famous PowerNow™ technology just brings fresh air to hot-fighting desktop platform. Cool'n'Quiet technology can automatically adjust processor ratio to throttle CPU speed with four modes.

Short summary description MSI K9N SLI-F V2 Socket AM2 ATX:
This short summary of the MSI K9N SLI-F V2 Socket AM2 ATX data-sheet is auto-generated and uses the product title and the first six key specs.

MSI K9N SLI-F V2, AMD, Socket AM2, AMD Phenom X3, AMD Phenom X4, 800 MHz, 8 GB, 533,667,800 MHz

Long summary description MSI K9N SLI-F V2 Socket AM2 ATX:
This is an auto-generated long summary of MSI K9N SLI-F V2 Socket AM2 ATX based on the first three specs of the first five spec groups.

MSI K9N SLI-F V2. Processor manufacturer: AMD, Processor socket: Socket AM2, Compatible processor series: AMD Phenom X3, AMD Phenom X4. Maximum internal memory: 8 GB, Supported memory clock speeds: 533,667,800 MHz, Supported memory module capacities: 2GB. RAID levels: 0, 1, 0+1, 5. Ethernet interface type: Gigabit Ethernet, Networking features: Gigabit Ethernet. Component for: PC, Motherboard form factor: ATX, Audio output channels: 7.1 channels

Processor
Processor manufacturer *
AMD
Processor socket *
Socket AM2
Compatible processor series *
AMD Phenom X3, AMD Phenom X4
Maximum number of SMP processors
1
Processor system buses supported
800 MHz
Memory
Number of memory slots *
4
Supported memory clock speeds
533, 667, 800 MHz
Maximum internal memory *
8 GB
Supported memory module capacities
2GB
Storage controllers
RAID levels
0, 1, 0+1, 5
Graphics
Parallel processing technology support *
Not supported
On-board graphics card
No
Internal I/O
USB 2.0 connectors *
3
Number of SATA II connectors
4
Number of SATA connectors
4
Number of Parallel ATA connectors
1
Internal I/O
S/PDIF out connector
Yes
ATX Power connector (24-pin)
Yes
CPU fan connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
2
Headphone outputs
1
Microphone in
Yes
Parallel ports quantity
1
Serial ports quantity
1
Network
Ethernet interface type
Gigabit Ethernet
Networking features
Gigabit Ethernet
Features
Audio chip
Realtek ALC888
Audio output channels *
7.1 channels
Component for *
PC
Motherboard form factor *
ATX
Power source type
ATX
Expansion slots
PCI Express x1 slots
2
PCI Express x16 slots
2
PCI slots
2
Other features
Quick installation guide
Yes